- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4SVPC150M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 150μF | 4V | TR | - | - | - | - | 30mOhm | Polar | - | - | - | - | 2121 | 4V | 300μA | 1.97A | 2000 hours | 0.12 | 98.5mA @ 120Hz | 1.97A @ 100kHz | 12 % | 1.97A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20SVPS22M Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 22μF | 20V | TR | - | - | - | - | 60mOhm | Polar | - | - | - | - | 1717 | - | 0.088mA | 72.5mA | 5000 hours | 0.1 | 72.5mA @ 120Hz | 1.45A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 10SVPC68MV Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 68μF | 10V | TR | - | - | - | - | 23mOhm | Polar | - | - | - | - | 2121 | 10V | 300μA | 2.54A | 2000 hours | 0.12 | 127mA @ 120Hz | 2.54A @ 100kHz | 12 % | 2.54A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700D337M002ATE012 KEMET | 20 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | - | - | General Purpose | 8532.29.00.40 | 330μF | 2V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 12mOhm | Polar | - | - | 2V | - | - | - | 39.6μA | 4.6A | - | 0.06 | - | 4.6A @ 100kHz | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-CT1E220R Panasonic Electronic Components | 7000 |
| Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 99.988768mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 22μF | 25V | Tape, Embossed | 4.3mm | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | - | 25V | 165μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.4mm | 0.059 1.50mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() APXA4R0ARA151MF60G United Chemi-Con | 43 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 4V | - | - | - | - | - | 26mOhm | - | - | - | - | - | - | - | - | 2.45A | 2000 hours | - | - | 2.45A @ 100kHz | - | - | - | - | 0.224 5.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A700X107M008ATE010 KEMET | 41 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 100μF | 8V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 10mOhm | POLARIZED | - | - | 8V | - | - | - | 32μA | 4.7A | 2000 hours | 0.06 | - | 4.7A @ 100kHz | - | 4.7A | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700V686M004ATE020 KEMET | 50 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 20mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.29.00.40 | 68μF | 4V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 20mOhm | POLARIZED | - | - | 4V | - | - | - | 16.3μA | 3.7A | - | 0.06 | - | 3.7A @ 100kHz | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() APXA160ARA151MJ80G United Chemi-Con | 50 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | - | 26mOhm | - | - | - | - | - | - | - | - | 3.43A | 2000 hours | - | - | 3.43A @ 100kHz | - | - | - | - | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-GX0E471L Panasonic Electronic Components | 4006 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Digi-Reel® | 2013 | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 470μF | 2.5V | Tape, Embossed | 4.3mm | 7343 | 2917 | - | 3mOhm | POLARIZED | - | - | - | - | - | 2.5V | 117.5μA | 4A | 1000 hours | 0.06 | - | 10.2A @ 100kHz | - | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6SVPB82M Panasonic Electronic Components | 1300 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 82μF | 6.3V | TR | - | - | - | - | 40mOhm | POLARIZED | - | - | - | - | 2626 | - | 0.207mA | - | 1000 hours | 0.12 | 83.5mA @ 120Hz | 1.67A @ 100kHz | - | - | - | - | 0.197 5.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SEPC100M+TSS Panasonic Electronic Components | 20000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 6 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 16V | Box | - | - | - | 2.5mm | 24mOhm | Polar | 0.098 2.50mm | - | - | 450 μm | - | 16V | 280μA | 2.49A | 5000 hours | - | 124.5mA @ 120Hz | 2.49A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-UE0G181ER Panasonic Electronic Components | 4000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 180μF | 4V | BULK | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | 4V | - | - | - | 0.072mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | - | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | ||
![]() APXG160ARA101ME61G United Chemi-Con | 35 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | 27mOhm | Polar | - | - | - | - | - | - | 320μA | 3A | 15000 hours | - | - | 3A @ 100kHz | 0.12 % | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() 4SVPC560MX Panasonic Electronic Components | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 12 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 560μF | 4V | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | - | 4V | 500μA | 5.38A | 2000 hours | - | 269mA @ 120Hz | 5.38A @ 100kHz | 15 % | 5.38A | 8mm | 11.9mm | 0.472 12.00mm | 11.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-CD0J680R Panasonic Electronic Components | 7476 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | 68μF | 6.3V | BULK | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | - | - | - | 17.2μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ECASD40D227M009K00 Murata Electronics | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | - | - | General Purpose | - | 220μF | 2V | TR, EMBOSSED, 13 INCH | 4.3mm | 7343 | 2917 | - | 9mOhm | Polar | - | Yes | 2V | - | - | - | 0.044mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | 7.3mm | 0.075 1.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APXA6R3ARA101MF55G United Chemi-Con | 49 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 6.3V | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 2.4A | 2000 hours | - | - | 2.4A @ 100kHz | - | - | 6.3mm | - | 0.205 5.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20SVP10M Panasonic Electronic Components | 21000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | OS-CON™, SVP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 10μF | 20V | TR | - | - | - | - | 120mOhm | Polar | - | - | - | - | 1717 | 20V | 100μA | 1.02A | 2000 hours | 0.1 | 51mA @ 120Hz | 1.02A @ 100kHz | 10 % | 1.02A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A758KK687M0GAAE016 KEMET | 307 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 680μF | 4V | - | - | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 5000 hours | - | - | 4.1A @ 100kHz | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - |