- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63PSV33M8X10.5 Rubycon | 7246 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | 3000 Hrs @ 135°C | - | - | Rubycon | - | - | - | Active | - | - | 63 V | - | -55°C ~ 135°C | - | PSV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | - | - | 40mOhm | - | - | - | 165 mA @ 100 Hz | 1.65 A @ 100 kHz | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | AEC-Q200 | ||
![]() 63PZS33M8X9 Rubycon | 4524 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.09 | 1000 | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PZS | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | Capacitors | Radial | 40mOhm | 0.138" (3.50mm) | 3 uA | 1.65 A | 165 mA @ 100 Hz | 1.65 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | - | 0.413" (10.50mm) | 9 mm | - | AEC-Q200 | ||
![]() 63PZS56M10X9 Rubycon | 5744 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.09 | 1000 | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PZS | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 56 μF | Capacitors | Radial | 37mOhm | 0.197" (5.00mm) | 3 uA | 2.1 A | 210 mA @ 100 Hz | 2.1 A @ 100 kHz | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.413" (10.50mm) | 9 mm | - | AEC-Q200 | ||
![]() 63PZJ100M10X11 Rubycon | 2190 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.09 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | Radial | 19mOhm | 0.197" (5.00mm) | 3 uA | 2.7 A | 135 mA @ 100 Hz | 2.7 A @ 100 kHz | Electrolytic Capacitors | 19 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.650" (16.50mm) | 11 mm | - | AEC-Q200 | ||
![]() 35PHV470M10X16.5 Rubycon | 1011 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Rubycon | 0.12 | 250 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 470 μF | Capacitors | SMD/SMT | 11mOhm | - | 3 uA | 4.8 A | 240 mA @ 100 Hz | 4.8 A @ 100 kHz | Electrolytic Capacitors | 11 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.661" (16.80mm) | 16.5 mm | - | AEC-Q200 | ||
![]() 25PZH560M10X15 Rubycon | 4028 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.14 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 560 μF | Capacitors | Radial | 11mOhm | 0.197" (5.00mm) | 3 uA | 4.8 A | 240 mA @ 100 Hz | 4.8 A @ 100 kHz | Electrolytic Capacitors | 11 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.650" (16.50mm) | 15 mm | - | AEC-Q200 | ||
![]() 63PHV56M10X10.5 Rubycon | 1148 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Rubycon | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | Reel | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 56 μF | Capacitors | SMD/SMT | 30mOhm | - | - | - | 130 mA @ 100 Hz | 2.6 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.413" (10.50mm) | 10.5 mm | - | AEC-Q200 | ||
![]() 50PJV180M10X12.5 Rubycon | 460 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Rubycon | 0.1 | 400 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PJV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 180 μF | Capacitors | SMD/SMT | 18mOhm | - | 3 uA | 3 A | 150 mA @ 100 Hz | 3 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.504" (12.80mm) | 12.5 mm | - | AEC-Q200 | ||
![]() 50PZJ150M10X9 Rubycon | 3789 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.1 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | Radial | 28mOhm | 0.197" (5.00mm) | 3 uA | 2.2 A | 110 mA @ 100 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.413" (10.50mm) | 9 mm | - | AEC-Q200 | ||
![]() 25PJV68M6.3X6.1 Rubycon | 4439 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | Rubycon | 0.14 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 125°C | - | PJV | 0.248" Dia (6.30mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | SMD/SMT | 50mOhm | - | 3 uA | 1.08 A | 54 mA @ 100 Hz | 1.08 A @ 100 kHz | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 6.3 mm | - | 0.240" (6.10mm) | 6.1 mm | - | AEC-Q200 | ||
![]() 35PZH150M8X9 Rubycon | 288 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.12 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PZH | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | Radial | 22mOhm | 0.138" (3.50mm) | 3 uA | 2.9 A | 145 mA @ 100 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | - | 0.413" (10.50mm) | 9 mm | - | AEC-Q200 | ||
![]() 63PZH100M10X15 Rubycon | 3120 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.09 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | Radial | 15mOhm | 0.197" (5.00mm) | 3 uA | 3.9 A | 195 mA @ 100 Hz | 3.9 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.650" (16.50mm) | 15 mm | - | AEC-Q200 | ||
![]() 80PFV22M8X10.5 Rubycon | 500 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Rubycon | 0.08 | 500 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 80 V | 80 VDC | -55°C ~ 125°C | Cut Tape | PFV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 22 μF | Capacitors | SMD/SMT | 45mOhm | - | 17.6 uA | 1.1 A | 55 mA @ 120 Hz | 1.1 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | - | 0.413" (10.50mm) | 10.5 mm | - | AEC-Q200 | ||
![]() 35PZJ330M10X9 Rubycon | 262 |
| - | Through Hole | Radial, Can | - | - | Rubycon | 0.12 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | Bulk | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 125°C | - | PZJ | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | Radial | 20mOhm | 0.197" (5.00mm) | 3 uA | 2.8 A | 140 mA @ 100 Hz | 2.8 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.413" (10.50mm) | 9 mm | - | AEC-Q200 | ||
![]() 25PHV560M10X16.5 Rubycon | 526 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Rubycon | 0.14 | 250 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 560 μF | Capacitors | SMD/SMT | 11mOhm | - | 3 uA | 4.8 A | 240 mA @ 100 Hz | 4.8 A @ 100 kHz | Electrolytic Capacitors | 11 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.661" (16.80mm) | 16.5 mm | - | AEC-Q200 | ||
![]() 63PHV68M10X12.5 Rubycon | 508 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Rubycon | 0.09 | 400 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | SMD/SMT | 19mOhm | - | 3 uA | 3.2 A | 160 mA @ 100 Hz | 3.2 A @ 100 kHz | Electrolytic Capacitors | 19 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.504" (12.80mm) | 12.5 mm | - | AEC-Q200 | ||
![]() 63PHV33M8X10.5 Rubycon | 2422 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Rubycon | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | Reel | PHV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | Capacitors | SMD/SMT | 40mOhm | - | - | - | 105 mA @ 100 Hz | 2.1 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | - | 0.413" (10.50mm) | 10.5 mm | - | AEC-Q200 | ||
![]() GYA1H680MCW1GS Nichicon | 1027 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Nichicon | - | 500 | 4000 Hrs @ 125°C | Nichicon | + 125 C | Nichicon | - 55 C | - | Can | Active | - | Details | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | GYA | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | SMD/SMT | 30mOhm | - | 34 uA | 1.25 A | 187.5 mA @ 120 Hz | 1.25 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 8 mm | - | 0.433" (11.00mm) | 10 mm | - | AEC-Q200 | ||
![]() A765EB566M1CLAE025 KEMET | 29 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A765EB | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 16 V | 16 VDC | -55°C ~ 105°C | - | A765 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 56 μF | Capacitors | SMD/SMT | 25mOhm | - | 179 uA | 2.44 A | 122 mA @ 120 Hz | 2.44 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | ||
![]() A768MS477M1ELAE017 KEMET | 166 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 17mOhm | - | 2350 uA | 2.5 A | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 17 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - |