- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Product Status | Qualification | RoHS | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A759MS337M1EAAE022 KEMET | 37 |
| - | Through Hole | Radial, Can | - | A759MS | KEMET | - | - | - | 250 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 125°C | Bulk | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | Radial | 22mOhm | 0.197" (5.00mm) | - | 1237.5 uA | 2.56 A | 221.45 mA @ 120 Hz | 4.429 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A766EB686M1CLAE030 KEMET | 6381 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A766EB | KEMET | ± 20% | - | - | 1000 | 5000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | - | Can | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A766 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 68 μF | Capacitors | - | SMD/SMT | 30mOhm | - | - | 217.6 uA | 2.2A | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 0.03ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | 5.7mm | - | ||
![]() 16SVPG330MX Panasonic Electronic Components | 28 |
| - | Surface Mount | Radial, Can - SMD | - | 16SVPG | Panasonic | ± 20% | 6.9x8.3mm | 0.12 | 1000 | 5000 Hrs @ 105°C | Panasonic | +105°C | Panasonic Electronic Components | - 55 C | - | - | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | - | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Polymer | SMD/SMT | 16mOhm | - | 16V dc | 1056 uA | 4.1A | 205 mA @ 120 Hz | 4.1 A @ 100 kHz | Electrolytic Capacitors | 0.016ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | - | 6.9mm | - | 6.9mm | - | ||
![]() 16SVPG1200M Panasonic Electronic Components | In Stock |
| - | Surface Mount | Radial, Can - SMD | - | 16SVPG | Panasonic | ± 20% | 12.6x10.3mm | 0.12 | 400 | 5000 Hrs @ 105°C | Panasonic | +105°C | Panasonic Electronic Components | - 55 C | - | - | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | - | ±20% | Polymer | General Purpose | 1200 μF | Capacitors | Polymer | SMD/SMT | 7mOhm | - | 16V dc | 3840 uA | 7A | 350 mA @ 120 Hz | 7 A @ 100 kHz | Electrolytic Capacitors | 0.007ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | - | 12.6mm | - | 12.6mm | - | ||
![]() A768EB396M1GLAS045 KEMET | 3270 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A768EB | KEMET | - | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | Active | AEC-Q200 | Details | - | 40 V | 40 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.248" Dia (6.30mm) | ±20% | Polymer | Automotive | 39 μF | Capacitors | - | SMD/SMT | 45mOhm | - | - | 312 uA | 1.15 A | 57.5 mA @ 120 Hz | 1.15 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.236" (6.00mm) | 6.6 mm | - | - | AEC-Q200 | ||
![]() A750EK827M0EAAE007 KEMET | 4516 | - | - | Through Hole | Radial, Can | - | A750EK | KEMET | - | - | 0.12 % | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 820 μF | Capacitors | - | Radial | 7mOhm | 0.098" (2.50mm) | - | 500 uA | 5.6 A | 280 mA @ 120 Hz | 5.6 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() GYA1V151MCW1GS Nichicon | 646 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | Nichicon | - | - | - | 500 | 4000 Hrs @ 125°C | Nichicon | + 125 C | Nichicon | - 55 C | - | - | Can | Active | - | Details | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | GYA | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | - | SMD/SMT | 27mOhm | - | - | 52.5 uA | 1.6 A | 240 mA @ 120 Hz | 1.6 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 | ||
![]() A759MS227M1EAAE022 KEMET | 142 |
| - | Through Hole | Radial, Can | - | A759MS | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | - | Radial | 22mOhm | 0.197" (5.00mm) | - | 825 uA | 2.1 A | 181.65 mA @ 120 Hz | 3.633 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A759MU337M1VAAE022 KEMET | 3175 |
| - | Through Hole | Radial, Can | - | A759MU | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 35 V | 35 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | Radial | 22mOhm | 0.197" (5.00mm) | - | 2.31 mA | 2.2 A | 187 mA @ 120 Hz | 3.74 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.551" (14.00mm) | 12.5 mm | - | - | - | ||
![]() A759KS157M1EAAE025 KEMET | 20 |
| - | Through Hole | Radial, Can | - | A759KS | KEMET | - | - | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 125°C | Bulk | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 150 μF | Capacitors | - | Radial | 25mOhm | 0.138" (3.50mm) | - | 562.5 uA | 1.15 A | 99.5 mA @ 120 Hz | 1.99 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A759KS337M1CAAE015 KEMET | 29 |
| - | Through Hole | Radial, Can | - | A759KS | KEMET | - | - | 0.12 | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 125°C | Bulk | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | Radial | 15mOhm | 0.138" (3.50mm) | - | 792 uA | 2.56 A | 221.45 mA @ 120 Hz | 4.429 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A768MS567M1ELAS017 KEMET | 1946 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | - | Can | Active | - | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 560 μF | Capacitors | - | SMD/SMT | 17mOhm | - | - | 2.8 mA | 2.5 A | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 17 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | 0.512" (13.00mm) | - | - | - | AEC-Q200 | ||
![]() A768KE227M1DLAS029 KEMET | 29 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | - | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | Active | AEC-Q200 | Details | - | 20 V | 20 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 220 μF | Capacitors | - | SMD/SMT | 29mOhm | - | - | 880 uA | 1.6 A | 80 mA @ 120 Hz | 1.6 A @ 100 kHz | Electrolytic Capacitors | 29 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | AEC-Q200 | ||
![]() A759MS477M1CAAE015 KEMET | 29 |
| - | Through Hole | Radial, Can | - | A759MS | - | - | - | 0.12 | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 16 V | 16 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | - | Radial | 15mOhm | 0.197" (5.00mm) | - | 1.128 mA | 3.1 A | 268.15 mA @ 120 Hz | 5.363 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A759MS158M1AAAE012 KEMET | 46 |
| - | Through Hole | Radial, Can | - | A759MS | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 1500 μF | Capacitors | - | Radial | 12mOhm | 0.197" (5.00mm) | - | 2.25 mA | 4.5 A | 389.25 mA @ 120 Hz | 7.785 A @ 100 kHz | Electrolytic Capacitors | 12 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() GYA1E331MCW1GS Nichicon | 3179 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Nichicon | - | - | - | 500 | 4000 Hrs @ 125°C | Nichicon | + 125 C | Nichicon | - 55 C | - | - | Can | Active | - | Details | - | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | GYA | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | - | SMD/SMT | 20mOhm | - | - | 82.5 uA | 2 A | 300 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.433" (11.00mm) | 10 mm | - | - | AEC-Q200 | ||
![]() ECASD40E337M006KA0 Murata Electronics | 1809 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | - | Murata Electronics | - | - | - | 3000 | 2000 Hrs @ 105°C | Murata | + 105 C | Murata Electronics | - 55 C | Yes | - | Molded | Active | - | Details | - | 2.5 V | 2.5 VDC | -40°C ~ 105°C | Cut Tape | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | 6mOhm | - | - | - | 3 A | - | 3 A @ 100 kHz | Electrolytic Capacitors | 6 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() ECASD60J337M009KA0 Murata Electronics | 4457 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | - | Murata Electronics | - | - | - | 2500 | 2000 Hrs @ 105°C | Murata | + 125 C | Murata Electronics | - 55 C | Yes | - | Molded | Active | - | Details | - | 6.3 V | 6.3 VDC | -40°C ~ 105°C | MouseReel | ECAS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | 9mOhm | - | - | 207.9 uA | 3.5 A | - | 3.5 A @ 100 kHz | Electrolytic Capacitors | 9 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() GYD1E271MCQ1GS Nichicon | 1807 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | Nichicon | ± 20% | 10(Dia.) x 10mm | - | 500 | 1000 Hrs @ 150°C | Nichicon | +150°C | Nichicon | - 55 C | - | - | Can | Active | AEC-Q200 | Details | - | 25 V | 25 VDC | -55°C ~ 150°C | Bulk | GYD | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 270 μF | Capacitors | Hybrid | SMD/SMT | 20mOhm | - | 25V dc | - | 1.8 A | 270 mA @ 120 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | 0.02ohm | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.433" (11.00mm) | 10mm | - | 10mm | AEC-Q200 | ||
![]() A750EK277M1AAAE010 KEMET | 32 |
| - | Through Hole | Radial, Can | - | A750EK | - | - | - | 0.12 | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 270 μF | Capacitors | - | Radial | 10mOhm | 0.098" (2.50mm) | - | 540 uA | 4.68 A | 234 mA @ 120 Hz | 4.68 A @ 100 kHz | Electrolytic Capacitors | 10 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - |