- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768MS107M1HLAV024 KEMET | 124 |
| - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | A768MS | KEMET | ± 20% | 10 (Dia) x 12.4mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Vibration-Proof Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | A768, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 100 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 24mOhm | - | 50 V dc, 57.5V dc | 1000 uA | 2150mA | - | 107.5 mA @ 120 Hz | 2.15 A @ 100 kHz | Electrolytic Capacitors | 0.024ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.520" (13.20mm) | 4 mm, 12mm | - | 12.2mm | AEC-Q200 | ||
![]() A768MS107M1JLAV027 KEMET | 17 |
| - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | A768MS | KEMET | ± 20% | 10(Dia) x 12.4mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Vibration-Proof Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | A768, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 100 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 27mOhm | - | 63 V dc, 72.4V dc | 1260 uA | 2000mA | - | 100 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 0.027ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.520" (13.20mm) | 12.4mm | - | 12.2mm | AEC-Q200 | ||
![]() A768KE107M1VLAS036 KEMET | 300 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | ± 20% | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 100 μF | Capacitors | - | SMD/SMT | - | 36mOhm | - | - | 700 uA | 1.4A | - | 70 mA @ 120 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 0.036ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | 6.7mm | AEC-Q200 | ||
![]() A768MS277M1VLAE022 KEMET | 69 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | 10 (Dia) x 12.2mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 270 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 22mOhm | - | 35 V dc, 40.2V dc | 1890 μA | 2200mA | - | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.512" (13.00mm) | 12.2mm | - | 12.2mm | - | ||
![]() A768KE686M1GLAE038 KEMET | 7120 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | ± 20% | 8 (Dia) x 6.7mm | - | 1000 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Can | Active | - | Details | 40 V | 40 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 68 μF | Capacitors | Polymer | SMD/SMT | 3.1mm | 38mOhm | - | 40 V dc, 46V dc | 544 μA | 1350mArms | - | 67.5 mA @ 120 Hz | 1.35 A @ 100 kHz | Electrolytic Capacitors | 0.038ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.236" (6.00mm) | 6.7mm | - | 6.7mm | - | ||
![]() A768KE276M1JLAE054 KEMET | 3617 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | ± 20% | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | Active | - | Details | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 27 μF | Capacitors | - | SMD/SMT | - | 54mOhm | - | - | 340 uA | 1.175A | - | 58.75 mA @ 120 Hz | 1.175 A @ 100 kHz | Electrolytic Capacitors | 0.054ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | 6.7mm | - | ||
![]() OCV220M1CTR-0506S SURGE | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209" L x 0.209" W (5.30mm x 5.30mm) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | SURGE | - | - | Strip | - | Active | - | - | 16 V | - | -55°C ~ 105°C | - | OCV | 0.197" Dia (5.00mm) | ±20% | Polymer | General Purpose | 22 μF | - | - | - | - | - | - | - | - | - | 45 mOhms | 60.5 mA @ 120 Hz | 1.21 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | - | ||
![]() A700V337M2R5ATE006 KEMET | 3000 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700V | KEMET | - | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | - | 6mOhm | - | - | - | 6.7 A | - | - | 6.7 A @ 100 kHz | Electrolytic Capacitors | 6 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700X567M2R5ATE4R5 KEMET | 26 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | - | SMD/SMT | - | 4.5mOhm | - | - | - | - | - | - | 7 A @ 100 kHz | Electrolytic Capacitors | 4.5 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | - | 0.169" (4.30mm) | - | - | - | - | ||
![]() A700W227M2R5ATE009 KEMET | 48 |
| - | Surface Mount | 2917 (7343 Metric) | - | A700W | KEMET | - | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | - | SMD/SMT | - | 9mOhm | - | - | - | 5.7 A | - | - | 5.7 A @ 100 kHz | Electrolytic Capacitors | 9 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() OVK470M1ETR-0606S SURGE | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | SURGE | - | - | Strip | - | Active | - | - | 25 V | - | -55°C ~ 105°C | - | OVK | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 47 μF | - | - | - | - | - | - | - | - | - | 49 mOhms | 65 mA @ 120 Hz | 1.3 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | - | ||
![]() A700X567M2R5ATE009 KEMET | 26 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | - | SMD/SMT | - | 9mOhm | - | - | - | - | - | - | 5 A @ 100 kHz | Electrolytic Capacitors | 9 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | - | 0.169" (4.30mm) | - | - | - | - | ||
![]() A768KS397M1ELAE019 KEMET | 334090 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KS | KEMET | 20% | 8 (Dia) x 12.2mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 390 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 19mOhm | - | 25 V dc, 28.7V dc | 1950 μA | 2325 mA | - | 116.25 mA @ 120 Hz | 2.325 A @ 100 kHz | Electrolytic Capacitors | 19 mOhm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 12.2 | 8mm | - | 0.492" (12.50mm) | 12.2mm | - | 12.2mm | - | ||
![]() A768MS277M1VLAV022 KEMET | 35000 |
| - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | A768MS | KEMET | ± 20% | 10 (Dia) x 12.4mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Vibration-Proof Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 270 μF | Capacitors | Polymer | SMD/SMT | 3.2mm | 22mOhm | - | 35 V dc, 40.2V dc | 2160 uA | 2200mA | - | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.520" (13.20mm) | 12.4mm | - | 12.2mm | AEC-Q200 | ||
![]() A700W227M2R5ATE006 KEMET | 23 |
| - | Surface Mount | 2917 (7343 Metric) | - | A700W | KEMET | - | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | - | SMD/SMT | - | 6mOhm | - | - | - | 6.9 A | - | - | 6.9 A @ 100 kHz | Electrolytic Capacitors | 6 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700W227M002ATE006 KEMET | 1100 |
| - | Surface Mount | 2917 (7343 Metric) | - | A700W | KEMET | ± 20% | - | 6 | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 2 V | 2 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | - | SMD/SMT | - | 6mOhm | - | - | 26 uA | 6.9A | - | - | 6.9 A @ 100 kHz | Electrolytic Capacitors | 0.006ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700V337M002ATE4R5 KEMET | 48 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700V | KEMET | - | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 2 V | 2 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | - | 4.5mOhm | - | - | - | 7.75 A | - | - | 7.75 A @ 100 kHz | Electrolytic Capacitors | 4.5 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700X567M002ATE006 KEMET | 34 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | 6 | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | Active | - | Details | 2 V | 2 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | - | SMD/SMT | - | 6mOhm | - | - | 67 uA | 6.1 A | - | - | 6.1 A @ 100 kHz | Electrolytic Capacitors | 6 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A780MS107M1JLAS030 KEMET | 35 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A780MS | KEMET | ± 20% | - | 0.08 | 400 | - | 3000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | A780 | 0.394" Dia x 0.480" L (10.00mm x 12.20mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | - | SMD/SMT | - | 30mOhm | - | - | 63 uA | 1.5 A | - | 330 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 0.03ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | 12.2mm | AEC-Q200 | ||
![]() A765EB566M1CLAE025 KEMET | 29 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A765EB | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | - | Can | Active | - | - | 16 V | 16 VDC | -55°C ~ 105°C | - | A765 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 56 μF | Capacitors | - | SMD/SMT | - | 25mOhm | - | - | 179 uA | 2.44 A | - | 122 mA @ 120 Hz | 2.44 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - |