- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA0810101M035R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.315" Dia (8.00mm) | ±20% | Hybrid | General Purpose | 100 μF | Capacitors | SMD/SMT | 30mOhm | - | 35 uA | 1800 mA | 180 mA @ 100 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 10.5 mm | 0.433" (11.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() APA0809561M010R KYOCERA AVX | 153 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | APA | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | SMD/SMT | 25mOhm | - | 1120 uA | 3850 mA | 192.5 mA @ 120 Hz | 3.85 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 9.5 mm | 0.394" (10.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() AHA0810330M063R KYOCERA AVX | 14 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 63 V | 63 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.315" Dia (8.00mm) | ±20% | Hybrid | General Purpose | 33 μF | Capacitors | SMD/SMT | 40mOhm | - | 21 uA | 1500 mA | 75 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 10.5 mm | 0.433" (11.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() AHA1012221M035R KYOCERA AVX | 14 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 16 | 400 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 220 μF | Capacitors | SMD/SMT | 17mOhm | - | 77 uA | 2800 mA | 280 mA @ 100 Hz | 2.8 A @ 100 kHz | Electrolytic Capacitors | 17 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() APD0811560M063R KYOCERA AVX | 30 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 12 | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 63 V | 63 VDC | -55°C ~ 105°C | MouseReel | APD | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 56 μF | Capacitors | SMD/SMT | 36mOhm | - | 706 uA | 1000 mA | 50 mA @ 120 Hz | 1 A @ 100 kHz | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 11.5 mm | 0.472" (12.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() APA1012471M025R KYOCERA AVX | 204 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 400 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 25mOhm | - | 2350 uA | 4500 mA | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() AHA0608270M040R KYOCERA AVX | 14 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 16 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 40 V | 40 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.248" Dia (6.30mm) | ±20% | Hybrid | General Purpose | 27 μF | Capacitors | SMD/SMT | 70mOhm | - | 11 uA | 1200 mA | 60 mA @ 100 Hz | 1.2 A @ 100 kHz | Electrolytic Capacitors | 70 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 8 mm | 0.335" (8.50mm) | 6.6 mm | 6.6 mm | - | ||
![]() APA0609330M050R KYOCERA AVX | 8054 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 33 μF | Capacitors | SMD/SMT | 30mOhm | - | 330 uA | 1700 mA | 85 mA @ 120 Hz | 1.7 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 9.3 mm | 0.386" (9.80mm) | 6.6 mm | 6.6 mm | - | ||
![]() APD1012101M050R KYOCERA AVX | 36 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APD | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 27mOhm | - | 1000 uA | 2200 mA | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() AHA0810560M040R KYOCERA AVX | 45 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 40 V | 40 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.315" Dia (8.00mm) | ±20% | Hybrid | General Purpose | 56 μF | Capacitors | SMD/SMT | 32mOhm | - | 22 uA | 1700 mA | 170 mA @ 100 Hz | 1.7 A @ 100 kHz | Electrolytic Capacitors | 32 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 10.5 mm | 0.433" (11.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() APA0609561M004R KYOCERA AVX | 36 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 4 V | 4 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | SMD/SMT | 20mOhm | - | 448 uA | 3500 mA | 175 mA @ 120 Hz | 3.5 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 9.3 mm | 0.386" (9.80mm) | 6.6 mm | 6.6 mm | - | ||
![]() AHC0609101M025R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 4000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | - | Active | Details | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | AHC | 0.248" Dia (6.30mm) | ±20% | Hybrid | General Purpose | 100 μF | Capacitors | SMD/SMT | 30mOhm | - | 25 uA | 1400 mA | 70 mA @ 120 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 6.6 mm | 0.386" (9.80mm) | 9.30 mm | 6.6 mm | - | ||
![]() APA0606221M006R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Can | Active | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 22mOhm | - | 300 uA | 2.6 A | 130 mA @ 120 Hz | 2.6 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | - | 0.256" (6.50mm) | 6.6 mm | - | - | ||
![]() APA0608221M010R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 25mOhm | - | 440 uA | 2500 mA | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 8 mm | 0.335" (8.50mm) | 6.6 mm | 6.6 mm | - | ||
![]() APD0811101M050R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 12 | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APD | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 27mOhm | - | 1000 uA | 2.1 A | 105 mA @ 120 Hz | 2.1 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8.3 mm | - | 0.472" (12.00mm) | 11.5 mm | - | - | ||
![]() APD0809101M050R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 12 | 600 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APD | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 54mOhm | - | 1000 uA | 1500 mA | 75 mA @ 120 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 9.5 mm | 0.394" (10.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() APD0609470M050R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APD | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 47 μF | Capacitors | SMD/SMT | 54mOhm | - | 500 uA | 1400 mA | 70 mA @ 120 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 9.3 mm | 0.386" (9.80mm) | 6.6 mm | 6.6 mm | - | ||
![]() APA1010152M004R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 4 V | 4 VDC | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 1500 μF | Capacitors | SMD/SMT | 13mOhm | - | 1200 uA | 4500 mA | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | Electrolytic Capacitors | 13 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() APA0609221M016R KYOCERA AVX | 232 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 30mOhm | - | 704 uA | 3050 mA | 152.5 mA @ 120 Hz | 3.05 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 9.3 mm | 0.386" (9.80mm) | 6.6 mm | 6.6 mm | - | ||
![]() APA0609331M010R KYOCERA AVX | 32 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Can | Active | Details | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | SMD/SMT | 30mOhm | - | 660 uA | 3.15 A | 157.5 mA @ 120 Hz | 3.15 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | - | 0.386" (9.80mm) | 6.6 mm | - | - |