- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA0810220M063R KYOCERA AVX | 381 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 63 V | 63 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.315" Dia (8.00mm) | ±20% | Hybrid | General Purpose | 22 μF | Capacitors | SMD/SMT | 40mOhm | - | 14 uA | 1500 mA | 75 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 10.5 mm | 0.433" (11.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() APA0606221M004R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 4 V | 4 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 20mOhm | - | 300 uA | 2800 mA | 140 mA @ 120 Hz | 2.8 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 6 mm | 0.256" (6.50mm) | 6.6 mm | 6.6 mm | - | ||
![]() APD1012271M035R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APD | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 270 μF | Capacitors | SMD/SMT | 27mOhm | - | 1890 uA | 2800 mA | 140 mA @ 120 Hz | 2.8 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() AHA1012820M050R KYOCERA AVX | 16 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 16 | 400 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 82 μF | Capacitors | SMD/SMT | 19mOhm | - | 41 uA | 2600 mA | 260 mA @ 100 Hz | 2.6 A @ 100 kHz | Electrolytic Capacitors | 19 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() AHA1010100M100R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 100 V | 100 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 10 μF | Capacitors | SMD/SMT | 80mOhm | - | 10 uA | 1400 mA | 70 mA @ 100 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 80 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() APA1010101M050R KYOCERA AVX | 16 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 30mOhm | - | 1000 uA | 2300 mA | 115 mA @ 120 Hz | 2.3 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() AHA0608470M035R KYOCERA AVX | 14271 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 16 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | - | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.248" Dia (6.30mm) | ±20% | Hybrid | General Purpose | 47 μF | Capacitors | SMD/SMT | 60mOhm | - | 16 uA | 1300 mA | 130 mA @ 100 Hz | 1.3 A @ 100 kHz | Electrolytic Capacitors | 60 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 8 mm | 0.335" (8.50mm) | 6.6 mm | 6.6 mm | - | ||
![]() APA0606101M006R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 22mOhm | - | 300 uA | 2400 mA | 120 mA @ 120 Hz | 2.4 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 6 mm | 0.256" (6.50mm) | 6.6 mm | 6.6 mm | - | ||
![]() APD0606330M035R KYOCERA AVX | 555 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APD | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 33 μF | Capacitors | SMD/SMT | 54mOhm | - | 500 uA | 1100 mA | 55 mA @ 120 Hz | 1.1 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 6 mm | 0.256" (6.50mm) | 6.6 mm | 6.6 mm | - | ||
![]() APA0606220M035R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 1000 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 22 μF | Capacitors | SMD/SMT | 70mOhm | - | 300 uA | 1.45 A | 72.5 mA @ 120 Hz | 1.45 A @ 100 kHz | Electrolytic Capacitors | 70 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.6 mm | - | 0.256" (6.50mm) | 6 mm | - | - | ||
![]() APA0609471M006R KYOCERA AVX | 241 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 22mOhm | - | 592 uA | 3200 mA | 160 mA @ 120 Hz | 3.2 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 9.3 mm | 0.386" (9.80mm) | 6.6 mm | 6.6 mm | - | ||
![]() APA0609561M006R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 800 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | APA | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | SMD/SMT | 22mOhm | - | 705 uA | 3200 mA | 160 mA @ 120 Hz | 3.2 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 9.3 mm | 0.386" (9.80mm) | 6.6 mm | 6.6 mm | - | ||
![]() APA1012271M035R KYOCERA AVX | 25 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 400 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 270 μF | Capacitors | SMD/SMT | 40mOhm | - | 1890 uA | 3200 mA | 160 mA @ 120 Hz | 3.2 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() APA1010221M035R KYOCERA AVX | 613 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 40mOhm | - | 1540 uA | 2950 mA | 147.5 mA @ 120 Hz | 2.95 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() APA1012182M006R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 12 | 400 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | APA | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 1800 μF | Capacitors | SMD/SMT | 18mOhm | - | 2268 uA | 5200 mA | 260 mA @ 120 Hz | 5.2 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 12.5 mm | 0.512" (13.00mm) | 10.3 mm | 10.3 mm | - | ||
![]() EA765KH567M0GLA KEMET | 1530 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | 4 V | - | - | - | A765 | - | ±20% | Polymer | General Purpose | 560 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA0809181M025R KYOCERA AVX | 43 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 12 | 500 | 5000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | APA | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 180 μF | Capacitors | SMD/SMT | 30mOhm | - | 900 uA | 3250 mA | 162.5 mA @ 120 Hz | 3.25 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 9.5 mm | 0.394" (10.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() AHA1010101M040R KYOCERA AVX | 478 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | 16 % | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | - | Active | Details | 40 V | 40 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 100 μF | Capacitors | SMD/SMT | 24mOhm | - | 40 uA | 2400 mA | 240 mA @ 100 Hz | 2.4 A @ 100 kHz | Electrolytic Capacitors | 24 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 10.3 mm | 0.433" (11.00mm) | 10.5 mm | 10.3 mm | - | ||
![]() APD0811820M050R KYOCERA AVX | 30 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KYOCERA AVX | 12 | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | MouseReel | APD | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 82 μF | Capacitors | SMD/SMT | 27mOhm | - | 820 uA | 2100 mA | 105 mA @ 120 Hz | 2.1 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | 11.5 mm | 0.472" (12.00mm) | 8.3 mm | 8.3 mm | - | ||
![]() APD0606220M035R KYOCERA AVX | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | KYOCERA AVX | 12 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | APD | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 22 μF | Capacitors | SMD/SMT | 54mOhm | - | 500 uA | 1100 mA | 55 mA @ 120 Hz | 1.1 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 6 mm | 0.256" (6.50mm) | 6.6 mm | 6.6 mm | - |