- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SW100M Rubycon | 950 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2004 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 100μF | 6.3V | TR | - | 6.3V | 7343 | 2917 | - | 9mOhm | Polar | - | 6V | - | - | - | 0.024mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 7.3mm | 0.106 2.70mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 63SXE68M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2017 | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | 68μF | 63V | - | - | - | - | - | - | 25mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 51.5mA @ 120Hz | 1.03A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF0J221MCL1GS Nichicon | 3542 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 220μF | 6.3V | - | - | - | - | - | - | 22mOhm | POLARIZED | - | - | - | 3333 | 6.3V | 277μA | 3.4A | 2000 hours | - | - | 3.4A @ 100kHz | 0.12 % | - | 8mm | 6mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6SVPE180M Panasonic Electronic Components | 4500 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVPE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 180μF | 6.3V | TR | - | - | - | - | - | 15mOhm | Polar | - | - | - | 2121 | 6.3V | 500μA | 3.15A | 2000 hours | 0.12 | 157.5mA @ 120Hz | 3.15A @ 100kHz | 12 % | 3.15A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10SVP47M Panasonic Electronic Components | 1000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 47μF | 10V | TR | - | - | - | - | - | 50mOhm | Polar | - | - | - | - | 10V | 94μA | 1.62A | 2000 hours | 0.12 | 81mA @ 120Hz | 1.62A @ 100kHz | 12 % | 1.62A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CD0J470XE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 47μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | - | 29.6μA | 2.7A | 1000 hours | - | - | 2.7A @ 100kHz | 0.06 % | 2.7A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 10SVPS10M Panasonic Electronic Components | 1018 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 10μF | 10V | TR | - | - | - | - | - | 220mOhm | Polar | - | - | - | 1717 | - | 0.05mA | 35mA | 5000 hours | 0.1 | 35mA @ 120Hz | 700mA @ 100kHz | - | - | - | - | 0.217 5.50mm | 5mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SEPC180MX Panasonic Electronic Components | 593 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | 180μF | 16V | - | - | - | - | - | 3.5mm | 10mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 16V | 576μA | 5A | 5000 hours | 0.1 | 250mA @ 120Hz | 5A @ 100kHz | 10 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 20SVP68M Panasonic Electronic Components | 80000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 68μF | 20V | TR | - | - | - | - | - | 40mOhm | Polar | - | - | - | 4141 | 20V | 272μA | 2.4A | 2000 hours | 0.12 | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | 2.4A | 10mm | 7.9mm | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A750EK227M1CAAE016 KEMET | 592 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 220μF | 16V | - | - | - | - | - | - | 16mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 2000 hours | - | 145mA @ 120Hz | 2.9A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SW150M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 150μF | 4V | TR | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 0.024mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 2.7mm | 0.106 2.70mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() APXE2R5ARA181ME61G United Chemi-Con | 34 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 21mOhm | - | General Purpose | - | 180μF | 2.5V | - | - | - | - | - | - | 21mOhm | Polar | - | - | - | - | - | 90μA | 2.67A | 2000 hours | - | - | 2.67A @ 100kHz | 0.12 % | - | - | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A750KS477M1CAAE013 KEMET | 35 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 470μF | 16V | - | - | - | - | - | - | 13mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-LX0D561R Panasonic Electronic Components | 3541 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 560μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 6mOhm | POLARIZED | - | - | 2.4 mm | - | 2V | 112μA | 3.5A | 1000 hours | 0.06 | - | 7.5A @ 100kHz | - | 3.5A | - | 1.9mm | 0.083 2.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-SX0D331E4 Panasonic Electronic Components | 24500 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | POLARIZED | - | - | - | - | 2V | 66μA | 3.8A | 1000 hours | - | - | 8.5A @ 100kHz | 0.06 % | 3.5A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 10SVP33M Panasonic Electronic Components | 50000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 33μF | 10V | TR | - | - | - | - | - | 70mOhm | Polar | - | - | - | 1717 | 10V | 165μA | 1.1A | 2000 hours | 0.12 | 55mA @ 120Hz | 1.1A @ 100kHz | 12 % | 1.1A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 50SVPF39M Panasonic Electronic Components | 10522 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 39μF | 50V | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | 3333 | 50V | 390μA | 3.8A | 5000 hours | - | 190mA @ 120Hz | 3.8A @ 100kHz | 12 % | 3.8A | 8mm | 11.9mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25SVF100M Panasonic Electronic Components | 3417 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 100μF | 25V | - | - | - | - | - | - | 24mOhm | - | - | - | - | - | - | - | - | - | - | 50.5mA @ 120Hz | 1.01A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A700X187M004ATE010 KEMET | 37 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.29.00.40 | 180μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 10mOhm | POLARIZED | - | 4V | - | - | - | 43.2μA | 4.7A | - | 0.06 | - | 4.7A @ 100kHz | 6 % | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4SEPC560MX Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 4V | 500μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | No SVHC | ROHS3 Compliant | - |