- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A759MS186M2CBAE090 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477UER2R5MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | UER | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | - | - | 10mOhm | 0.098 (2.50mm) | - | - | - | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() A750KR827M0GAAE007 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A759KK336M1JAAE036 KEMET | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSG200ELL681MJB5S Nippon-Chemi-Con | 20 |
| - | Through Hole | JB5 | - | - | 10 (Dia) x 11.5mm | - | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | PSG | - | ±20% | - | - | 680µF | - | Electrolytic | - | 5mm | - | - | 20V | 500 μA | 5400mArms | - | - | 0.12% | - | - | - | - | 10mm | 11.5mm | - | 11.5mm | - | - | ||
![]() HHXC250ARA331MJA0G Nippon-Chemi-Con | 269 |
| - | Surface Mount | JA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330µF | - | Electrolytic | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APXG250ARA390MF61G Nippon-Chemi-Con | 20 |
| - | Surface Mount | F61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39µF | - | Electrolytic | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHXC250ARA151MHA0G Nippon-Chemi-Con | 20 |
| - | Surface Mount | HA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150µF | - | Electrolytic | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHXC160ARA470ME61G Nippon-Chemi-Con | 20 |
| - | Surface Mount | E61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47µF | - | Electrolytic | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHXC630ARA330MHA0G Nippon-Chemi-Con | 20 |
| - | Surface Mount | HA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33µF | - | Electrolytic | - | - | - | - | 63V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHXC500ARA470MHA0G Nippon-Chemi-Con | 20 |
| - | Surface Mount | HA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47µF | - | Electrolytic | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750KK107M1EBAE040 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PLV150M10x10.5 Rubycon | In Stock | - | - | - | - | - | Rubycon | - | - | 1 | - | - | Rubycon | - | - | - | - | - | - | - | - | - | PLV | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | - | - | - | ||
![]() 397ULR6R3MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 6.3 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 390 µF | - | - | - | - | 8mOhm | 0.138 (3.50mm) | - | - | - | 285 mA @ 120 Hz | 5.7 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 397ULR010MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 390 µF | - | - | - | - | 9mOhm | 0.138 (3.50mm) | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() GYC1V101MCQ1GS Nichicon | 45 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | 0.12 | - | - | 4000 Hrs @ 135°C | - | + 135 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 35 V | 35 VDC | -55°C ~ 135°C | GYC | 0.315 Dia (8.00mm) | ±20% | Hybrid | Automotive | 100 µF | Capacitors | - | SMD/SMT | - | 27mOhm | - | - | 35 uA | 2.9 A | 435 mA @ 120 Hz | 2.9 A @ 100 kHz | - | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | - | 8 mm | - | 0.413 (10.50mm) | 10 mm | - | AEC-Q200 | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | Can | - | - | 35 VDC | - | B40900 | - | 20 % | - | - | 360 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | 3.2 A | - | - | - | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | - | 10 mm | - | - | 12.5 mm | - | - | ||
![]() A750EQ108M0JAAE008 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |