- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4SVPA680M Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 227AVG035MFBJ Cornell Dubilier Electronics | 44 |
| - | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 35 V | - | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | Polymer | General Purpose | 220 µF | - | - | 26mOhm | 0.138 (3.50mm) | - | - | 147.5 mA @ 120 Hz | 2.95 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() A780MS157M1HLAS025 KEMET | 2688 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 0.1 | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | Active | 50 V | 50 VDC | -55°C ~ 125°C | A780 | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 µF | Capacitors | SMD/SMT | 25mOhm | - | 75 uA | 6.5 A | 418 mA @ 100 Hz | 1.9 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 0.480 (12.20mm) | 12.2 mm | - | AEC-Q200 | ||
![]() GYC1J820MCQ1GS Nichicon | 511 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 0.08 | 4000 Hrs @ 135°C | + 135 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 63 V | 63 VDC | -55°C ~ 135°C | GYC | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 82 µF | Capacitors | SMD/SMT | 30mOhm | - | 51.66 uA | 2.3 A | 345 mA @ 120 Hz | 2.3 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 0.413 (10.50mm) | 10 mm | - | AEC-Q200 | ||
![]() APZ0609561M006R KYOCERA | 38 |
| - | - | - | - | 8 % | - | + 105 C | - | - 55 C | - | Can | - | - | 6.3 VDC | - | - | - | 20 % | - | - | 560 uF | Capacitors | SMD/SMT | - | - | 706 uA | 3.7 A | - | - | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() APZ0604121M016R KYOCERA | In Stock | - | - | - | - | - | 12 % | - | + 105 C | - | - 55 C | - | Can | - | - | 16 VDC | - | - | - | 20 % | - | - | 120 uF | Capacitors | SMD/SMT | - | - | 500 uA | 2 A | - | - | Electrolytic Capacitors | 50 mOhms | Aluminum Polymer Capacitors | 6.3 mm | - | - | 4.5 mm | - | - | ||
![]() APV0609221M016R KYOCERA | 38 |
| - | - | - | - | 12 % | - | + 105 C | - | - 55 C | - | Can | - | - | 16 VDC | - | - | - | 20 % | - | - | 220 uF | Capacitors | SMD/SMT | - | - | 704 uA | 2.6 A | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() 477UER016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 16 V | - | -55°C ~ 105°C | UER | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | 11mOhm | 0.138 (3.50mm) | - | - | 270 mA @ 120 Hz | 5.4 A @ 100 kHz | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 187XMPL004MG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 4 V | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 180 µF | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() 107ALG050MFBJ Cornell Dubilier Electronics | 13 |
| - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 50 V | - | -55°C ~ 125°C | ALG | 0.315 Dia (8.00mm) | ±20% | Polymer | Automotive | 100 µF | - | - | 27mOhm | 0.138 (3.50mm) | - | - | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() A781MN477M1ELAS025 KEMET | 2156 | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A798V477M2R5APE4R5 KEMET | 996 |
| - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 337UVR2R5MEW Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | UVR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | 17mOhm | - | - | - | 145 mA @ 120 Hz | 2.9 A @ 120 kHz | - | - | - | - | - | 0.248 (6.30mm) | - | - | - | ||
![]() EA765MU157M1ELA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 826ALG063MGBJ Cornell Dubilier Electronics | 8 |
| - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 63 V | - | -55°C ~ 125°C | ALG | 0.394 Dia (10.00mm) | ±20% | Polymer | Automotive | 82 µF | - | - | 25mOhm | 0.197 (5.00mm) | - | - | 145 mA @ 120 Hz | 2.9 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 397XMPL002MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2 V | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 390 µF | - | - | 9mOhm | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() 567UER6R3MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 6.3 V | - | -55°C ~ 105°C | UER | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | 8mOhm | 0.098 (2.50mm) | - | - | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() A750EK277M1ADAE010 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187ULR016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 16 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 180 µF | - | - | 13mOhm | 0.138 (3.50mm) | - | - | 250 mA @ 120 Hz | 5 A @ 100 kHz | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 227XMPL2R5MG197 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Tape & Reel (TR) | - | Active | 2.5 V | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 220 µF | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.083 (2.10mm) | - | - | - |