- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Capacitance Tolerance | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875575957003 Wurth Electronics | 73 | - | - | - | - | - | - | 8 % | - | + 105 C | - | - 55 C | - | Can | - | - | 100 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 22 uF | Capacitors | SMD/SMT | - | 8.7 mm | 22 uA | 1.5 A | - | - | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875585357010 Wurth Electronics | 487 | - | - | - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | 16 VDC | - | WCAP-HSAH | - | 20 % | - | - | 560 uF | Capacitors | SMD/SMT | - | 8.7 mm | 89.6 uA | 2 A | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875575545003 Wurth Electronics | 148 | - | - | - | - | - | - | 14 % | - | + 105 C | - | - 55 C | - | Can | - | - | 25 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 100 uF | Capacitors | SMD/SMT | - | 5.6 mm | 25 uA | 2 A | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 6.3 mm | 7.7 mm | - | 6.6 mm | - | - | ||
![]() 875585345004 Wurth Electronics | 770 | - | - | - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | 16 VDC | - | WCAP-HSAH | - | 20 % | - | - | 220 uF | Capacitors | SMD/SMT | - | 5.6 mm | 35.2 uA | 1.4 A | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 6.3 mm | 7.7 mm | - | 6.6 mm | - | - | ||
![]() 875585361011 Wurth Electronics | 331 | - | - | - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | 16 VDC | - | WCAP-HSAH | - | 20 % | - | - | 820 uF | Capacitors | SMD/SMT | - | 8.7 mm | 131.2 uA | 2.26 A | - | - | Electrolytic Capacitors | 16 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 12.4 mm | - | 10.3 mm | - | - | ||
![]() 875585559001 Wurth Electronics | 983 | - | - | - | - | - | - | 14 % | - | + 125 C | - | - 55 C | - | Can | - | - | 25 VDC | - | WCAP-HSAH | - | 20 % | - | - | 33 uF | Capacitors | SMD/SMT | - | 4.4 mm | 8.3 uA | 550 mA | - | - | Electrolytic Capacitors | 80 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 5 mm | 5.8 mm | - | 5.3 mm | - | - | ||
![]() 870585875004 Wurth Electronics | 607 | - | - | - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | 63 VDC | - | WCAP-HTAH | - | 20 % | - | - | 33 uF | Capacitors | Through Hole | - | 5 mm | 20.8 uA | 1.68 A | - | - | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() 875585557006 Wurth Electronics | 480 | - | - | - | - | - | - | 14 % | - | + 125 C | - | - 55 C | - | Can | - | - | 25 VDC | - | WCAP-HSAH | - | 20 % | - | - | 330 uF | Capacitors | SMD/SMT | - | 8.7 mm | 82.5 uA | 2 A | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875575857006 Wurth Electronics | 396 | - | - | - | - | - | - | 8 % | - | + 105 C | - | - 55 C | - | Can | - | - | 63 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 56 uF | Capacitors | SMD/SMT | - | 8.7 mm | 35.3 uA | 1.8 A | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() GYC1V221MCQ1GS Nichicon | 432 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | 0.12 | 4000 Hrs @ 135°C | + 135 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 35 V | 35 VDC | -55°C ~ 135°C | GYC | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 220 µF | Capacitors | SMD/SMT | 20mOhm | - | 77 uA | 3.3 A | 495 mA @ 120 Hz | 3.3 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | - | 0.413 (10.50mm) | 10 mm | - | AEC-Q200 | ||
![]() GYA1K220MCQ1GS Nichicon | 12 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | 0.08 | 4000 Hrs @ 125°C | + 125 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 80 V | 80 VDC | -55°C ~ 125°C | GYA | 0.315 Dia (8.00mm) | ±20% | Hybrid | Automotive | 22 µF | Capacitors | SMD/SMT | 45mOhm | - | 88 uA | 1.1 A | 165 mA @ 120 Hz | 1.1 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 8 mm | - | 0.413 (10.50mm) | 10 mm | - | AEC-Q200 | ||
![]() GYC1V330MCQ1GS Nichicon | 12 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 0.12 | 2000 Hrs @ 135°C | + 135 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 35 V | 35 VDC | -55°C ~ 135°C | GYC | 0.248 Dia (6.30mm) | ±20% | Hybrid | Automotive | 33 µF | Capacitors | SMD/SMT | 60mOhm | - | 11.55 uA | 1.4 A | 210 mA @ 120 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 60 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | AEC-Q200 | ||
![]() PCZ1J680MCL1GS Nichicon | 308 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCZ1H101MCL1GS Nichicon | 93 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 827UER2R5MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 5000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | UER | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 820 µF | - | - | 7mOhm | 0.138 (3.50mm) | - | - | 280 mA @ 120 Hz | 5.6 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() A781MN107M1HLAV030 KEMET | 407 |
| - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GYC1E271MCQ1GS Nichicon | 10 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | 4000 Hrs @ 135°C | - | Nichicon | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 25 V | - | -55°C ~ 135°C | GYC | 0.315 Dia (8.00mm) | ±20% | Hybrid | Automotive | 270 µF | - | - | 20mOhm | - | - | - | 495 mA @ 120 Hz | 3.3 A @ 100 kHz | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | AEC-Q200 | ||
![]() 277ULR010MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 270 µF | - | - | 11mOhm | 0.138 (3.50mm) | - | - | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() A759BQ106M1HDAE105 KEMET | In Stock | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477AVG025MFBJ Cornell Dubilier Electronics | 40 | - | - | Through Hole | Radial, Can | - | ± 20% | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 25 V | - | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | Polymer | General Purpose | 470µF | - | - | 18mOhm | 0.138 (3.50mm) | - | 4.25A | 212.5 mA @ 120 Hz | 4.25 A @ 100 kHz | - | 0.4233ohm | - | - | - | - | - | 0.532 (13.50mm) | - | 12mm | - |