- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Body dimensions | Certificates | Dimensions | Dissipation Factor DF | Gross weight | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Package Type | Product Status | Service life | Type of capacitor | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Terminal pitch | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Operating voltage | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 475AVG160MFBJ Cornell Dubilier Electronics | 3612 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 160 V | - | - | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | Polymer | General Purpose | 4.7 µF | - | - | - | - | - | 130mOhm | 0.138 (3.50mm) | - | - | - | 36 mA @ 120 Hz | 720 mA @ 100 kHz | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 107ULR016MEH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 16 V | - | - | -55°C ~ 105°C | ULR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 100 µF | - | - | - | - | - | 24mOhm | 0.098 (2.50mm) | - | - | - | 137.5 mA @ 120 Hz | 2.75 A @ 100 kHz | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | ||
![]() 337UVG4R0MEW Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 4 V | - | - | -55°C ~ 105°C | UVG | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | - | - | - | 21mOhm | - | - | - | - | 131.5 mA @ 120 Hz | 2.63 A @ 120 kHz | - | - | - | - | - | - | 0.248 (6.30mm) | - | - | - | ||
![]() A291LP561Q063B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() A291LL381Q063B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() A798D477M2R5ATE006 KEMET | 632 | - | - | - | - | - | - | - | - | 6 | - | - | - | + 125 C | - | - 55 C | - | - | Molded | - | - | - | - | 2.5 VDC | - | - | - | - | 20 % | - | - | 470 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 117.5 uA | 6.46 A | - | - | Electrolytic Capacitors | 6 mOhms | Aluminum Polymer Capacitors | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() EEEHZA1E560P Panasonic | 25 |
| - | Surface Mount | - | - | - | - | 6.3 (Dia.) x 5.8mm | - | - | 10000h | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | ZA | - | ±20% | - | - | 56µF | - | Hybrid | - | - | 1.8mm | - | - | 25V dc | 100 μA | 1.3A | - | - | - | - | - | - | 6.3mm | 5.8mm | - | - | - | - | ||
![]() APV0609471M010R KYOCERA | 39 |
| - | - | - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | - | Can | - | - | - | - | 10 VDC | - | - | APV | - | 20 % | - | - | 470 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 940 uA | 3.5 A | - | - | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() APZ0604220M025R KYOCERA | In Stock | - | - | - | - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | - | Can | - | - | - | - | 25 VDC | - | - | APZ | - | 20 % | - | - | 22 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 500 uA | 400 mA | - | - | Electrolytic Capacitors | 100 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | - | - | 4.5 mm | - | - | ||
![]() APV0609151M016R KYOCERA | 39 |
| - | - | - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | - | Can | - | - | - | - | 16 VDC | - | - | APV | - | 20 % | - | - | 150 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 500 uA | 2.7 A | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() APZ0811560M063R KYOCERA | 39 |
| - | - | - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | - | Can | - | - | - | - | 63 VDC | - | - | APZ | - | 20 % | - | - | 56 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 706 uA | 1.4 A | - | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | 8 mm | - | - | 11.5 mm | - | - | ||
![]() A798V477M2R5APE4R5 KEMET | 996 |
| - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL215957471E3 VISHAY | 424 |
| - | - | - | - | Ø35x50mm | RoHS compliant | - | - | 70.6g | - | - | - | - | - | - | - | - | - | - | electrolytic | - | - | -40...105°C | - | - | - | ±20% | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | - | - | - | ||
![]() MAL219357331E3 VISHAY | 126 |
| - | - | - | - | Ø35x35mm | RoHS compliant | - | - | 48g | - | - | - | - | - | SNAP-IN | - | - | - | 5000h | electrolytic | - | - | -40...105°C | - | - | - | ±20% | - | - | 330µF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | - | - | - | ||
![]() MAL219359479E3 VISHAY | In Stock | - | - | - | - | - | Ø22x25mm | RoHS compliant | - | - | 12g | - | - | - | - | - | SNAP-IN | - | - | - | 5000h | electrolytic | - | - | -25...105°C | - | - | - | ±20% | - | - | 47µF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 500V DC | - | - | - | - | - | - | ||
![]() MAL219359181E3 VISHAY | 333 |
| - | - | - | - | Ø30x35mm | RoHS compliant | - | - | 35g | - | - | - | - | - | SNAP-IN | - | - | - | 5000h | electrolytic | - | - | -25...105°C | - | - | - | ±20% | - | - | 180µF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 500V DC | - | - | - | - | - | - | ||
![]() MAL219357471E3 VISHAY | 71 |
| - | - | - | - | Ø35x50mm | RoHS compliant | - | - | 72g | - | - | - | - | - | SNAP-IN | - | - | - | 5000h | electrolytic | - | - | -40...105°C | - | - | - | ±20% | - | - | 470µF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | - | - | - | ||
![]() MAL219390104E3 VISHAY | 355 |
| - | - | - | - | Ø35x50mm | RoHS compliant | - | - | 72g | - | - | - | - | - | SNAP-IN | - | - | - | 5000h | electrolytic | - | - | -40...50°C | - | - | - | ±20% | - | - | 470µF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 500V DC | - | - | - | - | - | - | ||
![]() MAL219359331E3 VISHAY | In Stock | - | - | - | - | - | Ø35x45mm | RoHS compliant | - | - | 63g | - | - | - | - | - | SNAP-IN | - | - | - | 5000h | electrolytic | - | - | -25...105°C | - | - | - | ±20% | - | - | 330µF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 500V DC | - | - | - | - | - | - | ||
![]() MAL219356681E3 VISHAY | 31 |
| - | - | - | - | Ø35x50mm | RoHS compliant | - | - | 72g | - | - | - | - | - | SNAP-IN | - | - | - | 5000h | electrolytic | - | - | -40...105°C | - | - | - | ±20% | - | - | 680µF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 400V DC | - | - | - | - | - | - |