- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Depth | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 337XMPL6R3YG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | - | - | - | 10mOhm | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() EEEHZA1E560P Panasonic | 25 |
| - | Surface Mount | - | - | - | 6.3 (Dia.) x 5.8mm | - | - | 10000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | ZA | - | ±20% | - | - | 56µF | - | Hybrid | - | - | 1.8mm | - | - | 25V dc | 100 μA | 1.3A | - | - | - | - | - | - | - | 6.3mm | 5.8mm | - | - | - | - | ||
![]() 336XMPL010MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | Y | 10 V | - | -40°C ~ 105°C | Bulk | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 33 µF | - | - | - | - | - | 40mOhm | - | 10V | - | - | - | 2 A @ 100 kHz | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() GYC1J680MCQ1GS Nichicon | 475 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | 0.08 | - | - | 4000 Hrs @ 135°C | - | + 135 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | - | 63 V | 63 VDC | -55°C ~ 135°C | - | GYC | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 68 µF | Capacitors | - | - | SMD/SMT | - | 30mOhm | - | - | 42.84 uA | 2.3 A | 345 mA @ 120 Hz | 2.3 A @ 100 kHz | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | 10 mm | - | 0.413 (10.50mm) | 10 mm | - | AEC-Q200 | ||
![]() A759EK107M1CBAE018 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 686XMPL010MG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 10 V | - | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 68 µF | - | - | - | - | - | 40mOhm | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() APV0609471M010R KYOCERA | 39 |
| - | - | - | - | - | - | 12 % | - | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 10 VDC | - | - | APV | - | 20 % | - | - | 470 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 940 uA | 3.5 A | - | - | - | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() APZ0604220M025R KYOCERA | In Stock | - | - | - | - | - | - | - | 12 % | - | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 25 VDC | - | - | APZ | - | 20 % | - | - | 22 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 500 uA | 400 mA | - | - | - | Electrolytic Capacitors | 100 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | - | - | 4.5 mm | - | - | ||
![]() APV0609151M016R KYOCERA | 39 |
| - | - | - | - | - | - | 12 % | - | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 16 VDC | - | - | APV | - | 20 % | - | - | 150 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 500 uA | 2.7 A | - | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() APZ0811560M063R KYOCERA | 39 |
| - | - | - | - | - | - | 12 % | - | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 63 VDC | - | - | APZ | - | 20 % | - | - | 56 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 706 uA | 1.4 A | - | - | - | Electrolytic Capacitors | 40 mOhms | Aluminum Polymer Capacitors | - | 8 mm | - | - | 11.5 mm | - | - | ||
Tiny WHSL | 667 |
| - | Surface Mount | Radial, Can - SMD | 0.409 L x 0.409 W (10.40mm x 10.40mm) | Elna | - | - | 400 | - | 6000 Hrs @ 125°C | Elna | + 125 C | Elna America | - 55 C | Cut Tape (CT);Digi-Reel®; | Can | Active | Details | 35 V | 35 VDC | -55°C ~ 125°C | Bulk | HVK | 0.394 Dia (10.00mm) | 20 % | Hybrid | General Purpose | 390 uF | Capacitors | - | - | SMD/SMT | - | 18mOhm | - | - | - | 3000 mA | 300 mA @ 120 Hz | 3 A @ 100 kHz | - | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | 12.5 mm | 0.512 (13.00mm) | - | - | - | ||
![]() TEPSLA1A335M8R KEMET TOKIN | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 2000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | TEPS | - | ±20% | - | - | 3.3µF | - | Hybrid | - | - | - | - | - | 50V dc | 5.2 nA | - | - | - | - | - | - | - | - | - | 1.8mm | - | - | - | - | ||
![]() TEPSLB21C106M8R KEMET TOKIN | In Stock | - | - | Surface Mount | 3528-21 | - | - | 3.5 x 2.8 x 1.9mm | - | - | - | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | P/SL | - | ±20% | - | - | 10µF | - | Polymer | 2.8mm | - | - | - | - | 16V dc | 16 μA | - | - | - | 8% | - | - | - | - | - | 1.9mm | - | 3.5mm | - | - | ||
![]() GYC1E471MCQ1GS Nichicon | 10 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | - | - | 4000 Hrs @ 135°C | - | - | Nichicon | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 25 V | - | -55°C ~ 135°C | - | GYC | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 470 µF | - | - | - | - | - | 16mOhm | - | - | - | - | 525 mA @ 120 Hz | 3.5 A @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | AEC-Q200 | ||
![]() 567ULR6R3MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | - | - | - | 8mOhm | 0.138 (3.50mm) | - | - | - | 285 mA @ 120 Hz | 5.7 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 687ULR4R0MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 4 V | - | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 680 µF | - | - | - | - | - | 7mOhm | 0.138 (3.50mm) | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() PCM1D101MCL1GS Nichicon | 1198 |
| - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | Can | - | - | - | 20 VDC | - | - | PCM | - | 20 % | - | - | 100 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | 60 uA | 1.2 A | - | - | - | Electrolytic Capacitors | 82 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | 6 mm | - | - | - | - | ||
![]() EEHZT1V221UP Panasonic | 895 |
| - | - | - | - | - | - | 0.12 | - | - | - | - | + 135 C | - | - 55 C | - | Can | - | - | - | 35 VDC | - | - | ZTU | - | 20 % | - | - | 220 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | 2.9 A | - | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Organic Polymer Capacitors | - | 8 mm | 10.2 mm | - | - | - | - | ||
![]() 567UER4R0MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 4 V | - | -55°C ~ 105°C | - | UER | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | - | - | - | 7mOhm | 0.098 (2.50mm) | - | - | - | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() A780MN277M1VLAV025 KEMET | 640 | - | - | Surface Mount | Radial, Can - SMD | 0.425 L x 0.406 W (10.80mm x 10.30mm) | - | - | - | - | - | 4000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | - | 35 V | 35 VDC | -55°C ~ 125°C | - | A780 | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 270 µF | Capacitors | - | - | SMD/SMT | - | 25mOhm | - | - | - | - | 700 mA @ 100 Hz | 1.75 A @ 100 kHz | - | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | - | 0.421 (10.70mm) | - | - | AEC-Q200 |