- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Capacitance Tolerance | Factory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | ESR | Features | Product Length | Product Width | Height Seated (Max) | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 108ULR4R0MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | ABB | - | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | ULR | 0.394 Dia (10.00mm) | ±20% | - | Polymer | Decoupling | 1000 µF | 7mOhm | 0.197 (5.00mm) | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | 0.551 (14.00mm) | - | - | ||
![]() 157XMPL004MG19X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 1000 Hrs @ 105°C | Reliance Electric | P14H1750 | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | Y | - | 4 V | - | - | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | -35%, +10% | - | Polymer | Decoupling | 150uF | 9mOhm | - | 4V | - | - | 3 A @ 100 kHz | - | - | - | - | 0.083 (2.10mm) | - | - | ||
![]() PHS225MKP3370QE4 KEMET | 91 | - | Datasheet | - | - | - | - | 400 | - | - | - | - | - | A262KP371Q063B | - | AEC-Q200 | RoHS Compliant | 0.529109 oz | - | - | 63 VDC | - | Tray | PHS225 | - | - | - | - | - | 380 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 337AVG025MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | - | - | 25 V | - | - | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | General Purpose | 330 µF | 18mOhm | 0.138 (3.50mm) | - | - | 212.5 mA @ 120 Hz | 4.25 A @ 100 kHz | - | - | - | - | 0.532 (13.50mm) | - | - | ||
![]() 476ULG035MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | - | - | 35 V | - | - | -55°C ~ 105°C | - | ULG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | Decoupling | 47 µF | 90mOhm | 0.138 (3.50mm) | - | - | 141 mA @ 120 Hz | 2.82 A @ 100 kHz | - | - | - | - | 0.276 (7.00mm) | - | - | ||
![]() 107ULR016MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | - | - | 16 V | - | - | -55°C ~ 105°C | - | ULR | 0.248 Dia (6.30mm) | ±20% | - | Polymer | Decoupling | 100 µF | 24mOhm | 0.098 (2.50mm) | - | - | 141 mA @ 120 Hz | 2.82 A @ 100 kHz | - | - | - | - | 0.354 (9.00mm) | - | - | ||
![]() 687AVG025MGBJ Cornell Dubilier Electronics | 51 | - | - | Through Hole | Radial, Can | - | ± 20% | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | Non-Compliant | - | 25 V | 25 V | - | -55°C ~ 125°C | - | AVG | 0.394 Dia (10.00mm) | ±20% | - | Polymer | General Purpose | 680 F | 293 mΩ | 0.197 (5.00mm) | - | 4.7A | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | 0.2926ohm | - | - | - | 0.532 (13.50mm) | 12mm | - | ||
![]() 157ULR020MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | - | - | 20 V | - | - | -55°C ~ 105°C | - | ULR | 0.394 Dia (10.00mm) | ±20% | - | Polymer | Decoupling | 150 µF | 28mOhm | 0.197 (5.00mm) | - | - | 145 mA @ 120 Hz | 2.9 A @ 100 kHz | - | - | - | - | 0.551 (14.00mm) | - | - | ||
![]() 687ULR6R3MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | - | Active | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | - | ULR | 0.394 Dia (10.00mm) | ±20% | - | Polymer | Decoupling | 680 µF | 7mOhm | 0.197 (5.00mm) | - | - | 332 mA @ 120 Hz | 6.64 A @ 100 kHz | - | - | - | - | 0.551 (14.00mm) | - | - | ||
![]() HBO820M1ETR-0606S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 25 V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | HBO | 0.248" Dia (6.30mm) | ±20% | Active | Hybrid | General Purpose | 82 μF | 50mOhm | - | - | - | 130 mA @ 120 Hz | 1.3 A @ 100 kHz | - | - | - | - | 0.240" (6.10mm) | - | - | ||
![]() HHXD500GRA101MJA0G Chemi-Con | 821 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HXD | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 100 μF | 25mOhm | - | - | - | 240 mA @ 120 Hz | 2.4 A @ 100 kHz | - | Anti-Vibration | - | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() HHXE500GRA221MJH0G Chemi-Con | 97 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | 4000 Hrs @ 135°C | - | - | - | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 135°C | Tape & Reel (TR) | HXE | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 220 µF | 16mOhm | - | - | - | 533 mA @ 120 Hz | 4.1 A @ 100 kHz | - | Anti-Vibration | - | - | 0.669" (17.00mm) | - | AEC-Q200 | ||
![]() A785MN227M1VLAV023 KEMET | 255 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 150°C | Tape & Reel (TR) | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 220 μF | 23mOhm | - | - | - | 760 mA @ 100 Hz | 1.9 A @ 100 kHz | - | Anti-Vibration | - | - | 0.433" (11.00mm) | - | AEC-Q200 | ||
![]() RAHVK820M1EDC8002E Taiyo Yuden | 1041 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 16 V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | HVK | 0.248" Dia (6.30mm) | ±20% | Active | Hybrid | Automotive | 82 μF | 45mOhm | - | - | - | 95 mA @ 120 Hz | 950 mA @ 100 kHz | - | - | - | - | 0.240" (6.10mm) | - | AEC-Q200 | ||
![]() PCM1V680MCL4GS Nichicon | 24 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | 6000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | PCM | 0.248" Dia (6.30mm) | ±20% | Active | Polymer | Automotive | 68 μF | 31mOhm | - | - | - | 85 mA @ 120 Hz | 1.7 A @ 100 kHz | - | - | - | - | 0.327" (8.30mm) | - | AEC-Q200 | ||
![]() RSHV1330M4EEH0002E Taiyo Yuden | 27 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.331" L x 0.331" W (8.40mm x 8.40mm) | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 63 V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HV1 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | General Purpose | 33 µF | 40mOhm | - | - | - | 160 mA @ 120 Hz | 1.6 A @ 100 kHz | - | - | - | - | 0.413" (10.50mm) | - | - | ||
![]() HHXD350GRA101MHA0G Chemi-Con | 419 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HXD | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 100 µF | 27mOhm | - | - | - | 230 mA @ 120 Hz | 2.3 A @ 100 kHz | - | Anti-Vibration | - | - | 0.413" (10.50mm) | - | AEC-Q200 | ||
![]() PCW0E391MCO1GS Nichicon | 1634 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.248" Dia (6.30mm) | ±20% | Active | Polymer | Automotive | 390 µF | 15mOhm | - | - | - | 94.5 mA @ 120 Hz | 1.89 A @ 100 kHz | - | - | - | - | 0.256" (6.50mm) | - | AEC-Q200 | ||
![]() PCW0J151MCO1GS Nichicon | 1485 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.209" L x 0.209" W (5.30mm x 5.30mm) | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 6.3 V | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.197" Dia (5.00mm) | ±20% | Active | Polymer | Automotive | 150 µF | 18mOhm | - | - | - | 79 mA @ 120 Hz | 1.58 A @ 100 kHz | - | - | - | - | 0.248" (6.30mm) | - | AEC-Q200 | ||
![]() PCA1V271MCL1GS Nichicon | 420 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | Automotive | 270 µF | 20mOhm | - | - | - | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | - | - | - | - | 0.413" (10.50mm) | - | AEC-Q200 |