- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of terminals | Surface Mount Land Size | Body dimensions | Capacitors features | Certificates | Dissipation Factor DF | ESR value | Gross weight | Leads | Lifetime @ Temp. | Manufacturer series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating current | Package | Package Type | Product Status | Service life | Type of capacitor | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage current | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Operating voltage | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALS71G272NJ630 KEMET | In Stock | - | - | - | - | 2 | - | Ø77x115mm | high current overload capacity | RoHS compliant | - | 61.13mΩ | 766g | screw | - | ALS71 | - | - | - | 13.54A | - | - | - | 20000h | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 2.7mF | - | - | - | - | 6mA | - | - | - | - | - | - | - | 630V DC | - | - | - | - | - | ||
![]() ALS71C332QH630 KEMET | In Stock | - | - | - | - | 2 | - | Ø90x98mm | high current overload capacity | RoHS compliant | - | 50.71mΩ | 900g | screw | - | ALS71 | - | - | - | 15.27A | - | - | - | 20000h | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 3.3mF | - | - | - | - | 6mA | - | - | - | - | - | - | - | 630V DC | - | - | - | - | - | ||
![]() ALS71G332NP630 KEMET | In Stock | - | - | - | - | 2 | - | Ø77x146mm | high current overload capacity | RoHS compliant | - | 50.74mΩ | 960g | screw | - | ALS71 | - | - | - | 15.38A | - | - | - | 20000h | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 3.3mF | - | - | - | - | 6mA | - | - | - | - | - | - | - | 630V DC | - | - | - | - | - | ||
![]() 826ALG063MGBJ Cornell Dubilier Electronics | 8 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 63 V | - | - | -55°C ~ 125°C | ALG | 0.394 Dia (10.00mm) | ±20% | Polymer | Automotive | 82 µF | - | - | 25mOhm | 0.197 (5.00mm) | - | - | - | 145 mA @ 120 Hz | 2.9 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 337XMPL002MG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 2 V | - | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() 107ALG050MFBJ Cornell Dubilier Electronics | 13 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 50 V | - | - | -55°C ~ 125°C | ALG | 0.315 Dia (8.00mm) | ±20% | Polymer | Automotive | 100 µF | - | - | 27mOhm | 0.138 (3.50mm) | - | - | - | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() GYC1E151MCQ1GS Nichicon | 17 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | 4000 Hrs @ 135°C | - | - | Nichicon | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 25 V | - | - | -55°C ~ 135°C | GYC | 0.315 Dia (8.00mm) | ±20% | Hybrid | Automotive | 150 µF | - | - | 27mOhm | - | - | - | - | 435 mA @ 120 Hz | 2.9 A @ 100 kHz | - | - | - | - | - | 0.413 (10.50mm) | - | - | AEC-Q200 | ||
![]() A798V477M002APE003 KEMET | 9000 | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | + 125 C | KEMET | - 55 C | - | Tape & Reel (TR) | Molded | Active | - | - | - | 2 VDC | - | - | * | - | 20 % | - | - | 470 uF | Capacitors | SMD/SMT | - | - | - | 56.4 uA | 2.92 A | - | - | Electrolytic Capacitors | 3 mOhms | Aluminum Organic Polymer Capacitors | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() 477UER6R3MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 6.3 V | - | - | -55°C ~ 105°C | UER | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | 10mOhm | 0.098 (2.50mm) | - | - | - | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 157ALG035MFBJ Cornell Dubilier Electronics | 41 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 35 V | - | - | -55°C ~ 125°C | ALG | 0.315 Dia (8.00mm) | ±20% | Polymer | Automotive | 150 µF | - | - | 23mOhm | 0.138 (3.50mm) | - | - | - | 170 mA @ 120 Hz | 3.4 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 337XMPL002MG28X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 2 V | - | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | 9mOhm | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() GYC1J470MCQ1GS Nichicon | 613 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | 4000 Hrs @ 135°C | - | - | Nichicon | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 63 V | - | - | -55°C ~ 135°C | GYC | 0.315 Dia (8.00mm) | ±20% | Hybrid | Automotive | 47 µF | - | - | 40mOhm | - | - | - | - | 285 mA @ 120 Hz | 1.9 A @ 100 kHz | - | - | - | - | - | 0.413 (10.50mm) | - | - | AEC-Q200 | ||
![]() 187XMPL004MG28 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 4 V | - | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 180 µF | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() 227AVG025MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 25 V | - | - | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | Polymer | General Purpose | 220 µF | - | - | 18mOhm | 0.138 (3.50mm) | - | - | - | 212.5 mA @ 120 Hz | 4.25 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 477UER6R3MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 6.3 V | - | - | -55°C ~ 105°C | UER | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | 8mOhm | 0.138 (3.50mm) | - | - | - | 200 mA @ 120 Hz | 4 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 337XMPL2R5MG19 Cornell Dubilier Electronics | 16837 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 2.5 V | - | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() 337UVR2R5MEW Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 2.5 V | - | - | -55°C ~ 105°C | UVR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | 17mOhm | - | - | - | - | 145 mA @ 120 Hz | 2.9 A @ 120 kHz | - | - | - | - | - | 0.248 (6.30mm) | - | - | - | ||
![]() EA765MU157M1ELA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 397XMPL002MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | 2 V | - | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 390 µF | - | - | 9mOhm | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() A781MN477M1ELAS025 KEMET | 2156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |