- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Body dimensions | Certificates | Gross weight | Lifetime @ Temp. | Mfr | Mounting | Package | Product Status | Service life | Type of capacitor | Voltage Rated | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Terminal pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Operating voltage | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 227UVR6R3MEW Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | - | 6.3 V | - | -55°C ~ 105°C | UVR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 220 µF | - | 15mOhm | - | 122.5 mA @ 120 Hz | 2.45 A @ 120 kHz | - | 0.248 (6.30mm) | - | ||
![]() 477AVG025MGBJ Cornell Dubilier Electronics | 3468 |
| - | Through Hole | Radial, Can | - | - | - | - | 1500 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | - | 25 V | - | -55°C ~ 125°C | AVG | 0.394 Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 µF | - | 16mOhm | 0.197 (5.00mm) | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | 0.532 (13.50mm) | - | ||
![]() 477ULR016MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | - | 16 V | - | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 470 µF | - | 10mOhm | 0.197 (5.00mm) | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | 0.551 (14.00mm) | - | ||
![]() 227XMPL2R5MG197 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | Tape & Reel (TR) | Active | - | - | 2.5 V | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 220 µF | - | - | - | - | 3 A @ 100 kHz | - | 0.083 (2.10mm) | - | ||
![]() 187ULR016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | - | 16 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 180 µF | - | 13mOhm | 0.138 (3.50mm) | 250 mA @ 120 Hz | 5 A @ 100 kHz | - | 0.512 (13.00mm) | - | ||
![]() MAL205658472E3 VISHAY | 147 | - | - | - | - | - | Ø30x40mm | RoHS compliant | 38.73g | - | - | SNAP-IN | - | - | 12000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 4.7mF | 10mm | - | - | - | - | 63V DC | - | - | ||
![]() MAL215952122E3 VISHAY | 39 |
| - | - | - | - | Ø35x35mm | RoHS compliant | 16g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...105°C | - | - | - | ±20% | - | - | 1.2mF | 10mm | - | - | - | - | 200V DC | - | - | ||
![]() MAL205258479E3 VISHAY | 39 |
| - | - | - | - | Ø25x30mm | RoHS compliant | 16g | - | - | SNAP-IN | - | - | 15000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | 385V DC | - | - | ||
![]() MAL215947331E3 VISHAY | 315 |
| - | - | - | - | Ø30x50mm | RoHS compliant | 16g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...105°C | - | - | - | ±20% | - | - | 330µF | 10mm | - | - | - | - | 450V DC | - | - | ||
![]() MAL215756681E3 VISHAY | 39 |
| - | - | - | - | Ø35x50mm | RoHS compliant | 16g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -25...85°C | - | - | - | ±20% | - | - | 680µF | 10mm | - | - | - | - | 400V DC | - | - | ||
![]() MAL205956101E3 VISHAY | 18 |
| - | - | - | - | Ø30x30mm | RoHS compliant | 20.85g | - | - | SNAP-IN | - | - | 10000h | electrolytic | - | -40...105°C | - | - | - | ±20% | - | - | 100µF | 10mm | - | - | - | - | 400V DC | - | - | ||
![]() MAL225753471E3 VISHAY | 26 |
| - | - | - | - | Ø22x40mm | RoHS compliant | 24.52g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 470µF | 10mm | - | - | - | - | 250V DC | - | - | ||
![]() MAL215947151E3 VISHAY | 1727 | - | - | - | - | - | Ø25x40mm | RoHS compliant | 25.8g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...105°C | - | - | - | ±20% | - | - | 150µF | 10mm | - | - | - | - | 450V DC | - | - | ||
![]() MAL215946101E3 VISHAY | 158 |
| - | - | - | - | Ø22x35mm | RoHS compliant | 17.63g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...105°C | - | - | - | ±20% | - | - | 100µF | 10mm | - | - | - | - | 400V DC | - | - | ||
![]() MAL210128473E3 VISHAY | 18 |
| - | - | - | - | Ø76x105mm | RoHS compliant | 16g | - | - | screw type | - | - | 15000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 47mF | - | - | - | - | - | 63V DC | - | - | ||
![]() MAL225757101E3 VISHAY | 38 | - | - | - | - | - | Ø22x30mm | RoHS compliant | 17.68g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 100µF | 10mm | - | - | - | - | 450V DC | - | - | ||
![]() MAL225756221E3 VISHAY | 655 | - | - | - | - | - | Ø22x45mm | RoHS compliant | 27.015g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 220µF | 10mm | - | - | - | - | 400V DC | - | - | ||
![]() MAL225756121E3 VISHAY | 85 | - | - | - | - | - | Ø22x30mm | RoHS compliant | 17.1g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 120µF | 10mm | - | - | - | - | 400V DC | - | - | ||
![]() MAL225727221E3 VISHAY | 31 |
| - | - | - | - | Ø35x25mm | RoHS compliant | 35.7g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...85°C | - | - | - | ±20% | - | - | 220µF | 10mm | - | - | - | - | 450V DC | - | - | ||
![]() MAL215947221E3 VISHAY | 665 |
| - | - | - | - | Ø30x40mm | RoHS compliant | 36.4g | - | - | SNAP-IN | - | - | 5000h | electrolytic | - | -40...105°C | - | - | - | ±20% | - | - | 220µF | 10mm | - | - | - | - | 450V DC | - | - |