- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Capacitors series | Certificates | Gross weight | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ2D158M35035HA SAMWHA | In Stock | - | - | Ø35x35mm | HJ | RoHS compliant | 52g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 1.5mF | 200V DC | ||
![]() HJ2W686M22020HC SAMWHA | In Stock | - | - | Ø22x20mm | HJ | RoHS compliant | 12g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 68µF | 450V DC | ||
![]() HL2W127M22030HC SAMWHA | In Stock | - | - | Ø22x30mm | HL | RoHS compliant | 15g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 120µF | 450V DC | ||
![]() HJ2C338M35050HA SAMWHA | In Stock | - | - | Ø35x50mm | HJ | RoHS compliant | 49g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 3.3mF | 160V DC | ||
![]() HL2W277M35030HC SAMWHA | In Stock | - | - | Ø35x30mm | HL | RoHS compliant | 40g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 270µF | 450V DC | ||
![]() HL2G107M25025HA SAMWHA | In Stock | - | - | Ø25.4x25mm | HL | RoHS compliant | 16g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 100µF | 400V DC | ||
![]() HJ2D477M22030HA SAMWHA | In Stock | - | - | Ø22x30mm | HJ | RoHS compliant | 17g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 470µF | 200V DC | ||
![]() HJ2D337M22025HA SAMWHA | In Stock | - | - | Ø22x25mm | HJ | RoHS compliant | 14g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 330µF | 200V DC | ||
![]() HJ2E108M35030HA SAMWHA | In Stock | - | - | Ø35x30mm | HJ | RoHS compliant | 43g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 1mF | 250V DC | ||
![]() HJ2G227M25030HA SAMWHA | In Stock | - | - | Ø25.4x30mm | HJ | RoHS compliant | 21.62g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 220µF | 400V DC | ||
![]() HJ2E158M30050HA SAMWHA | In Stock | - | - | Ø30x50mm | HJ | RoHS compliant | 56g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 1.5mF | 250V DC | ||
![]() HJ2C228M35040HA SAMWHA | In Stock | - | - | Ø35x40mm | HJ | RoHS compliant | 52.125g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 2.2mF | 160V DC | ||
![]() HJ2E188M35050HA SAMWHA | In Stock | - | - | Ø35x50mm | HJ | RoHS compliant | 74g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 1.8mF | 250V DC | ||
![]() HJ2E687M25040HA SAMWHA | In Stock | - | - | Ø25.4x40mm | HJ | RoHS compliant | 32g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 680µF | 250V DC | ||
![]() HJ2E337M25025HC SAMWHA | In Stock | - | - | Ø25.4x25mm | HJ | RoHS compliant | 19g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 330µF | 250V DC | ||
![]() HJ2G277M35025HA SAMWHA | In Stock | - | - | Ø35x25mm | HJ | RoHS compliant | 32g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 270µF | 400V DC | ||
![]() HJ2G187M22030HA SAMWHA | In Stock | - | - | Ø22x30mm | HJ | RoHS compliant | 16g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 180µF | 400V DC | ||
![]() HJ2G477M35040HA SAMWHA | In Stock | - | - | Ø35x40mm | HJ | RoHS compliant | 45.47g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 470µF | 400V DC | ||
![]() HJ2W477M35035HA SAMWHA | In Stock | - | - | Ø35x35mm | HJ | RoHS compliant | 46g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 470µF | 450V DC | ||
![]() HJ2G277M22040HA SAMWHA | In Stock | - | - | Ø22x40mm | HJ | RoHS compliant | 24g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 270µF | 400V DC |