- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Dissipation Factor DF | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Additional Feature | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 687ULR4R0MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 4 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | Decoupling | - | 680 µF | - | - | - | - | - | 7mOhm | - | 0.138 (3.50mm) | - | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 567ULR6R3MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 6.3 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | Decoupling | - | 560 µF | - | - | - | - | - | 8mOhm | - | 0.138 (3.50mm) | - | - | - | - | 285 mA @ 120 Hz | 5.7 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 567UER4R0MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 4 V | - | -55°C ~ 105°C | UER | 0.248 Dia (6.30mm) | ±20% | - | - | Polymer | Decoupling | - | 560 µF | - | - | - | - | - | 7mOhm | - | 0.098 (2.50mm) | - | - | - | - | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() A780MN277M1VLAV025 KEMET | 640 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.425 L x 0.406 W (10.80mm x 10.30mm) | - | - | 4000 Hrs @ 125°C | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Can | - | Active | - | - | 35 V | 35 VDC | -55°C ~ 125°C | A780 | 0.394 Dia (10.00mm) | ±20% | - | - | Hybrid | Automotive | - | 270 µF | Capacitors | - | - | SMD/SMT | - | 25mOhm | - | - | - | - | - | - | 700 mA @ 100 Hz | 1.75 A @ 100 kHz | - | - | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 0.421 (10.70mm) | - | - | AEC-Q200 | ||
![]() A750BK337M0JAAE011 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477ULR010MGH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 10 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | - | - | Polymer | Decoupling | - | 470 µF | - | - | - | - | - | 9mOhm | - | 0.138 (3.50mm) | - | - | - | - | 282.5 mA @ 120 Hz | 5.65 A @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() A700V107M004ATE028 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A755KS227M1EBAE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 567UER6R3MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | - | 6.3 V | - | -55°C ~ 105°C | UER | 0.248 Dia (6.30mm) | ±20% | - | - | Polymer | Decoupling | - | 560 µF | - | - | - | - | - | 8mOhm | - | 0.098 (2.50mm) | - | - | - | - | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 4052056 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Polymer Capacitors | - | - | - | - | - | - | ||
![]() A780MN127M1HLAS030 KEMET | 490 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | 4000 Hrs @ 125°C | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Can | - | Active | - | - | 50 V | 50 VDC | -55°C ~ 125°C | A780 | 0.394 Dia (10.00mm) | ±20% | - | - | Hybrid | Automotive | - | 120 µF | Capacitors | - | - | SMD/SMT | - | 30mOhm | - | - | - | - | - | - | 352 mA @ 100 Hz | 1.6 A @ 100 kHz | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | AEC-Q200 | ||
![]() 16PS330MJ12T14 United Chemi-Con | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | 16PS330MJ12T14 | PS | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.6 | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | ESR MEASURED AT 100KHZ-300KHZ | 330 µF | - | AMMO PACK | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 1.056 mA | 5050 mA | 0.12 | - | - | 20% | 20% | - | 14 mΩ | - | - | - | - | - | - | - | ||
![]() A291LP112Q040B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() A798D477M002ATE006 KEMET | 623 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | Molded | - | - | - | - | - | 2 VDC | - | A798 | - | 20 % | - | - | - | - | - | 470 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | 94 uA | 6.46 A | - | - | - | - | - | Electrolytic Capacitors | 6 mOhms | Aluminum Organic Polymer Capacitors | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() PCR1H121MCS1GS Nichicon | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() EEHZT1V221UP Panasonic | 895 |
| - | - | - | - | - | - | - | - | - | 0.12 | - | - | - | - | - | + 135 C | - | - 55 C | - | - | - | - | - | Can | - | - | - | - | - | 35 VDC | - | ZTU | - | 20 % | - | - | - | - | - | 220 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | 2.9 A | - | - | - | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Organic Polymer Capacitors | 8 mm | 10.2 mm | - | - | - | - | ||
![]() 6PS1000MJ12 United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780KN277M1ELAS030 KEMET | 2868 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | 4000 Hrs @ 125°C | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Can | - | Active | - | - | 25 V | 25 VDC | -55°C ~ 125°C | A780 | 0.315 Dia (8.00mm) | ±20% | - | - | Hybrid | Automotive | - | 270 µF | Capacitors | - | - | SMD/SMT | - | 30mOhm | - | - | - | - | - | - | 620 mA @ 100 Hz | 1.55 A @ 100 kHz | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | - | 0.394 (10.00mm) | 9.7 mm | - | AEC-Q200 | ||
![]() 870575374003 Wurth Electronics | 783 | - | - | - | - | - | - | - | - | - | - | 16 % | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | Can | - | - | - | - | - | 16 VDC | - | WCAP-HTG5 | - | 20 % | - | - | - | - | - | 330 uF | Capacitors | - | - | Through Hole | - | - | - | 3.5 mm | - | 52.8 uA | 2.35 A | - | - | - | - | - | Electrolytic Capacitors | 23 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 11.5 mm | - | - | - | - |