- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Capacitors series | Certificates | Gross weight | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL2C477M30020HA SAMWHA | In Stock | - | - | Ø30x20mm | HL | RoHS compliant | 44g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 470µF | 160V DC | ||
![]() HL2G227M25035HA SAMWHA | In Stock | - | - | Ø25.4x35mm | HL | RoHS compliant | 27.35g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 220µF | 400V DC | ||
![]() HJ2W337M35035HC SAMWHA | In Stock | - | - | Ø35x35mm | HJ | RoHS compliant | 43g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 330µF | 450V DC | ||
![]() HL2D687M30030HA SAMWHA | In Stock | - | - | Ø30x30mm | HL | RoHS compliant | 31g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 680µF | 200V DC | ||
![]() HL2D158M30050HA SAMWHA | In Stock | - | - | Ø30x50mm | HL | RoHS compliant | 56g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 1.5mF | 200V DC | ||
![]() HJ2G567M30045HA SAMWHA | In Stock | - | - | Ø30x45mm | HJ | RoHS compliant | 45g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 560µF | 400V DC | ||
![]() HL2E687M35030HC SAMWHA | In Stock | - | - | Ø35x30mm | HL | RoHS compliant | 42g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 680µF | 250V DC | ||
![]() HJ2W826M22025HA SAMWHA | In Stock | - | - | Ø22x25mm | HJ | RoHS compliant | 12.49g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 82µF | 450V DC | ||
![]() HL2G827M35050HC SAMWHA | In Stock | - | - | Ø35x50mm | HL | RoHS compliant | 66g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 820µF | 400V DC | ||
![]() HL2E188M35050HA SAMWHA | In Stock | - | - | Ø35x50mm | HL | RoHS compliant | 74g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 1.8mF | 250V DC | ||
![]() HL2E337M22035HA SAMWHA | In Stock | - | - | Ø22x35mm | HL | RoHS compliant | 20g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 330µF | 250V DC | ||
![]() HL2G687M30055HA SAMWHA | In Stock | - | - | Ø30x55mm | HL | RoHS compliant | 68g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 680µF | 400V DC | ||
![]() HL2H127M30025HA SAMWHA | In Stock | - | - | Ø30x25mm | HL | RoHS compliant | 21g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 120µF | 500V DC | ||
![]() HL2G567M35045HA SAMWHA | In Stock | - | - | Ø35x45mm | HL | RoHS compliant | 60g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 560µF | 400V DC | ||
![]() HL2G687M35050HA SAMWHA | In Stock | - | - | Ø35x50mm | HL | RoHS compliant | 72g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 680µF | 400V DC | ||
![]() HL2G337M35035HA SAMWHA | In Stock | - | - | Ø35x35mm | HL | RoHS compliant | 43g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 330µF | 400V DC | ||
![]() HL2W107M22030HA SAMWHA | In Stock | - | - | Ø22x30mm | HL | RoHS compliant | 15.43g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 100µF | 450V DC | ||
![]() HL2H187M30030HC SAMWHA | In Stock | - | - | Ø30x30mm | HL | RoHS compliant | 30g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 180µF | 500V DC | ||
![]() HL2W107M25025HA SAMWHA | In Stock | - | - | Ø25.4x25mm | HL | RoHS compliant | 16g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 100µF | 450V DC | ||
![]() HL2H227M35035HA SAMWHA | In Stock | - | - | Ø35x35mm | HL | RoHS compliant | 40g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 220µF | 500V DC |