- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Factory Pack Quantity | Lifetime @ Temp. | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A785MN127M1HLAS028 KEMET | 439 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 50 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 120 µF | 28mOhm | 506 mA @ 100 Hz | 2.3 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() A785KS686M1JLAS040 KEMET | 284 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 63 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 68 µF | 40mOhm | 418 mA @ 100 Hz | 1.9 A @ 100 kHz | - | 0.492" (12.50mm) | AEC-Q200 | ||
![]() PCA1H121MCL2GS Nichicon | 380 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 50 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.315" Dia (8.00mm) | ±20% | Active | Polymer | Automotive | 120 µF | 25mOhm | 185 mA @ 120 Hz | 3.7 A @ 100 kHz | - | 0.492" (12.50mm) | AEC-Q200 | ||
![]() A785MS277M1VLAS020 KEMET | 326 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 35 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 270 µF | 20mOhm | 880 mA @ 100 Hz | 2.2 A @ 100 kHz | - | 0.500" (12.70mm) | AEC-Q200 | ||
![]() PCA1H680MCL1GS Nichicon | 625 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 50 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.315" Dia (8.00mm) | ±20% | Active | Polymer | Automotive | 68 µF | 26mOhm | 180 mA @ 120 Hz | 3.6 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() A785MW827M1ELAS015 KEMET | 189 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 25 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 820 µF | 15mOhm | 1.08 A @ 100 Hz | 2.7 A @ 100 kHz | - | 0.669" (17.00mm) | AEC-Q200 | ||
![]() A785KS826M1HLAS036 KEMET | 481 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 50 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 82 µF | 36mOhm | 462 mA @ 100 Hz | 2.1 A @ 100 kHz | - | 0.492" (12.50mm) | AEC-Q200 | ||
![]() A785MW157M1JLAV013 KEMET | 259 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 63 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 150 µF | 13mOhm | 880 mA @ 100 Hz | 4 A @ 100 kHz | Anti-Vibration | 0.689" (17.50mm) | AEC-Q200 | ||
![]() PCA1H181MCL1GS Nichicon | 365 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 50 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | Automotive | 180 µF | 19mOhm | 230 mA @ 120 Hz | 4.6 A @ 100 kHz | - | 0.520" (13.20mm) | AEC-Q200 | ||
![]() PCA1J470MCL1GS Nichicon | 804 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 63 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.315" Dia (8.00mm) | ±20% | Active | Polymer | Automotive | 47 µF | 28mOhm | 180 mA @ 120 Hz | 3.6 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() A785MW157M1JLAS013 KEMET | 93 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 63 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 150 µF | 13mOhm | 880 mA @ 100 Hz | 4 A @ 100 kHz | - | 0.669" (17.00mm) | AEC-Q200 | ||
![]() A785MW227M1HLAV015 KEMET | 1565 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 50 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 220 µF | 15mOhm | 792 mA @ 100 Hz | 3.6 A @ 100 kHz | Anti-Vibration | 0.689" (17.50mm) | AEC-Q200 | ||
![]() PCA1J680MCL1GS Nichicon | 365 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 63 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.315" Dia (8.00mm) | ±20% | Active | Polymer | Automotive | 68 µF | 27mOhm | 185 mA @ 120 Hz | 3.7 A @ 100 kHz | - | 0.492" (12.50mm) | AEC-Q200 | ||
![]() A785MN826M1JLAV030 KEMET | 529 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 63 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 82 µF | 30mOhm | 484 mA @ 100 Hz | 2.2 A @ 100 kHz | Anti-Vibration | 0.433" (11.00mm) | AEC-Q200 | ||
![]() A785MS157M1HLAV026 KEMET | 429 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 50 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 150 µF | 26mOhm | 594 mA @ 100 Hz | 2.7 A @ 100 kHz | Anti-Vibration | 0.520" (13.20mm) | AEC-Q200 | ||
![]() A785MW827M1ELAV015 KEMET | 229 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 25 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 820 µF | 15mOhm | 1.08 A @ 100 Hz | 2.7 A @ 100 kHz | Anti-Vibration | 0.689" (17.50mm) | AEC-Q200 | ||
![]() PCA1E221MCL1GS Nichicon | 845 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 25 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.315" Dia (8.00mm) | ±20% | Active | Polymer | Automotive | 220 µF | 20mOhm | 195 mA @ 120 Hz | 3.9 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() HHXD350GRA101MHA0G Chemi-Con | 419 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 10000 Hrs @ 105°C | - | - | - | - | 35 V | - | -55°C ~ 105°C | Tape & Reel (TR) | HXD | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 100 µF | 27mOhm | 230 mA @ 120 Hz | 2.3 A @ 100 kHz | Anti-Vibration | 0.413" (10.50mm) | AEC-Q200 | ||
![]() RSHV1330M4EEH0002E Taiyo Yuden | 27 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.331" L x 0.331" W (8.40mm x 8.40mm) | - | 10000 Hrs @ 105°C | - | - | - | - | 63 V | - | -55°C ~ 105°C | Tape & Reel (TR) | HV1 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | General Purpose | 33 µF | 40mOhm | 160 mA @ 120 Hz | 1.6 A @ 100 kHz | - | 0.413" (10.50mm) | - | ||
![]() PHS225MKP3370QE4 KEMET | 91 | - | Datasheet | - | - | - | 400 | - | A262KP371Q063B | AEC-Q200 | RoHS Compliant | 0.529109 oz | - | 63 VDC | - | Tray | PHS225 | - | - | - | - | - | 380 uF | - | - | - | - | - | - |