- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR70G561MDN1KX Nichicon | 34 |
| - | 18 Weeks | Through Hole | - | Radial | - | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | 4V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 560μF | - | TAPE | 3.5mm | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | 4V | - | - | - | 0.224mA | 5.6A | 2000 hours | 0.08 | - | - | - | - | - | 13.0048mm | 11.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() SPSX331M02R-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 330μF | 2V | TR | - | - | unknown | - | - | - | - | 4.5mOhm | POLARIZED | - | 2V | - | - | - | - | 3.8A | 1000 hours | - | - | 3.8A @ 100kHz | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCR1V221MCL1GS Nichicon | In Stock |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 900.012311mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 8532.24.0020 | 220μF | 35V | - | - | 8.3mm | - | - | - | 3.2mm | - | 21mOhm | POLARIZED | - | - | - | 3333 | 35V | 3μA | 3.3A | 4000 hours | - | - | 3.3A @ 100kHz | 0.08 % | 8mm | 12mm | 0.472 12.00mm | 9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RVB1C470MNG Nichicon | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, VB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 47μF | 16V | - | - | - | - | 7343 | 2917 | - | - | 30mOhm | - | - | - | - | - | - | 376μA | 1.4A | 1000 hours | - | - | - | 0.12 % | - | 2.8mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 25SEP10M TSS Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | 10μF | 25V | - | - | - | - | - | - | 3.5mm | - | 60mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 25V | 250μA | 1.5A | 3000 hours | 0.1 | 75mA @ 120Hz | 1.5A @ 100kHz | 10 % | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APSA160ELL101MFA5S United Chemi-Con | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2010 | NPCAP™-PSA | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | - | 2.5mm | - | 25mOhm | - | 0.098 2.50mm | - | 500 μm | - | 16V | - | 2.82A | 2000 hours | - | - | 2.82A @ 100kHz | 0.12 % | 6.3mm | 10.5mm | 0.425 10.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLV1J270MDL1TD Nichicon | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | PLV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 27μF | 63V | - | 3.5mm | - | - | - | - | 3.5052mm | - | 33mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 340μA | 2.1A | 3000 hours | - | - | 2.1A @ 100kHz | 0.12 % | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCX1V680MCL1GS Nichicon | 30 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 68μF | 35V | - | - | - | - | - | - | 4.6mm | - | 30mOhm | Polar | - | - | 1.1 mm | 4141 | 35V | 476μA | 2.2A | 3000 hours | - | - | 2.2A @ 100kHz | 0.12 % | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HHXA350ARA151MHA0G United Chemi-Con | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive | - | 150μF | 35V | - | - | - | - | - | - | - | - | 27mOhm | Polar | - | - | - | - | - | - | 1.6A | 4000 hours | - | - | 1.6A @ 100kHz | 0.12 % | 8mm | 10mm | 0.406 10.30mm | - | - | - | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 20SEP33M Panasonic Electronic Components | 50 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | 33μF | 20V | - | - | - | - | - | - | 3.5mm | - | 45mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 20V | 330μA | 1.89A | 3000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXA200ARA820MJ80G United Chemi-Con | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 82μF | 20V | - | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | 2.5A | 2000 hours | - | - | 2.5A @ 100kHz | - | - | - | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCG1A152MCL1GS Nichicon | 311 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (DRY/SOLID) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 1500μF | 10V | - | - | - | - | - | - | - | - | 13mOhm | - | - | - | - | 4141 | - | 3mA | 4.9A | 2000 hours | - | - | 4.9A @ 100kHz | - | 10mm | 12.7mm | 0.500 12.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() A765KN187M1ALAE020 KEMET | 28 |
| Datasheet | 9 Weeks | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut Tape | 2016 | - | - | 20% | - | yes | Active | - | - | - | - | - | - | 105°C | -55°C | - | - | 180μF | 10V | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PCV2B8R2MCL1GS Nichicon | 39 |
| Datasheet | 17 Weeks | PCB | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 8.2μF | 125V | - | - | - | - | - | - | 3.2mm | - | 84mOhm | POLARIZED | - | - | - | 3533 | 125V | 205μA | 1.3A | - | - | - | 1.3A @ 100kHz | - | 8mm | 12mm | 0.476 12.10mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RR71C680MDN1 Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 68μF | 16V | - | 3.5mm | - | - | - | - | 3.5052mm | - | 7mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 54.4μA | 5.6A | 2000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.06 % | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16SEPF1000M T Panasonic Electronic Components | 147 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 13 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPF | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | General Purpose | - | 1000μF | 16V | - | - | - | - | - | - | 5mm | - | 12mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 16V | 3.2mA | 5.4A | 5000 hours | - | 270mA @ 120Hz | 5.4A @ 100kHz | 12 % | 10mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEQP680M Panasonic Electronic Components | 120 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | 680μF | 4V | - | 5mm | - | - | - | - | - | - | 25mOhm | POLARIZED | 0.197 5.00mm | 4V | - | - | - | 0.544mA | - | 1000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RNS1A101MDN1KX Nichicon | 44 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | FPCAP, RNS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | 10V | - | - | - | - | - | - | 3.5mm | - | 21mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 10V | 150μA | 3.9A | 2000 hours | - | 390mA @ 120Hz | 3.9A @ 100kHz | 0.07 % | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HHXB350ARA680MF80G United Chemi-Con | 37 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | HXB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive | - | 68μF | 35V | - | - | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | - | - | 2A | 5000 hours | - | - | 2A @ 100kHz | 0.12 % | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PCG0E331MCL1GS Nichicon | 4782000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (DRY/SOLID) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 330μF | 2.5V | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | 2121 | - | 500μA | 2.2A | 2000 hours | - | - | 2.2A @ 100kHz | - | 5mm | 6mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - |