- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10SEPC270MD Panasonic Electronic Components | 40 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2006 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 270μF | 10V | - | - | - | - | - | - | 3.5mm | 22mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 10V | 500μA | 3.22A | 5000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SS0E181R Panasonic Electronic Components | 129500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap SS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 180μF | 2.5V | TR, Embossed , 13 Inch | - | 4.3mm | - | 7343 | 2917 | - | 6mOhm | Polar | - | - | - | - | 2.5V | 45μA | 3.5A | 1000 hours | - | - | 7.5A @ 100kHz | - | 3.5A | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RNU0J152MDN1PH Nichicon | 3542 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1500μF | 6.3V | - | 5mm | - | - | - | - | 5.0038mm | 7mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 1.89mA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCV1J560MCL2GS Nichicon | 3394 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 56μF | 63V | - | - | - | - | - | - | 4.6mm | 28mOhm | Polar | - | - | - | 4141 | 63V | 706μA | 3.4A | 3000 hours | - | - | 3.4A @ 100kHz | 0.12 % | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 35SEPF39M Panasonic Electronic Components | 5 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 7 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 39μF | 35V | - | - | - | - | - | - | 3.5mm | 30mOhm | Polar | 0.138 3.50mm | - | 500 μm | - | 35V | 273μA | 2.8A | 5000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25SVF27M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 27μF | 25V | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 38.5mA @ 120Hz | 770mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXE4R0ARA471MH70G United Chemi-Con | 26 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 14mOhm | - | - | - | General Purpose | - | 470μF | 4V | - | - | - | - | - | - | - | 14mOhm | Polar | - | - | - | - | - | 376μA | 3.95A | 2000 hours | - | - | 3.95A @ 100kHz | 0.12 % | - | - | 8.3mm | 0.264 6.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 10SEP270M Panasonic Electronic Components | 50 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 270μF | 10V | - | - | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 10V | 540μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPA121M0ER Cornell Dubilier Electronics (CDE) | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 120μF | 2.5V | TR | - | - | unknown | - | - | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.018mA | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPA181M02R Cornell Dubilier Electronics (CDE) | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 180μF | 2V | TR | - | - | - | - | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 0.0216mA | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPA680M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 68μF | 6V | TR | - | - | - | - | - | - | 9mOhm | POLARIZED | - | 6.3V | - | - | - | 0.025704mA | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() A700D187M002ATE018 KEMET | 14 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | - | - | - | General Purpose | 8532.29.00.40 | 180μF | 2V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 2V | - | - | - | 21.6μA | 3.7A | - | 0.06 | - | 3.7A @ 100kHz | 6 % | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 870235374003 Würth Elektronik | 27 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 180μF | 16V | - | - | - | - | - | - | 3.5052mm | 10mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 5.1A | 5000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SPA121M02R Cornell Dubilier Electronics (CDE) | 34407 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 120μF | 2V | TR | - | - | unknown | - | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 0.0144mA | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPA151M02R Cornell Dubilier Electronics (CDE) | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 150μF | 2V | TR | - | - | unknown | - | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 0.018mA | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPA391M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 390μF | 2.5V | TR | - | - | unknown | - | - | - | 5mOhm | POLARIZED | - | - | - | - | - | 0.0585mA | 4A | 1000 hours | - | - | 4A @ 100kHz | - | - | - | - | 0.165 4.20mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() A700V686M006ATE025 KEMET | 1000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 68μF | 6V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | 25mOhm | POLARIZED | - | 6.3V | - | - | - | 17.1μA | 3.3A | 2000 hours | 0.06 | - | 3.3A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZK1E151XP Panasonic Electronic Components | 93200 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 150μF | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.8A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESRD151M0EB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | Bypass, Decoupling | - | 150μF | 2.5V | - | - | - | - | 7343 | 2917 | - | 15mOhm | - | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() APSF160EC3101MF05S United Chemi-Con | 1005 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 20000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | NPCAP™-PSF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | - | 2.4892mm | 24mOhm | Polar | 0.098 2.50mm | - | - | - | - | - | 2.49A | 20000 hours | - | - | 2.49A @ 100kHz | 0.1 % | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |