- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPS0J681MCN1GS Nichicon | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | 6.3V | - | - | - | - | 1.1mm | 13mOhm | POLARIZED | - | - | - | - | 3333 | 6.3V | 643μA | 5.2A | 2000 hours | - | 520mA @ 120Hz | 5.2A @ 100kHz | 0.15 % | - | 10mm | 12.4mm | 0.488 12.40mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APS-2R5ETD152MJC5S United Chemi-Con | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | 2.5V | - | - | - | - | 3.5052mm | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | 0.12 % | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HHXC350ARA270MF61G United Chemi-Con | 1142 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 27μF | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 900mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() RR71A101MDN1 Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | 10V | - | - | - | - | 3.5mm | 7mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 50μA | 5.6A | 2000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.07 % | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZK1E271V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2017 | ZK, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 270μF | 25V | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCV1C221MCL1GS Nichicon | 124 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 220μF | 16V | - | - | - | - | - | 31mOhm | POLARIZED | - | - | - | - | 4141 | - | 0.704mA | 2A | 3000 hours | - | - | 2A @ 100kHz | - | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEPC150MD Panasonic Electronic Components | 39 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | 3.5mm | 22mOhm | Polar | 0.138 3.50mm | - | - | 450 μm | - | 16V | 500μA | 3.22A | 5000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RNS1A471MDN1PH Nichicon | 1000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 10V | - | - | - | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | No | - | 600 μm | - | 10V | 705μA | 5.5A | 2000 hours | 0.06 | 550mA @ 120Hz | 5.5A @ 100kHz | 0.08 % | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLG0J182MDO1TD Nichicon | 39 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2015 | PLG | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1800μF | - | - | - | - | - | 5.0038mm | 8mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | - | 6.6A | 2000 hours | - | - | 6.6A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RSA1C181MCN1GS Nichicon | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.22.00 | 180μF | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | - | - | - | 3.3A | 2000 hours | - | 330mA @ 120Hz | 3.3A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0E181ER Panasonic Electronic Components | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 180μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | - | - | 2.5V | 45μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PCJ0J821MCL1GS Nichicon | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | PCJ | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 820μF | 6.3V | - | - | - | - | - | 13mOhm | POLARIZED | - | - | - | - | 4141 | 6.3V | 1.033mA | 4.5A | 2000 hours | - | - | 4.5A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2SEPC820MY TSS Panasonic Electronic Components | 33 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 9 | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 2.5V | - | - | - | - | 3.5mm | 5mOhm | Polar | 0.138 3.50mm | - | - | 600 μm | - | 2.5V | 500μA | 7.2A | 5000 hours | 0.1 | 360mA @ 120Hz | 7.2A @ 100kHz | 10 % | - | 8mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXH100ARA151MH70G United Chemi-Con | 14 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2010 | NPCAP™-PXH | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 10V | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | - | - | - | 2.8A | 1000 hours | - | - | 2.8A @ 100kHz | - | 2.8A | 8mm | 6.7mm | 0.264 6.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PCG0G222MCL1GS Nichicon | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | 13mOhm | Silver (Ag) over Copper (Cu) | - | - | General Purpose | 8532.22.00 | 2200μF | 4V | - | - | - | - | - | 13mOhm | Polar | - | - | - | - | 4141 | 4V | 1.76mA | 4.6A | 2000 hours | - | - | 4.6A @ 100kHz | 0.12 % | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCF1A331MCL1GS Nichicon | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 330μF | 10V | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | 4141 | 10V | 660μA | 3.7A | 2000 hours | - | - | 3.7A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20SVP27M Panasonic Electronic Components | 764 | - | - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 27μF | 20V | TR | - | - | - | - | 60mOhm | Polar | - | - | - | - | - | 20V | 108μA | 1.45A | 2000 hours | 0.1 | 72.5mA @ 120Hz | 1.45A @ 100kHz | 10 % | 1.45A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-HX1E220R Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 22μF | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SL0D121R Panasonic Electronic Components | 14000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 120μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | 2V | - | - | - | 14.4μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SD0D331R Panasonic Electronic Components | 17500 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 330μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 7mOhm | Polar | - | - | 2V | - | - | - | 0.0396mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | - | - | 3.1mm | 0.110 2.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - |