- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35SVF39M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 39μF | 35V | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 44mA @ 120Hz | 880mA @ 100kHz | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX0E331R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 330μF | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX0E471R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 470μF | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() A700V156M016ATE040 KEMET | 1000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 40mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.29.00.40 | 15μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm | Polar | - | - | - | - | - | 14.4μA | 2.6A | - | 0.06 | - | 2.6A @ 100kHz | 6 % | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP476X06R3B6 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | 94SVP | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 47μF | - | TR | - | - | - | - | - | 90mOhm | Polar | - | 6.3V | - | 2421 | - | 0.148mA | 1.06A | 1000 hours | 0.15 | - | 1.06A @ 100kHz | - | 5mm | - | 0.236 6.00mm | 6mm | 5.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() APXJ2R5ARA821MFA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 820μF | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | 215mA @ 120Hz | 4.3A @ 100kHz | - | - | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HZC107M050G24T-F Cornell Dubilier Electronics (CDE) | 985 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 100μF | 50V | - | - | unknown | - | - | - | 28mOhm | - | - | - | - | - | - | 50μA | 1.6A | 4000 hours | - | 160mA @ 120Hz | 1.6A @ 100kHz | 0.1 % | 10mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCV1C151MCL2GS Nichicon | 41 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 150μF | 16V | - | - | - | - | - | 3.2mm | 34mOhm | POLARIZED | - | - | - | 3333 | 16V | 480μA | 1.7A | 3000 hours | 0.12 | - | 1.7A @ 100kHz | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A765EK567M0ELAE020 KEMET | 4930 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 2.5V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 160mA @ 120Hz | 3.2A @ 100kHz | - | 6.3mm | 8mm | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 875115460006 Würth Elektronik | 601 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 180μF | 20V | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | - | - | - | 3.1A | 2000 hours | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | 0.343 8.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() HZA226M050D16T-F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 22μF | 50V | TR, 15 INCH | - | unknown | - | - | - | 80mOhm | POLARIZED | - | - | - | 2626 | - | 11μA | 110mA | 10000 hours | 0.1 | 110mA @ 120Hz | 1.1A @ 100kHz | 0.1 % | 6.3mm | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1V560P Panasonic Electronic Components | 3018 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 56μF | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.2A @ 100kHz | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCV1J220MCL1GS Nichicon | 9000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 22μF | 63V | - | - | - | - | - | 4.6mm | 56mOhm | POLARIZED | - | - | 1.1 mm | 4141 | 63V | 277μA | 1.4A | 3000 hours | - | - | 1.4A @ 100kHz | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-CX0D271XR Panasonic Electronic Components | 3451 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 270μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 2V | 54μA | 3A | 1000 hours | - | - | 5.6A @ 100kHz | 0.06 % | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXE4R0ARA561MH70G United Chemi-Con | 1036 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 14mOhm | - | - | - | General Purpose | - | - | 560μF | 4V | - | - | - | - | - | - | 14mOhm | Polar | - | - | - | - | - | 448μA | 3.95A | 2000 hours | - | - | 3.95A @ 100kHz | 0.12 % | - | 8.3mm | 0.264 6.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A765KN108M0ELAE012 KEMET | 1616 |
| Datasheet | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | 1mF | 2.5V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() HHXC350ARA101MHA0G United Chemi-Con | 40 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 100μF | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PLF1C101MDL4 Nichicon | 14 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 100μF | 16V | - | - | - | - | - | 2.5mm | 24mOhm | POLARIZED | 0.098 2.50mm | - | 500 μm | - | - | 0.32mA | 2.9A | 2000 hours | 0.08 | - | 2.9A @ 100kHz | - | 6.3mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RHS0J821MCN1GS Nichicon | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 820μF | 6.3V | - | - | - | - | - | - | 10mOhm | POLARIZED | - | - | - | 3333 | - | 1.5498mA | 5.15A | 2000 hours | - | 515mA @ 120Hz | 5.15A @ 100kHz | 0.12 % | 8mm | 11.7mm | 0.461 11.70mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCR1C471MCL1GS Nichicon | 4569 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 850.003752mg | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.24.0020 | 470μF | 16V | - | 10.3mm | - | - | - | 4.6mm | 22mOhm | POLARIZED | - | - | - | 4141 | 16V | 3μA | 2.7A | 4000 hours | - | - | 2.2A @ 100kHz | 0.08 % | 10mm | 8mm | 0.315 8.00mm | 11mm | - | - | - | ROHS3 Compliant | - | - |