- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20SEP100MX T Panasonic Electronic Components | 30 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 100μF | 20V | - | - | - | - | - | - | - | - | 5mm | 35mOhm | Polar | 0.197 5.00mm | - | - | 500 μm | - | 20V | 400μA | 2.57A | 3000 hours | 0.12 | 128.5mA @ 120Hz | 2.57A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 32SEF68M Panasonic Electronic Components | 30 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 32V | -55°C~125°C | Bulk | - | OS-CON™, SEF | - | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 68μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLS1A151MDL4 Nichicon | 30 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLS | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 150μF | 10V | - | - | - | - | - | - | - | - | 2.5mm | 20mOhm | Polar | 0.098 2.50mm | - | - | 500 μm | - | 10V | 300μA | 3A | 5000 hours | 0.08 | - | 3A @ 100kHz | - | - | 6.3mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD1C2R2R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 2.2μF | 16V | BULK | - | 4.3mm | - | - | 16V | 7343 | 2917 | - | 110mOhm | POLARIZED | - | - | - | 2.4 mm | - | 16V | 3μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | 1A | - | 7.3mm | 0.075 1.90mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HZA107M050G24T-F Cornell Dubilier Electronics (CDE) | 836 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | 100μF | 50V | TR, 15 INCH | - | - | unknown | - | - | - | - | - | 28mOhm | POLARIZED | - | - | - | - | 4141 | - | 50μA | 200mA | 10000 hours | 0.1 | 200mA @ 120Hz | 2A @ 100kHz | 0.1 % | - | 10mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PCJ1A560MCL1GS Nichicon | 46 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 56μF | 10V | - | - | - | - | - | - | - | - | - | 28mOhm | Polar | - | - | - | - | - | - | - | 2.31A | 2000 hours | - | - | 2.31A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RR50J391MDN1 Nichicon | 5 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR5 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 390μF | 6.3V | Box | 3.5mm | - | - | - | - | - | - | 3.5052mm | 5mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 614.25μA | 6.63A | 2000 hours | - | 663mA @ 120Hz | 6.63A @ 100kHz | 0.15 % | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLX1D271MDL1TD Nichicon | 22 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 20V | TR | - | - | - | AEC-Q200 | - | - | - | 5mm | 24mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 1.08mA | 1.11A | 3000 hours | 0.12 | - | 2.8A @ 100kHz | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCR1J680MCL1GS Nichicon | 2278 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 949.99252mg | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0020 | 68μF | 63V | - | - | 10.3mm | - | - | - | - | - | 4.6mm | 28mOhm | POLARIZED | - | - | - | - | 4141 | 63V | 3μA | 2.8A | 4000 hours | - | - | 2.8A @ 100kHz | 0.08 % | - | 10mm | 10mm | 0.394 10.00mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECASD40J226M045K00 Murata Electronics | 84400 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 45mOhm | - | - | - | General Purpose | - | 22μF | 6.3V | TR, EMBOSSED, 13 INCH | - | 4.3mm | - | - | - | 7343 | 2917 | - | 45mOhm | POLARIZED | - | Yes | - | - | - | - | 0.0139mA | 1A | 1000 hours | 0.06 | - | 1A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 25PFV220M8X10.5 Rubycon | 290 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | - | Automotive | 8532.24.0020 | 220μF | - | BULK; TR, 15 INCH | - | - | - | - | - | - | - | - | 27mOhm | Polar | - | - | 25V | - | 3333 | - | 0.055mA | 80mA | 4000 hours | 0.14 | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SEP180M Panasonic Electronic Components | 35 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 180μF | 16V | - | - | - | - | - | - | - | - | 3.5mm | 20mOhm | Polar | 0.138 3.50mm | - | - | 600 μm | - | 16V | 576μA | 3.64A | 3000 hours | 0.15 | 182mA @ 120Hz | 3.64A @ 100kHz | 15 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1J120MCL2GS Nichicon | 30 |
| Datasheet | 17 Weeks | - | PCB | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 12μF | 63V | - | - | - | - | - | - | - | - | 3.2mm | 70mOhm | POLARIZED | - | - | - | - | 3333 | 63V | 151μA | 1.1A | - | 0.12 | - | 1.1A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4SEP470M T Panasonic Electronic Components | 31 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2017 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 470μF | 4V | - | - | - | - | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 4V | 500 μm | - | - | 376μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | - | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RSA1C101MCN1GS Nichicon | 900 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | 16V | - | - | - | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | - | 2626 | - | 700μA | 2.7A | 2000 hours | - | 270mA @ 120Hz | 2.7A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() HHXA350ARA680MF80G United Chemi-Con | 44 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 68μF | 35V | - | - | - | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | - | - | - | 1.4A | 4000 hours | - | - | 1.4A @ 100kHz | 0.12 % | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() APXE4R0ARA331MF61G United Chemi-Con | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 15mOhm | - | - | - | General Purpose | - | 330μF | 4V | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | 264μA | 3.16A | 15000 hours | - | - | 3.16A @ 100kHz | 0.12 % | - | - | 6.6mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APXA4R0ARA101MF55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 4V | - | - | - | - | - | - | - | - | - | 26mOhm | - | - | - | - | - | - | - | - | 2.45A | 2000 hours | - | - | 2.45A @ 100kHz | - | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLG0J182MDO1 Nichicon | 39 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 1800μF | 6.3V | - | - | - | - | - | - | - | - | 5mm | 8mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | 6.3V | 2.268mA | 6.6A | 2000 hours | - | - | 6.6A @ 100kHz | 0.08 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCR1H390MCL1GS Nichicon | 20000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 500.000539mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0020 | 39μF | 50V | - | - | 8.3mm | - | - | - | - | - | 3.2mm | 45mOhm | POLARIZED | - | - | - | - | 3333 | 50V | 3μA | 1.3A | 4000 hours | - | - | 1.3A @ 100kHz | 0.08 % | - | 8mm | 7mm | 0.276 7.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - |