- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CD0G101R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | - | - | - | General Purpose | - | 100μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 18mOhm | POLARIZED | - | 4V | - | - | - | 24μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-LX0D471R4 Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 470μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 4.5mOhm | POLARIZED | - | - | 2.4 mm | - | 2V | 94μA | 3.8A | 1000 hours | 0.06 | - | 8.5A @ 100kHz | - | 3.8A | - | 1.9mm | 0.083 2.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SEPF330M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 25V | - | - | - | - | - | 5mm | - | 14mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 25V | 1.65mA | 5A | 5000 hours | 0.12 | 250mA @ 120Hz | 5A @ 100kHz | 12 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UD0K101ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 100μF | 8V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 18mOhm | POLARIZED | - | - | 2.4 mm | - | 8V | 3μA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEF-CX0J221R Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 220μF | 6.3V | - | - | - | 7343 | 2917 | - | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 2000 hours | - | - | 5.1A @ 100kHz | - | - | 7.3mm | 4.3mm | 0.075 1.90mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1V220R Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | 0.209Lx0.209W 5.30mmx5.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | 8532.24.0020 | 22μF | 35V | TR, 15 INCH | - | - | - | - | 1.5mm | - | 100mOhm | Polar | - | - | 650 μm | 2121 | 35V | 7.7μA | 900mA | 5000 hours | .12 | 90mA @ 100Hz | 900mA @ 100kHz | - | 900mA | 5mm | 5.8mm | 0.240 6.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 16SEPC470M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 470μF | 16V | - | - | - | - | - | 5mm | - | 10mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 16V | 1.504mA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1J100P Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | 8532.24.0020 | 10μF | 63V | TR, 15 INCH | - | - | - | - | 1.8mm | - | 120mOhm | POLARIZED | - | - | 650 μm | 2626 | 63V | 3μA | 1A | 10000 hours | 0.08 | 100mA @ 100Hz | 1A @ 100kHz | - | 1A | 6.3mm | 5.8mm | 0.240 6.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() A700D107M006ATE015 KEMET | In Stock | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 100μF | 6.3V | TR, 7 INCH | 4.3mm | 6V | 7343 | 2917 | - | 1.3mm | 15mOhm | POLARIZED | - | - | - | - | 6.3V | 25.2μA | 4.1A | 2000 hours | 0.06 | - | 4.1A @ 100kHz | 6 % | - | - | 2.8mm | 0.122 3.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1H330XP Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | - | Automotive | 8532.24.0020 | 33μF | - | TR, 15 INCH | - | - | - | - | - | - | 40mOhm | POLARIZED | - | 50V | - | 2626 | - | 0.0165mA | - | - | 0.10 | 240mA @ 100Hz | 1.6A @ 100kHz | - | - | 6.3mm | - | 0.315 8.00mm | 7.7mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-LX0D561R4 Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 4.5mOhm | POLARIZED | - | - | 2.4 mm | - | 2V | 112μA | 3.8A | 1000 hours | 0.06 | - | 8.5A @ 100kHz | - | 3.8A | - | 1.9mm | 0.083 2.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 10SVP560M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 10V | TR | - | - | - | - | - | - | 13mOhm | Polar | - | - | - | 4341 | 10V | 840μA | 5.23A | 2000 hours | 0.15 | 261.5mA @ 120Hz | 5.23A @ 100kHz | 15 % | 5.23A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1E101XP Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | - | Automotive | - | 100μF | - | TR, 15 INCH | - | - | - | - | - | - | 30mOhm | POLARIZED | - | 25V | - | 2626 | - | 0.025mA | - | - | .14 | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | 6.3mm | - | 0.315 8.00mm | 7.7mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SVPF560M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 560μF | 16V | TR | - | - | - | - | - | - | 14mOhm | Polar | - | - | - | 3333 | 16V | 1.792mA | 4.95A | 5000 hours | - | 247.5mA @ 120Hz | 4.95A @ 100kHz | 12 % | 4.95A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 10SVP10M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 5 | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 10μF | 10V | TR | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | 1717 | 10V | 50μA | 700mA | 2000 hours | 0.1 | 35mA @ 120Hz | 700mA @ 100kHz | 10 % | 700mA | 4mm | 5.4mm | 0.217 5.50mm | - | 4.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1J560P Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | 8532.24.0020 | 56μF | 63V | TR, 15 INCH | - | - | - | - | 4.6mm | - | 30mOhm | POLARIZED | - | - | 900 μm | 4141 | 63V | 3μA | 1.8A | 5000 hours | 0.08 | 270mA @ 100Hz | 1.8A @ 100kHz | - | 1.8A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 50SVPF10M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | OS-CON™, SVPF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 10μF | 50V | - | - | - | - | - | - | - | 40mOhm | POLARIZED | - | - | - | - | 50V | 100μA | 2.5A | 5000 hours | 0.12 | 125mA @ 120Hz | 2.5A @ 100kHz | 12 % | 2.5A | 6.3mm | 5.9mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 20SVP47M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 47μF | 20V | TR | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | 3533 | 20V | 188μA | 1.89A | 2000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | 1.89A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD1C8R2R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8.2μF | 16V | BULK | 4.3mm | 16V | 7343 | 2917 | - | - | 45mOhm | POLARIZED | - | - | - | - | 16V | 5.3μA | 1.3A | 1000 hours | - | - | 1.3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A765EB107M1CLAE025 KEMET | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |