- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZC1J560P Panasonic Electronic Components | 6500 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | - | - | 56μF | 63V | TR, 15 INCH | - | - | - | - | 4.6mm | 30mOhm | POLARIZED | - | - | - | 900 μm | 4141 | 63V | 3μA | 1.4A | 4000 hours | 0.08 | 210mA @ 100Hz | 1.4A @ 100kHz | - | 1.4A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 6SVPE220M Panasonic Electronic Components | 4148 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 6 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 220μF | 6.3V | TR | - | - | - | - | - | 10mOhm | Polar | - | - | - | - | - | 6.3V | 500μA | 3.9A | 2000 hours | 0.12 | 195mA @ 120Hz | 3.9A @ 100kHz | 12 % | 3.9A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 35SVPK82M Panasonic Electronic Components | 5040 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 82μF | 35V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 48mA @ 120Hz | 960mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1V270P Panasonic Electronic Components | 55555 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | - | 8532.24.0020 | 27μF | 35V | TR, 15 INCH | - | - | - | - | 1.8mm | 60mOhm | POLARIZED | - | - | - | 650 μm | 2626 | 35V | 100μA | 1.3A | 5000 hours | .12 | 130mA @ 100Hz | 1.3A @ 100kHz | - | 1.3A | 6.3mm | 5.8mm | 0.240 6.10mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PCG1C471MCL1GS Nichicon | 31000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 470μF | 16V | - | - | - | - | - | - | 20mOhm | POLARIZED | - | - | - | - | 4141 | 16V | 1.504mA | 3.7A | 2000 hours | - | - | 3.7A @ 100kHz | 0.12 % | 3.7A | 10mm | 10mm | 0.394 10.00mm | 10.3mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 50SEK22M Panasonic Electronic Components | 1000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | - | 22μF | 50V | - | - | - | - | - | - | 35mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UD0K680ER Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | - | 68μF | 8V | BULK | - | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | 8V | - | - | - | 0.0544mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 16SEQP330M Panasonic Electronic Components | 17800 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 330μF | 16V | - | 5mm | - | - | - | - | 16mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | - | 0.792mA | - | 1000 hours | 0.15 | 236mA @ 120Hz | 4.72A @ 100kHz | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 20SVPF56MX Panasonic Electronic Components | 4782000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 6 | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 56μF | 20V | TR | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | 2121 | 20V | 224μA | 2.8A | 5000 hours | 0.12 | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | 2.8A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10SVP15M Panasonic Electronic Components | 485 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 5 | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 15μF | 10V | TR | - | - | - | - | - | 200mOhm | Polar | - | - | - | - | 1717 | 10V | 75μA | 740mA | 2000 hours | 0.1 | 37mA @ 120Hz | 740mA @ 100kHz | 10 % | 740mA | 4mm | 5.4mm | 0.217 5.50mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5SVPC680M Panasonic Electronic Components | 4000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 7 | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 68μF | 2.5V | TR | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | 3333 | 2.5V | 500μA | 3.37A | 2000 hours | 0.12 | 168.5mA @ 120Hz | 3.37A @ 100kHz | 12 % | 3.37A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD41C106M060K00 Murata Electronics | 5000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 60mOhm | - | General Purpose | - | - | 10μF | 16V | TR, EMBOSSED, 13 INCH | - | 4.3mm | 7343 | 2917 | - | 60mOhm | Polar | - | Yes | - | - | - | - | 0.016mA | 1A | 1000 hours | 0.06 | - | 1A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPC39M Panasonic Electronic Components | 60000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 6 | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) - electroplated | General Purpose | - | - | 39μF | 16V | TR | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | 2121 | 16V | 300μA | 1.82A | 2000 hours | 0.12 | 91mA @ 120Hz | 1.82A @ 100kHz | 12 % | 1.82A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SEF560M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | - | 560μF | 16V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 78mA @ 120Hz | 1.56A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCF1D390MCL1GS Nichicon | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 39μF | 20V | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | 3333 | 20V | 156μA | 2A | 2000 hours | - | - | 2A @ 100kHz | 0.12 % | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 32SEQP18M Panasonic Electronic Components | 1015 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 18μF | 32V | - | 3.5mm | - | - | - | - | 50mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 0.115mA | - | 1000 hours | 0.12 | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SVF560M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 560μF | 16V | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | - | - | - | - | 78mA @ 120Hz | 1.56A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCR1J390MCL1GS Nichicon | 1000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 749.986634mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 8532.24.0020 | 39μF | 63V | - | - | 8.3mm | - | - | 3.2mm | 28mOhm | POLARIZED | - | - | - | - | 3333 | 63V | 3μA | 2.7A | 4000 hours | - | - | 2.7A @ 100kHz | 0.08 % | - | 8mm | 10mm | 0.394 10.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-FD0J330R Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap FD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | Tin (Sn) | General Purpose | - | - | 33μF | 6.3V | BULK | - | 4.3mm | 7343 | 2917 | - | 28mOhm | POLARIZED | - | - | - | - | - | - | 3μA | 2A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A767MU187M1VLAE028 KEMET | 50 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 180μF | 35V | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | 130mA @ 120Hz | 2.6A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |