- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-SR0D221R4 Panasonic Electronic Components | 3358 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 220μF | 2V | - | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | Polar | - | - | - | - | 2V | 44μA | 8.5A | 2000 hours | - | - | - | 8.5A @ 100kHz | - | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | ||
![]() PCX1C221MCL1GS Nichicon | 4000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 220μF | 16V | - | - | - | - | - | 3.2mm | 27mOhm | POLARIZED | - | - | 1.1 mm | 3333 | 16V | 704μA | 2.3A | 3000 hours | - | - | - | 2.3A @ 100kHz | 0.12 % | - | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CX0G271R Panasonic Electronic Components | 30000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 270μF | 4V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 4V | 108μA | 2.7A | 1000 hours | - | - | - | 5.1A @ 100kHz | - | - | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLX1D151MDL1 Nichicon | 9 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2009 | PLX | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | 20V | - | - | - | - | - | 3.5mm | 26mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 20V | 600μA | 2.3A | 3000 hours | 0.12 | - | - | 2.3A @ 100kHz | - | - | - | 8mm | 12mm | 0.472 12.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ESRD220M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 22μF | 6V | TR | - | unknown | - | - | - | 40mOhm | POLARIZED | - | 6.3V | - | - | - | 0.005544mA | 1.6A | 1000 hours | 0.06 | - | - | 1.6A @ 100kHz | - | - | - | - | - | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESRD221M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 220μF | 2V | TR | 4.3mm | unknown | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 0.0264mA | 3A | 1000 hours | 0.1 | - | - | 3A @ 100kHz | 0.1 % | - | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSA0E561MCN1GS Nichicon | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 2.5V | - | - | - | - | - | - | 13mOhm | POLARIZED | - | - | - | 2626 | - | 700μA | 3.6A | 2000 hours | - | - | 360mA @ 120Hz | 3.6A @ 100kHz | 0.12 % | - | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() 35SEK180M Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | General Purpose | - | 180μF | 35V | - | - | - | - | - | - | 20mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 63mA @ 120Hz | 1.26A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXG250ARA220ME61G United Chemi-Con | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 22μF | 25V | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | 110μA | 2.45A | 15000 hours | - | - | - | 2.45A @ 100kHz | 0.12 % | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() APXK4R0ARA181MF46G United Chemi-Con | 1142 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | NPCAP™-PXK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 180μF | 4V | - | - | - | - | - | - | 19mOhm | - | - | - | - | - | - | 360μA | 2.78A | 1000 hours | - | - | - | 2.78A @ 100kHz | - | - | - | - | - | 0.177 4.50mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 16SEF270M Panasonic Electronic Components | 28000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | General Purpose | - | 270μF | 16V | - | - | - | - | - | - | 22mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 52mA @ 120Hz | 1.04A @ 100kHz | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25SEP6R8M Panasonic Electronic Components | 308 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | 6.8μF | 25V | - | - | - | - | - | 2.5mm | 80mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 25V | 170μA | 1.2A | 3000 hours | 0.1 | - | 60mA @ 120Hz | 1.2A @ 100kHz | 10 % | - | - | 8mm | 7mm | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECG-C0JB330R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard SMD | WRAPAROUND | - | - | - | 0.311Lx0.209W 7.90mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 1998 | SP-Cap CB | 0.311Lx0.209W 7.90mmx5.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | 33μF | 6.3V | TR | - | unknown | - | - | - | - | POLARIZED | - | - | - | 3121 | - | 0.0083mA | 1.6A | 1000 hours | 0.06 | 60mOhm | - | 1.6A @ 100kHz | - | 60 mΩ | - | - | 3.3mm | 0.130 3.30mm | 7.9mm | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 16SEP150M T Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | - | 5mm | 30mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 16V | 480μA | 3.02A | 3000 hours | 0.12 | - | 151mA @ 120Hz | 3.02A @ 100kHz | 12 % | - | - | 10mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCV1D151MCL1GS Nichicon | 402 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 150μF | 20V | - | - | - | - | - | - | 33mOhm | POLARIZED | - | - | - | 4141 | - | 0.6mA | 1.9A | 3000 hours | - | - | - | 1.9A @ 100kHz | - | - | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCX1E121MCL6GS Nichicon | 31 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 125°C | -55°C | General Purpose | - | 120μF | 25V | - | - | - | - | - | 3.2mm | 29mOhm | - | - | - | 1.1 mm | - | 25V | 600μA | 2.2A | 3000 hours | - | - | - | 2.2A @ 100kHz | 0.12 % | - | - | 8mm | 12mm | 0.472 12.00mm | 12mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() APXC6R3ARA181MF60G United Chemi-Con | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2004 | NPCAP™-PXC | 0.248Dia 6.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 180μF | 6.3V | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | - | - | 2.58A | 1000 hours | - | - | - | 2.58A @ 100kHz | - | - | 2.58A | 6.3mm | 5.7mm | 0.224 5.70mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 94SVP567X0004E12 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Silver | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2007 | 94SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 560μF | 4V | - | - | - | - | - | 3.2mm | 16mOhm | Polar | - | - | - | - | - | 448μA | 4.08A | 2000 hours | - | - | - | 4.08A @ 100kHz | 0.15 % | - | - | 8mm | 12mm | 0.472 12.00mm | - | 8.3mm | - | - | ROHS3 Compliant | - | ||
![]() PCF0G561MCL4GS Nichicon | 39 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 560μF | 4V | - | - | - | - | - | - | 13mOhm | Polar | - | - | - | - | - | - | 4.52A | 2000 hours | - | - | - | 4.52A @ 100kHz | - | - | - | 8mm | 12mm | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | - | ||
![]() 94SVP277X0010F8 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2007 | 94SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 220μF | 10V | - | - | - | - | - | 4.6mm | 30mOhm | Polar | - | - | - | - | - | 540μA | 3.02A | 2000 hours | - | - | - | 3.02A @ 100kHz | 0.12 % | - | - | 10mm | 8mm | 0.315 8.00mm | - | 10.3mm | - | - | ROHS3 Compliant | - |