- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APXE100ARA681MJA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 680μF | 10V | - | - | - | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | 1.36mA | 4.82A | 2000 hours | - | - | 4.82A @ 100kHz | 0.12 % | - | - | 10.3mm | 0.406 10.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SEP150M Panasonic Electronic Components | 20000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 6 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 150μF | 4V | - | - | - | - | - | - | 2.5mm | - | 40mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 4V | 300μA | 1.81A | 3000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 32SEPF68M TSS Panasonic Electronic Components | 35 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 68μF | 32V | - | - | - | - | - | - | 3.5mm | - | 25mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 32V | 435μA | 3.2A | 5000 hours | - | 160mA @ 120Hz | 3.2A @ 100kHz | 10 % | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 875115560003 Würth Elektronik | 30 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 82μF | 25V | - | - | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | - | - | - | 3.1A | 2000 hours | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | - | 0.343 8.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-UE0G271LR Panasonic Electronic Components | 5 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | - | - | - | General Purpose | - | - | 270μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 7mOhm | POLARIZED | - | 4V | - | - | - | 0.0648mA | 3.7A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A700V127M002ATE025 KEMET | 9 |
| - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.29.00.40 | 120μF | 2V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | 7343 | 2917 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 25mOhm | POLARIZED | - | 2V | - | - | - | - | 3.3A | - | 0.06 | - | - | 6 % | 14.4μA | - | 2mm | - | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() APXF4R0ARA391MF80G United Chemi-Con | 7 |
| - | - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | - | 390μF | 4V | - | - | - | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | - | - | 4.2A | 15000 hours | - | - | - | 0.12 % | 468μA | - | - | 8.001mm | 7.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() 35PZE270M10X9 Rubycon | 1000 | - | - | 22 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2015 | PZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | - | 270μF | - | - | 19mm | - | - | - | - | 5.0038mm | - | 20mOhm | Polar | 0.197 5.00mm | 35V | - | - | - | - | 125mA | 10000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCS0G331MCL9GS Nichicon | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 22mOhm | - | 105°C | -55°C | General Purpose | - | - | 330μF | 4V | - | - | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | 4V | 264μA | 3.2A | 5000 hours | - | - | 3.2A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 7mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLF0E102MDO1 Nichicon | 46 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 1000μF | 2.5V | - | 5mm | - | - | - | - | 5.0038mm | - | 6mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 500μA | 6.5A | 2000 hours | - | - | 6.5A @ 100kHz | 0.08 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCF1D121MCL1GS Nichicon | 500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | 4.535924g | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | - | 120μF | 20V | - | - | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | 4141 | 20V | 480μA | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | 0.12 % | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPSX471M02R-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 470μF | 2V | TR | - | - | unknown | - | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | - | 3.5A | 1000 hours | - | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPSX391M0ER-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 390μF | 2.5V | TR | - | - | unknown | - | - | - | - | 6mOhm | POLARIZED | - | - | - | - | - | - | 3.5A | 1000 hours | - | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCF1C220MCL1GS Nichicon | 20000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 22μF | 16V | - | - | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | 2121 | - | 0.176mA | 1.21A | 2000 hours | 0.12 | - | 1.21A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLF0G561MCO6 Nichicon | 63 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 560μF | 4V | - | - | - | - | - | - | 3.5mm | - | 7mOhm | Polar | 0.138 3.50mm | 4V | 600 μm | - | - | 448μA | 5.2A | 2000 hours | - | - | 5.2A @ 100kHz | 0.08 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCV2B150MCL1GS Nichicon | 4800 |
| Datasheet | 17 Weeks | - | PCB | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | ESR IS MEASURED AT 100KHZ | 8532.22.00 | 15μF | 125V | - | - | - | - | - | - | 4.6mm | - | 48mOhm | POLARIZED | - | - | - | 4141 | 125V | 375μA | 2A | - | - | - | 2A @ 100kHz | - | - | 10mm | 12.7mm | 0.504 12.80mm | 10.3mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UD0J151LR Panasonic Electronic Components | 24500 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | - | - | General Purpose | - | - | 150μF | 6.3V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | - | 3μA | 3.4A | 1000 hours | 0.1 | - | 3.4A @ 100kHz | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ESRD181M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | Bypass, Decoupling | - | - | 180μF | 2V | - | - | - | - | 7343 | 2917 | - | - | 15mOhm | - | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.2898mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 35PFV68M6.3X8 Rubycon | 291 | - | - | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | - | 68μF | - | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXG200ARA221MH80G United Chemi-Con | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 220μF | - | - | - | - | - | - | - | - | - | 23mOhm | Polar | - | - | - | - | - | - | 3.3A | 15000 hours | - | - | 3.3A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - |