- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSA0E471MCN1GS Nichicon | 31 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 2.5V | - | - | - | - | - | - | - | 13mOhm | POLARIZED | - | - | - | 2626 | - | 700μA | 3.6A | 2000 hours | - | 360mA @ 120Hz | 3.6A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4SVPA68MAA Panasonic Electronic Components | 1499 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 68μF | 4V | TR | - | - | - | - | - | - | 30mOhm | POLARIZED | - | 4V | - | 2121 | - | 0.3mA | - | 2000 hours | 0.12 | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | 0.236 6.00mm | 6mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESRD121M06XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 120μF | 6.3V | TR | - | - | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | 3.3A | - | 2.8mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ESRH101M06B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | ESRH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN | - | - | General Purpose | - | 100μF | 6.3V | - | - | - | unknown | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | - | 0.0252mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD820M04XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 82μF | 4V | TR | - | - | - | - | - | - | 15mOhm | POLARIZED | - | 4V | - | - | - | 0.01968mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RR50J821MDN1 Nichicon | 39 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR5 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | 6.3V | Box | - | - | - | - | - | 5.0038mm | 5mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 1.2915mA | 7.22A | 2000 hours | - | 722mA @ 120Hz | 7.22A @ 100kHz | 0.15 % | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCS1C220MCL1GS Nichicon | 9 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 22μF | 16V | - | - | - | - | - | - | - | 45mOhm | POLARIZED | - | - | - | 2121 | 16V | 100μA | 1.1A | 5000 hours | 0.12 | - | 1.1A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCX1H270MCL1GS Nichicon | 46 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.22.00 | 27μF | 50V | - | - | - | - | - | - | 3.2mm | 35mOhm | Polar | - | - | 1.1 mm | 3333 | 50V | 270μA | 2A | 3000 hours | - | - | 2A @ 100kHz | 0.12 % | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() APXA4R0ARA821MJC0G United Chemi-Con | 14 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2004 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 4V | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | - | - | 10mm | 12.2mm | 0.480 12.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXG200ARA391MHA0G United Chemi-Con | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 390μF | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 3.7A | 15000 hours | - | - | 3.7A @ 100kHz | - | - | - | - | 0.406 10.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLF1E6R8MCL2 Nichicon | 826 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 6.8μF | 25V | - | 2.5mm | - | - | - | - | 2.4892mm | 80mOhm | Polar | 0.098 2.50mm | - | - | - | - | 85μA | 1.2A | 2000 hours | 0.12 | - | 1.2A @ 100kHz | - | - | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEP680M Panasonic Electronic Components | 401 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 680μF | 4V | - | - | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 4V | 544μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A750KS827M1AAAE014 KEMET | 2914 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 10V | - | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RS80E471MDN1JT Nichicon | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | Polymer | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 470μF | 2.5V | - | - | - | - | - | - | 2.4892mm | 7mOhm | - | 0.098 2.50mm | - | - | - | - | 500μA | 5.6A | 2000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.315 8.00mm | 8mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCV1H390MCL1GS Nichicon | 39 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 39μF | 50V | - | - | - | - | - | - | 3.2mm | 34mOhm | POLARIZED | - | - | 1.1 mm | 3333 | 50V | 390μA | 2A | 3000 hours | - | - | 2A @ 100kHz | - | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() APXG250ARA220MF45G United Chemi-Con | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 22μF | - | - | - | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.35A @ 100kHz | - | - | - | - | 0.185 4.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RS80J331MDNASQJT Nichicon | 20000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 6.3V | - | 2.5mm | - | - | - | - | 2.4892mm | 8mOhm | Polar | 0.098 2.50mm | - | - | - | - | 519μA | 5A | 5000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SL0D101ER Panasonic Electronic Components | 24500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 100μF | 2V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 20μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 10SEP560M T Panasonic Electronic Components | 22 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 10V | - | - | - | - | - | - | 5mm | 13mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | - | 840μA | 5.23A | 3000 hours | 0.15 | 261.5mA @ 120Hz | 5.23A @ 100kHz | 15 % | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HZA336M025C12T-F Cornell Dubilier Electronics (CDE) | 1108 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.209Lx0.209W 5.30mmx5.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | 33μF | 25V | - | - | - | unknown | - | - | - | 80mOhm | - | - | - | - | - | - | 8.2μA | 90mA | 10000 hours | - | 90mA @ 120Hz | 900mA @ 100kHz | 0.14 % | - | 5mm | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |