- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A765MU278M0ELAE012 KEMET | 43 |
| Datasheet | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | 2.7mF | 2.5V | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | 10mm | 12.6mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PCX1C151MCL6GS Nichicon | 30 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 8532.22.00 | 150μF | 16V | - | - | 3.2mm | 28mOhm | POLARIZED | - | - | - | 1.1 mm | 3333 | 16V | 705μA | 2A | 3000 hours | - | - | 2A @ 100kHz | 0.12 % | - | 8mm | 10mm | 0.394 10.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HHXB800ARA390MJA0G United Chemi-Con | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2003 | HXB | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive | - | - | 39μF | 80V | - | - | - | 35mOhm | Polar | - | - | - | - | - | - | - | 1.7A | 5000 hours | - | - | 1.7A @ 100kHz | - | - | 10mm | 10mm | 0.406 10.30mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 477AVG025MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2014 | AVG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | - | 470μF | 25V | - | - | 3.5052mm | 18mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | - | 4.25A | 1500 hours | - | 212.5mA @ 120Hz | 4.25A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() APSE2R5ELL821MF08S United Chemi-Con | 646 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | NPCAP™-PSE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | - | 820μF | 2.5V | - | - | 2.4892mm | 7mOhm | Polar | 0.098 2.50mm | - | - | - | - | - | - | 5A | 5000 hours | - | - | 5A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PCR1J220MCL1GS Nichicon | 2000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 500.000539mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 8532.24.0020 | 22μF | 63V | - | 8.3mm | 3.2mm | 48mOhm | POLARIZED | - | - | - | - | 3333 | 63V | 3μA | 1.1A | 4000 hours | - | - | 1.1A @ 100kHz | 0.08 % | - | 8mm | 7mm | 0.276 7.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP157X0016F8 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2012 | 94SVP | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 150μF | - | TR | - | - | 35mOhm | Polar | - | - | 16V | - | 4341 | - | 0.48mA | 2.67A | 2000 hours | 0.12 | - | 2.67A @ 100kHz | - | - | 10mm | - | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX0D561R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | 125°C | -55°C | General Purpose | - | - | 560μF | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | - | 5.1A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEP330M T Panasonic Electronic Components | 21 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | 16V | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | 105°C | -55°C | General Purpose | - | - | 330μF | 16V | - | - | 5mm | 16mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | - | 792μA | 4.72A | 3000 hours | - | 236mA @ 120Hz | 4.72A @ 100kHz | 15 % | - | 10mm | 13mm | 0.512 13.00mm | 13mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1J270MCL7GS Nichicon | 21000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 27μF | 63V | - | - | - | 30mOhm | Polar | - | - | - | - | 3333 | - | 340μA | 3.2A | 3000 hours | - | - | 3.2A @ 100kHz | 0.12 % | - | - | - | 0.394 10.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXE4R0ARA101ME61G United Chemi-Con | 1538 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | - | 100μF | 4V | - | - | - | 22mOhm | - | - | - | - | - | - | - | 80μA | 2.61A | 15000 hours | - | - | 2.61A @ 100kHz | 0.12 % | - | - | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APXA4R0ARA101MF60G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2004 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | - | 100μF | 4V | - | - | - | 26mOhm | - | - | - | - | - | - | - | - | 2.45A | 2000 hours | - | - | 2.45A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.224 5.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC470MZ TSS Panasonic Electronic Components | 48 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 9 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | General Purpose | - | - | 470μF | 2.5V | Box | - | 2mm | 7mOhm | POLARIZED | 0.079 2.00mm | - | - | 600 μm | - | 2.5V | 500μA | 4.18A | 5000 hours | - | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | - | 5mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLS0E681MCL2 Nichicon | 40 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLS | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 680μF | 2.5V | - | - | 3.5mm | 15mOhm | Polar | 0.138 3.50mm | - | - | 600 μm | - | 2.5V | 340μA | 3.9A | 5000 hours | 0.08 | - | 3.9A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APS-6R3ELL681MJC5S United Chemi-Con | 152 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PS | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | General Purpose | - | - | 680μF | 6.3V | - | - | 5mm | 10mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 6.3V | - | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | 0.12 % | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PLV1H680MDL1 Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 68μF | 50V | - | - | 5mm | 28mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | 50V | 680μA | 2.6A | 3000 hours | - | - | 2.6A @ 100kHz | 0.12 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCJ0G122MCL1GS Nichicon | 116 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 1200μF | 4V | - | - | - | 9mOhm | POLARIZED | - | - | - | - | 3333 | 4V | 960μA | 5.4A | 2000 hours | - | - | 5.4A @ 100kHz | 0.12 % | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RHS0J102MCN1GS Nichicon | 37 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | ESR IS MEASURED AT 100KHZ | 8532.22.00 | 1000μF | 6.3V | - | - | - | 10mOhm | POLARIZED | - | Yes | - | - | 3333 | - | 1.89mA | 5.15A | 2000 hours | - | 515mA @ 120Hz | 5.15A @ 100kHz | 0.12 % | 5.15A | 8mm | 8.3mm | 0.461 11.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RSS1C101MCN1GS Nichicon | 6000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RSS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 100μF | 16V | - | - | - | 24mOhm | - | - | - | - | - | 2626 | - | 700μA | 2.49A | 2000 hours | - | 249mA @ 120Hz | 2.49A @ 100kHz | 0.12 % | 2.49A | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RHA0G561MCN1GS Nichicon | 42 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 560μF | 4V | - | - | - | 8mOhm | POLARIZED | - | - | 4V | - | 3333 | - | 700μA | 4.5A | - | - | 500mA @ 120Hz | 5A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.264 6.70mm | 9mm | - | - | - | ROHS3 Compliant | Lead Free | - |