- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSG160ELL182MJ20S United Chemi-Con | 362 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 20000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | NPCAP™-PSG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1800μF | - | - | - | - | 5.0038mm | 8mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 8.1A | 20000 hours | - | - | 8.1A @ 100kHz | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0D391XE Panasonic Electronic Components | 30 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 390μF | - | BULK | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | 0.078mA | - | - | 0.06 | - | 7.5A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() APSC6R3ELL152MJB5S United Chemi-Con | 47 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | NPCAP™-PSC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | 6.3V | - | - | - | 5mm | 10mOhm | Polar | 0.197 5.00mm | - | 800 μm | - | - | - | 5.56A | 2000 hours | - | - | 5.56A @ 100kHz | 0.1 % | - | - | - | 0.453 11.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SPSX820M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 82μF | 4V | TR | - | - | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 0.0328mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 870055775004 Würth Elektronik | 30 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 39μF | 50V | - | - | - | 5.0038mm | 35mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 2A | 2000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PCF1D151MCL1GS Nichicon | 16500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 150μF | 20V | - | - | - | - | 20mOhm | POLARIZED | - | - | - | 4141 | - | 600μA | 4.32A | 2000 hours | 0.12 | - | 4.32A @ 100kHz | - | 3.9A | 10mm | 12.7mm | 0.504 12.80mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RPS1J8R2MCN1GS Nichicon | 62 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (DRY/SOLID) | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RPS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 8.2μF | 63V | - | - | - | 900μm | 41mOhm | Polar | - | - | - | 2626 | - | 103μA | 1.2A | 2000 hours | - | 120mA @ 120Hz | 1.2A @ 100kHz | 0.12 % | - | 6.3mm | 5.7mm | 0.236 6.00mm | 7.2mm | 6.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 870055674007 Würth Elektronik | 40 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 68μF | 35V | - | - | - | 3.5052mm | 25mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 2.89A | 2000 hours | - | 144.5mA @ 120Hz | 2.89A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 94SVP476X0020E7 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2015 | 94SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | 50mOhm | - | 105°C | -55°C | General Purpose | - | 47μF | 20V | - | - | - | 3.2mm | 50mOhm | Polar | - | - | - | - | - | 188μA | 1.7A | 2000 hours | - | - | 1.75A @ 100kHz | 0.12 % | - | 8mm | 7mm | 0.276 7.00mm | - | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() HZA336M080G24T-F Cornell Dubilier Electronics (CDE) | 39 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | 33μF | 80V | TR, 15 INCH | - | unknown | - | 36mOhm | POLARIZED | - | - | - | 4141 | - | 26.4μA | 170mA | 10000 hours | - | 170mA @ 120Hz | 1.7A @ 100kHz | 0.08 % | - | 10mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCV1J5R6MCL1GS Nichicon | 40 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | 249.986095mg | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 5.6μF | 63V | - | - | - | 2.1mm | 105mOhm | POLARIZED | - | - | - | - | 63V | 71μA | 700mA | 3000 hours | - | - | 700mA @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RPS1C471MCN1GS Nichicon | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RPS | 0.394Dia 10.00mm | ±20% | - | - | Active | - | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 16V | - | - | - | - | 9mOhm | - | - | - | - | - | - | 1.504mA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 10mm | - | 0.500 12.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCV1H120MCL2GS Nichicon | 400 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 12μF | 50V | - | - | - | 2.1mm | 55mOhm | POLARIZED | - | - | - | 2626 | 50V | 120μA | 1.2A | 3000 hours | - | - | 1.2A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXC160ARA471MJA0G United Chemi-Con | 23 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2017 | HXC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 470μF | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.1A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() APXG200ARA270ME46G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 27μF | 20V | - | - | - | - | 55mOhm | Polar | - | - | - | - | - | 270μA | 1.77A | 3000 hours | - | - | 1.77A @ 100kHz | 0.12 % | - | - | - | 0.189 4.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCV1V121MCL2GS Nichicon | 46 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 120μF | 35V | - | - | - | - | 24mOhm | POLARIZED | - | - | - | 4141 | - | 840μA | 3.7A | 3000 hours | - | - | 3.7A @ 100kHz | 0.12 % | - | - | - | 0.394 10.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 687ULR010MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | Decoupling | - | 680μF | - | - | - | - | 3.5052mm | 10mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 5.8A | 2000 hours | - | 290mA @ 120Hz | 5.8A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RS80G561MDNASQJT Nichicon | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 4V | - | 2.5mm | - | 2.4892mm | 7mOhm | POLARIZED | 0.098 2.50mm | 4V | - | - | - | 560μA | 5A | 5000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP127X0010E7 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Silver | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2012 | 94SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 120μF | 10V | - | - | - | 3.2mm | 40mOhm | Polar | - | - | - | - | - | 240μA | 2.12A | 2000 hours | - | - | 2.12A @ 100kHz | 0.12 % | - | 8mm | 7mm | 0.276 7.00mm | - | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() 94SVPD226X0035E12 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | 94SVPD | 0.315Dia 8.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 22μF | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | 700mA | 2000 hours | - | 35mA @ 120Hz | 700mA @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - |