- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSS0J331MCN1GS Nichicon | 1111 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RSS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 330μF | 6.3V | - | - | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | 2626 | - | 700μA | 2.5A | 2000 hours | - | 250mA @ 120Hz | 2.5A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLV1C221MCL1TD Nichicon | 196800 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | PLV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.22.00 | 220μF | 16V | - | 3.5mm | - | - | - | - | 3.5052mm | - | 26mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 704μA | 2.1A | 3000 hours | - | - | 2.1A @ 100kHz | 0.12 % | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 476ALG063MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | 2016 | ALG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | Automotive | - | - | 47μF | - | - | - | - | unknown | - | - | 3.5052mm | - | 27mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 2.7A | 2000 hours | - | 135mA @ 120Hz | 2.7A @ 100kHz | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SE0E391ER Panasonic Electronic Components | 865 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 5mOhm | - | - | - | General Purpose | - | - | 390μF | 2V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 5mOhm | Polar | - | 2.5V | - | - | - | 0.0975mA | 4A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 4SEQP150M Panasonic Electronic Components | 414 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 150μF | 4V | - | 2.5mm | - | - | - | - | - | - | 40mOhm | POLARIZED | 0.098 2.50mm | 4V | - | - | - | 0.3mA | - | 1000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | - | - | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4SW220M Rubycon | 1745 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 220μF | 4V | TR | - | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 0.0352mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 7.3mm | 0.114 2.90mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RPA0J471MCN1GS Nichicon | 48 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RPA | 0.394Dia 10.00mm | ±20% | - | - | Active | - | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 470μF | 6.3V | - | - | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | 592μA | 4.3A | 2000 hours | - | 430mA @ 120Hz | 4.3A @ 100kHz | - | - | 10mm | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2SEPC390M Panasonic Electronic Components | 30 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 6 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2010 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 390μF | 2.5V | - | - | - | - | - | - | 2.5mm | - | 10mOhm | Polar | 0.098 2.50mm | - | 500 μm | - | 2.5V | 500μA | 3.9A | 5000 hours | 0.12 | 195mA @ 120Hz | 3.9A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC330MZ Panasonic Electronic Components | 30 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 9 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 330μF | 2.5V | - | - | - | - | - | - | 2mm | - | 7mOhm | Polar | 0.079 2.00mm | - | 600 μm | - | 2.5V | 500μA | 4.18A | 5000 hours | 0.1 | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | - | 5mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RNS0J151MDN1KX Nichicon | 1000 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 150μF | 6.3V | - | - | - | - | - | - | 3.5mm | - | 21mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 141.8μA | 3.9A | 2000 hours | - | 390mA @ 120Hz | 3.9A @ 100kHz | 0.07 % | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLE0E152MDO1 Nichicon | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLE | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | - | 1500μF | 2.5V | - | - | - | - | - | - | 5mm | 19mm | 5mOhm | POLARIZED | 0.197 5.00mm | - | 600 μm | - | - | 750μA | 7.3A | 2000 hours | - | - | 7.3A @ 100kHz | 0.08 % | 7.3A | 10mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HHXC500ARA330MHA0G United Chemi-Con | 706 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2017 | HXC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 33μF | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.25A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() RL81V101MDN1KX Nichicon | 727 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM (DRY/SOLID) | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2012 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 100μF | 35V | - | - | - | - | - | - | 3.5mm | - | 25mOhm | - | 0.138 3.50mm | - | - | - | - | 700μA | 3A | 2000 hours | - | 300mA @ 120Hz | 3A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCR1C221MCL1GS Nichicon | 9000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 500.000539mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.24.0020 | 220μF | 16V | - | - | 8.3mm | - | - | - | 3.2mm | - | 30mOhm | POLARIZED | - | - | - | 3333 | 16V | 3μA | 1.5A | 4000 hours | - | - | 1.5A @ 100kHz | 0.08 % | - | 8mm | 7mm | 0.276 7.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 870135174003 Würth Elektronik | 76 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 560μF | 6.3V | - | - | - | - | - | - | 3.5052mm | - | 9mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 6.1A | 2000 hours | - | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RL80E152MDN1KX Nichicon | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 1500μF | 2.5V | - | 3.5mm | - | - | - | - | 3.5052mm | - | 7mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 937.5μA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APSG200ELL121MF05S United Chemi-Con | 550 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | - | 15000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | NPCAP™-PSG | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 120μF | 20V | - | - | - | - | - | - | 2.5mm | - | 20mOhm | POLARIZED | 0.098 2.50mm | - | 450 μm | - | - | 0.5mA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | 0.12 % | - | - | - | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A759KK106M1KAAE075 KEMET | 37 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | A759 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 10μF | 80V | - | - | - | - | - | - | - | - | 75mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 47.6mA @ 120Hz | 952mA @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP226X0025F8 Vishay Sprague | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | 94SVP | 0.394Dia 10.00mm | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 22μF | 25V | TR | - | - | - | - | - | 4.6mm | - | 50mOhm | Polar | - | - | - | 4341 | - | 275μA | 2A | 2000 hours | 0.1 | - | 2A @ 100kHz | 0.1 % | - | - | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0E331ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 330μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0825mA | 3.3A | - | 0.1 | - | 3.3A @ 100kHz | - | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | - |