- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL80J681MDN1KX Nichicon | 8048 |
| Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2007 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 680μF | 6.3V | - | - | - | - | - | 3.5mm | - | 8mOhm | POLARIZED | 0.138 3.50mm | - | - | 600 μm | - | 6.3V | 856.8μA | 5.7A | 2000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.12 % | - | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SW180M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 180μF | 2.5V | TR | - | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | - | - | 0.018mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | - | 3.5A | - | 2.7mm | 0.106 2.70mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SXB100M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 100μF | 2.5V | - | - | unknown | 7343 | 2917 | - | - | 13mOhm | POLARIZED | - | - | - | - | - | - | 0.01mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2SXB150M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 150μF | 2V | - | - | - | 7343 | 2917 | - | - | 13mOhm | POLARIZED | - | - | 2V | - | - | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2SXE180M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 180μF | 2V | - | - | unknown | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | 2V | - | - | - | 0.0144mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESRD470M06B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 47μF | 6.3V | - | - | - | 7343 | 2917 | - | - | 18mOhm | POLARIZED | - | - | - | - | - | - | 3μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | - | 2.5A | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2.5SWZ220MR09 Rubycon | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 220μF | 2.5V | TR | - | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | - | - | 0.022mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2.5SXE150M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 150μF | 2.5V | - | - | unknown | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | - | - | 0.015mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2SXE150M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 150μF | 2V | - | - | unknown | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | 2V | - | - | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2R5SVPA330MAA Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | - | 330μF | 2.5V | TR | - | - | - | - | - | - | 20mOhm | POLARIZED | - | - | - | - | 3333 | - | 0.5mA | - | 2000 hours | 0.12 | 168.5mA @ 120Hz | 3.37A @ 100kHz | - | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APSG160ELL821MJB5S United Chemi-Con | 23 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 20000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | NPCAP™-PSG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | - | 820μF | 16V | - | - | - | - | - | 5mm | - | 12mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | - | - | 5.4A | 20000 hours | - | - | 5.4A @ 100kHz | 0.12 % | - | - | - | - | 0.453 11.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCX1C820MCL1GS Nichicon | 39 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 125°C | -55°C | General Purpose | - | - | 82μF | 16V | - | - | - | - | - | 3.2mm | - | 45mOhm | - | - | - | - | 1.1 mm | - | 16V | 262μA | 1.3A | 3000 hours | - | - | 1.3A @ 100kHz | 0.12 % | - | - | 8mm | 7mm | 0.276 7.00mm | 7mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SEPC470M T Panasonic Electronic Components | 15000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | - | 470μF | 16V | - | - | - | - | - | 5mm | - | 10mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | 16V | 1.504mA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | - | 10mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-GX0E471R Panasonic Electronic Components | 20000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | - | 470μF | 2.5V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | - | - | 3mOhm | POLARIZED | - | - | - | - | - | 2.5V | 117.5μA | 4A | 1000 hours | - | - | 10.2A @ 100kHz | - | - | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1H680V Panasonic Electronic Components | 2500 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | - | 68μF | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 187.5mA @ 100Hz | 1.25A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZC1H680P Panasonic Electronic Components | 35000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | Automotive | - | - | 68μF | 50V | TR, 15 INCH | - | - | - | - | 3.1mm | - | 30mOhm | POLARIZED | - | - | - | 900 μm | 3333 | 50V | 3μA | 1.25A | 4000 hours | 0.10 | 187.5mA @ 100Hz | 1.25A @ 100kHz | - | - | 1.25A | 8mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-GX0D471R Panasonic Electronic Components | 350000 | - | Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 470μF | 2V | BULK, TR, EMBOSSED, 7/13 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | - | 3mOhm | POLARIZED | - | No | - | 2.4 mm | - | 2V | 94μA | 4A | 1000 hours | 0.06 | - | 10.2A @ 100kHz | - | - | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX0D331XR Panasonic | 20000 |
| - | - | Tin | Surface Mount | - | - | WRAPAROUND | - | - | Aluminium | - | - | - | - | - | Cut Tape | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | 105°C | -40°C | - | - | - | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 12mOhm | POLARIZED | - | - | - | - | - | 2V | - | 3A | 1000 hours | 0.06 | - | - | - | 66μA | 3A | - | 1.9mm | - | 7.3mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PCR1H121MCL1GS Nichicon | 9 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 8532.24.0020 | 120μF | 50V | - | 10.3mm | - | - | - | 4.6mm | - | 25mOhm | POLARIZED | - | - | - | - | 4141 | 50V | 3μA | 3A | 4000 hours | 0.08 | - | 3A @ 100kHz | - | - | - | 10mm | 9.9mm | 0.394 10.00mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RPS1C221MCN1GS Nichicon | 455 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 220μF | 16V | - | - | - | - | - | 1.1mm | - | 20mOhm | POLARIZED | - | - | - | - | 3333 | 16V | 704μA | 3.7A | 2000 hours | - | 370mA @ 120Hz | 3.7A @ 100kHz | 0.12 % | - | - | 8mm | 11.7mm | 0.461 11.70mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | - |