- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CX0E331R Panasonic Electronic Components | 20000 |
| - | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 330μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 15mOhm | POLARIZED | - | - | - | - | - | 2.5V | 82.5μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | 0.06 % | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APXA160ARA331MJC0G United Chemi-Con | 17 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 330μF | 16V | - | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | - | 5.05A | 2000 hours | - | - | 5.05A @ 100kHz | - | - | - | - | 0.480 12.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APSG250ELL391MJB5S United Chemi-Con | 44 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | NPCAP™-PSG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | - | 390μF | 25V | - | - | - | - | - | 5mm | - | 14mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | - | - | 5A | 2000 hours | - | - | 5A @ 100kHz | 0.12 % | - | - | - | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A700V476M006ATE025 KEMET | 49 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 25mOhm | - | General Purpose | 8532.29.00.40 | 47μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | 25mOhm | POLARIZED | - | - | - | - | - | - | 11.8μA | 3.3A | 2000 hours | 0.06 | - | 3.3A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECASD40J686M015K00 Murata Electronics | 11 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | - | General Purpose | - | 68μF | 6.3V | TR, EMBOSSED, 13 INCH | 4.3mm | - | 7343 | 2917 | - | - | 15mOhm | Polar | - | Yes | - | - | - | - | 0.0429mA | 2A | 1000 hours | 0.06 | - | 2A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 35SEPF120M+T Panasonic Electronic Components | 20000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPF | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 8532.24.0060 | 120μF | 35V | - | - | - | - | - | 5mm | - | 18mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | - | 840μA | 4.4A | 5000 hours | 0.12 | 220mA @ 120Hz | 4.4A @ 100kHz | 12 % | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 63SXE39MX Panasonic Electronic Components | 30090 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2017 | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | 39μF | 63V | - | - | - | - | - | - | - | 25mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 34.5mA @ 120Hz | 690mA @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A750KS128M0JAAE014 KEMET | 869 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 1200μF | 6.3V | - | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APXS6R3ARA391MH70G United Chemi-Con | 1234 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 390μF | 6.3V | - | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | - | - | 3.22A | 5000 hours | - | - | 3.22A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() PCR1V331MCL1GS Nichicon | 6200 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 1.299996g | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | 8532.24.0020 | 330μF | 35V | - | 10.3mm | - | - | - | 4.6mm | - | 16mOhm | POLARIZED | - | - | - | - | 4141 | 35V | 346.5μA | 3.9A | 4000 hours | 0.08 | - | 3.9A @ 100kHz | 8 % | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | - | - | - | ROHS3 Compliant | - | ||
![]() 6SEPC1000MD Panasonic Electronic Components | 80 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 1000μF | 6.3V | - | - | unknown | - | - | - | - | 18mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 1.26mA | - | - | 0.1 | 176.5mA @ 120Hz | 3.53A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXE100ARA680ME61G United Chemi-Con | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 28mOhm | - | General Purpose | - | 68μF | 10V | - | - | - | - | - | - | - | 28mOhm | Polar | - | - | - | - | - | - | 136μA | 2.31A | 2000 hours | - | - | 2.31A @ 100kHz | 0.12 % | - | - | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PCR1H181MCL1GS Nichicon | 5 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 1.299996g | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.24.0020 | 180μF | 50V | - | - | - | - | - | - | - | 19mOhm | POLARIZED | - | - | - | - | 4141 | - | 0.27mA | 3.5A | 4000 hours | - | - | 3.5A @ 100kHz | 0.08 % | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCK0E391MCO1GS Nichicon | 10000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 390μF | 2.5V | - | - | - | - | - | - | - | 10mOhm | POLARIZED | - | - | - | - | 2626 | 2.5V | 293μA | 3.9A | 2000 hours | 0.12 | - | 3.9A @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A759KS107M1VAAE031 KEMET | 32435 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 100μF | 35V | - | - | - | - | - | - | - | 31mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 2000 hours | - | 214.5mA @ 120Hz | 4.29A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X227M004ATE015 KEMET | 20 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.29.00.40 | 220μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1.3mm | 15mOhm | POLARIZED | - | - | - | - | - | 4V | 52.8μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | 3.9A | - | 4mm | 0.169 4.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-SL0G820ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | - | 82μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | 4V | - | - | - | 32.8μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 20SEF560M Panasonic Electronic Components | 28000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | 560μF | 20V | - | - | - | - | - | - | - | 12mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 100SXV15MX Panasonic Electronic Components | 156 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 15μF | 100V | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A755MS567M1CAAE013 KEMET | 1125 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | General Purpose | - | 560μF | 16V | - | - | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 5000 hours | - | 262.5mA @ 120Hz | 5.25A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - |