- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPS1H470MCN1GS Nichicon | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 47μF | 50V | - | - | - | 1.1mm | - | 26mOhm | POLARIZED | - | - | 3333 | - | 470μA | 2.3A | 2000 hours | - | 230mA @ 120Hz | 2.3A @ 100kHz | 0.15 % | 8mm | 11.7mm | 0.472 12.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HZA686M035X16T-F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | 68μF | 35V | TR, 15 INCH | - | unknown | - | - | 35mOhm | POLARIZED | - | - | 2626 | - | 23.8μA | 200mA | 10000 hours | - | 200mA @ 120Hz | 2A @ 100kHz | 0.12 % | 6.3mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-HX0D471R4 Panasonic Electronic Components | 6740 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 470μF | - | - | - | - | - | - | 4.5mOhm | Polar | - | - | - | - | - | 8.5A | 1000 hours | - | - | 8.5A @ 100kHz | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCX1D680MCL1GS Nichicon | 40 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 400.011771mg | 0.260Lx0.260W 6.60mmx6.60mm | 1500 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN BISMUTH | - | - | General Purpose | - | 68μF | 20V | - | - | - | 2.1mm | - | 34mOhm | POLARIZED | - | - | 2926 | 20V | 272μA | 1.45A | 1500 hours | - | - | 1.45A @ 100kHz | 0.12 % | 6.3mm | 8mm | 0.319 8.10mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() RR50E821MDN1KX Nichicon | 6 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | 2.5V | - | - | 2015 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 820μF | - | TAPE | 3.5mm | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5mOhm | Polar | - | - | - | - | 0.513mA | 6.63A | 2000 hours | 0.15 | - | - | - | - | - | 13.0048mm | 11.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() APXA160ARA220ME60G United Chemi-Con | 24 |
| - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | yes | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | 22μF | 16V | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | 1.21A | 2000 hours | - | - | - | - | - | - | 5.9944mm | 5.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() 337AVG035MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 1500 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2014 | AVG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 35V | - | - | - | 5.0038mm | - | 24mOhm | Polar | 0.197 5.00mm | - | - | - | - | 170mA | 1500 hours | - | 170mA @ 120Hz | 3.4A @ 100kHz | - | 10mm | 12mm | 0.532 13.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RR70E821MDN1KX Nichicon | 43 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | 2.5V | - | - | 2009 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 820μF | - | TAPE | 3.5mm | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | - | 0.513mA | 5.6A | 2000 hours | 0.08 | - | - | - | - | - | 13.0048mm | 11.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() PCX1D560MCS1GS Nichicon | 22 |
| Datasheet | 18 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.315Dia 8.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 56μF | 20V | - | - | - | 2.5mm | - | 50mOhm | POLARIZED | - | - | 3533 | 20V | 224μA | 1.3A | 3000 hours | - | - | 1.3A @ 100kHz | 0.12 % | 8mm | 7.5mm | 0.315 8.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RNS1D680MDN1 Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 68μF | 20V | Box | 3.5mm | - | 3.5052mm | - | 25mOhm | Polar | 0.138 3.50mm | - | - | - | 204μA | 3.6A | 2000 hours | - | 360mA @ 120Hz | 3.6A @ 100kHz | 0.06 % | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCX1V270MCL1GS Nichicon | 40 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 400.011771mg | 0.260Lx0.260W 6.60mmx6.60mm | 1500 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN BISMUTH | - | - | General Purpose | - | 27μF | 35V | - | - | - | 2.1mm | - | 45mOhm | POLARIZED | - | - | 2926 | 35V | 189μA | 1.3A | 1500 hours | - | - | 1.3A @ 100kHz | 0.12 % | 6.3mm | 8mm | 0.319 8.10mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXH6R3ARA471MJ80G United Chemi-Con | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2010 | NPCAP™-PXH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 25mOhm | - | - | - | General Purpose | - | 470μF | 6.3V | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 3.7A | 1000 hours | - | - | 3.7A @ 100kHz | - | - | 7.7mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SEP330M T Panasonic Electronic Components | 18 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 6.3V | - | - | - | 5mm | - | 25mOhm | Polar | 0.197 5.00mm | 500 μm | - | 6.3V | 416μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | 10mm | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXE6R3ARA152MJC0G United Chemi-Con | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | 6.3V | - | - | - | - | - | 10mOhm | - | - | - | - | - | 1.89mA | 5.5A | 15000 hours | - | - | 5.5A @ 100kHz | 0.12 % | - | 10.3mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLV1J470MDL1 Nichicon | 23 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 47μF | 63V | - | - | - | 5mm | - | 29mOhm | Polar | 0.197 5.00mm | 600 μm | - | 63V | 592μA | 2.6A | 3000 hours | - | - | 2.6A @ 100kHz | 0.12 % | 10mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCF0G151MCL4GB Nichicon | 1640 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 150μF | 4V | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | - | 6.3mm | 5.5mm | 0.217 5.50mm | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A765EG337M0JLAE017 KEMET | 3315 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 6.3V | - | - | - | - | - | 17mOhm | - | - | - | - | - | - | - | 2000 hours | - | 128.5mA @ 120Hz | 2.57A @ 100kHz | - | 6.3mm | 7mm | 0.287 7.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() GYA1H101MCQ1GS Nichicon | 22 | - | - | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | GYA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | General Purpose | - | 100μF | 50V | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCX1V390MCL1GS Nichicon | 30 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 39μF | 35V | - | - | - | 4.6mm | - | 41mOhm | - | - | 1.1 mm | - | 35V | 273μA | 1.7A | 3000 hours | - | - | 1.7A @ 100kHz | 0.12 % | 10mm | 8mm | 0.315 8.00mm | 8mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXF4R0ARA471MH70G United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 4V | - | - | - | - | - | 10mOhm | Polar | - | - | - | - | 564μA | 4.5A | 15000 hours | - | - | 4.5A @ 100kHz | 0.12 % | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - |