- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A767KS106M2ALAE045 KEMET | 30 | - | Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | A767 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 10μF | 100V | - | - | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.508 12.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2SEPC330MW TSS Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Can | - | 9 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2012 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | 330μF | 2.5V | Box | - | - | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 2.5V | 500μA | 5.6A | 5000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20SEP100M TSS Panasonic Electronic Components | 1041 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 100μF | 20V | - | - | - | - | - | - | 3.5mm | 24mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 20V | 400μA | 3.32A | 3000 hours | 0.15 | 166mA @ 120Hz | 3.32A @ 100kHz | 15 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-SX0E391R Panasonic Electronic Components | 13 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | - | 390μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 58.5μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() EEF-SX0D391XR Panasonic Electronic Components | 48 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 390μF | 2V | BULK | - | 4.3mm | - | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | 78μA | 3.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() EEF-SX0G820R Panasonic Electronic Components | 48 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | - | 82μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 19.7μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLF1D560MCL2TD Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 56μF | - | - | - | - | - | - | - | 5.0038mm | 40mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 2.4A | 2000 hours | - | - | 2.4A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLX1D121MCL1 Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2009 | PLX | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 120μF | 20V | - | - | - | - | - | - | 3.5mm | 27mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 20V | 480μA | 2A | 3000 hours | 0.12 | - | 2A @ 100kHz | - | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNU0G821MDN1KX Nichicon | 30449 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | 8532.22.00 | 820μF | - | - | 3.5mm | - | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | 4V | - | - | - | 0.656mA | 5.7A | 2000 hours | 0.08 | 570mA @ 120Hz | 5.7A @ 100kHz | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2.5SWZ330MR06 Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 330μF | 2.5V | TR, 13 Inch | - | - | - | 7343 | 2917 | - | 6mOhm | POLARIZED | - | - | - | - | - | 0.033mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 227XMPL2R5MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | Decoupling | - | 220μF | - | - | - | - | unknown | - | - | - | 12mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXD6R3ARA221MH70G United Chemi-Con | 40 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2016 | NPCAP™-PXD | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 3.02A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 337XMPL002MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | Decoupling | - | 330μF | - | - | - | - | - | - | - | - | 301.4mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLS0G561MCL2TD Nichicon | 40 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | - | 3.5052mm | 15mOhm | Polar | 0.138 3.50mm | - | - | - | - | 448μA | 3.9A | 5000 hours | - | - | 3.9A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF1A561MCL1GS Nichicon | 5500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 560μF | 10V | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | 4141 | - | 1.12mA | 4.8A | 2000 hours | - | - | 4.8A @ 100kHz | 0.12 % | - | 10mm | 6mm | 0.394 10.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLF1D151MDO2TD Nichicon | 9 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | - | 150μF | 20V | - | - | - | - | - | - | 5.0038mm | 20mOhm | Polar | 0.197 5.00mm | - | - | - | - | 600μA | 4.32A | 2000 hours | - | - | 4.32A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLX1E820MCL1 Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2009 | PLX | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 82μF | 25V | - | - | - | - | - | - | 3.5mm | 28mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 25V | 410μA | 2A | 3000 hours | 0.12 | - | 2A @ 100kHz | - | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RF80G331MDN1 Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RF8 | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 330μF | 4V | - | 2mm | - | - | - | - | 2.0066mm | 8mOhm | Polar | 0.079 2.00mm | 4V | - | - | - | 500μA | 4A | 2000 hours | - | 400mA @ 120Hz | 4A @ 100kHz | 0.1 % | - | 5mm | - | 0.354 9.00mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() APXD6R3ARA101MF61G United Chemi-Con | 1432 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2010 | NPCAP™-PXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 100μF | 6.3V | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | 126μA | 2.4A | 2000 hours | - | - | 2.4A @ 100kHz | 0.12 % | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APS-100ETD471MJC5S United Chemi-Con | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | - | 470μF | 10V | - | - | - | - | - | - | 5mm | 12mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5.3A | 2000 hours | - | - | 5.3A @ 100kHz | 0.12 % | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - |