- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCG1C151MCL1GS Nichicon | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | 28mOhm | Polar | - | - | - | 3333 | 16V | 480μA | 2.8A | 2000 hours | - | 2.8A @ 100kHz | 0.12 % | 2.8A | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RPS1H330MCN1GS Nichicon | 39 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (DRY/SOLID) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RPS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 33μF | 50V | - | - | - | 1.1mm | 32mOhm | POLARIZED | - | - | - | 4141 | - | 330μA | 1.95A | 2000 hours | 195mA @ 120Hz | 1.95A @ 100kHz | 0.12 % | 1.95A | 10mm | 7.7mm | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HHXB500ARA680MHA0G United Chemi-Con | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | HXB | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 68μF | 50V | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 1.8A | 5000 hours | - | 1.8A @ 100kHz | 0.1 % | - | 8mm | 10mm | 0.406 10.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 875115260006 Würth Elektronik | 26 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 680μF | 10V | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 3.7A | 2000 hours | 185mA @ 120Hz | 3.7A @ 100kHz | - | - | - | - | 0.343 8.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 870235174001 Würth Elektronik | 20 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 390μF | 6.3V | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 6.1A | 5000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PCX1C391MCL1GS Nichicon | 663 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN OVER COPPER | - | - | General Purpose | 8532.22.00 | 390μF | 16V | - | - | - | 4.6mm | 26mOhm | Polar | - | - | 1.1 mm | 4141 | 16V | 1.248mA | 2.7A | 3000 hours | - | 2.7A @ 100kHz | 0.12 % | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 875105142003 Würth Elektronik | 18 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 68μF | 6.3V | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | 0.217 5.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RS80J331MDN1JT Nichicon | 27930 |
| Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 6.3V | - | 2.5mm | - | 2.4892mm | 8mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 6.3V | 519μA | 5A | 2000 hours | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCX1D181MCL1GS Nichicon | 925 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN OVER COPPER | - | - | General Purpose | 8532.22.00 | 180μF | 20V | - | - | - | 4.6mm | 28mOhm | POLARIZED | - | - | 1.1 mm | 4141 | 20V | 720μA | 2.3A | 3000 hours | - | 2.3A @ 100kHz | 0.12 % | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 870055674004 Würth Elektronik | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 39μF | 35V | - | - | - | 3.5052mm | 30mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 2.5A | 2000 hours | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 870135375008 Würth Elektronik | 26 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 560μF | 16V | - | - | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 6.1A | 2000 hours | 96.45mA @ 120Hz | 1.929A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RPS0J821MCN1GS Nichicon | 18 |
| Datasheet | 18 Weeks | Surface Mount, Through Hole | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | 6.3V | - | - | - | 1.1mm | 12mOhm | Polar | - | - | - | 4141 | 6.3V | 775μA | 5.5A | 2000 hours | 550mA @ 120Hz | 5.5A @ 100kHz | 0.15 % | - | 10mm | 12.4mm | 0.488 12.40mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APSG160ELL151MF05S United Chemi-Con | 1390 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 20000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | NPCAP™-PSG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | 2.5mm | 20mOhm | - | 0.098 2.50mm | - | 450 μm | - | - | - | 3.2A | 5000 hours | - | 3.2A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPSX331M0ER-6 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | ALUMINUM (DRY/SOLID) | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 2.5V | TR | - | unknown | - | 6mOhm | POLARIZED | - | - | - | - | - | - | 3.5A | 1000 hours | - | 3.5A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPSX331M0ER-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | ALUMINUM (DRY/SOLID) | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 2.5V | TR | - | unknown | - | 4.5mOhm | POLARIZED | - | - | - | - | - | - | 4A | 1000 hours | - | 4A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 25SEPF180M TSS Panasonic Electronic Components | 48 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 12 | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 25V | - | - | - | 3.5mm | 16mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 25V | 900μA | 4.65A | 5000 hours | 232.5mA @ 120Hz | 4.65A @ 100kHz | 12 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCJ0G331MCL1GS Nichicon | 20000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Polymer | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 330μF | 4V | - | - | - | - | 15mOhm | - | - | - | - | - | 4V | 264μA | 3.3A | 2000 hours | - | 3.3A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RS81C271MDN1 Nichicon | 27786 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 16V | - | - | - | 2.4892mm | 15mOhm | Polar | 0.098 2.50mm | - | - | - | - | 1.296mA | 3.8A | 2000 hours | 380mA @ 120Hz | 3.8A @ 100kHz | 0.1 % | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCF1D560MCL1GS Nichicon | 30 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 56μF | 20V | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 2.4A | 2000 hours | - | 2.4A @ 100kHz | - | - | 10mm | 8mm | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPSX471M02R-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | ALUMINUM (DRY/SOLID) | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 470μF | 2V | TR | - | unknown | - | 4.5mOhm | POLARIZED | - | 2V | - | - | - | - | 4A | 1000 hours | - | 4A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - |