- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPSX391M02R-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | 390μF | 2V | TR | - | unknown | - | - | - | 4.5mOhm | POLARIZED | - | 2V | - | - | - | - | 4A | 1000 hours | - | - | - | 4A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 107XMPL6R3MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Decoupling | - | 100μF | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 2.7A | 1000 hours | - | - | - | 2.7A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35PFV150M8X10.5 Rubycon | 2000 | - | - | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | Automotive | 8532.24.0020 | 150μF | - | BULK; TR, 15 INCH | - | - | - | - | - | 27mOhm | Polar | - | 35V | - | 3333 | - | 0.0525mA | 80mA | 4000 hours | 0.12 | - | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCS1C820MCL9GS Nichicon | 35 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 82μF | 16V | - | - | - | - | - | - | 28mOhm | POLARIZED | - | - | - | 3333 | 16V | 262μA | 2.8A | 5000 hours | 0.12 | - | - | 2.8A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCV1E470MCL2GS Nichicon | 498 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 47μF | 25V | - | - | - | - | - | 2.1mm | 49mOhm | POLARIZED | - | - | - | 2626 | 25V | 235μA | 1.3A | 3000 hours | 0.12 | - | - | 1.3A @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RPS1A271MCN1GS Nichicon | 31 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 270μF | 10V | - | - | - | - | - | 1.1mm | 25mOhm | POLARIZED | - | - | - | 4141 | 10V | 540μA | 3.5A | 2000 hours | - | - | 350mA @ 120Hz | 3.5A @ 100kHz | 0.12 % | - | 10mm | 7.7mm | 0.303 7.70mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCK0E222MCO1GS Nichicon | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 2200μF | 2.5V | - | - | - | - | - | - | 8mOhm | Polar | - | - | - | 4141 | 2.5V | 1.65mA | 6A | 2000 hours | - | - | - | 6A @ 100kHz | 0.12 % | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PVM-16V101MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | 24mOhm | - | - | - | - | - | - | - | 3.01A | 2000 hours | - | 1.15Ohm | - | 3.01A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APS-100ETD561MJC5S United Chemi-Con | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | 560μF | 10V | - | - | - | - | - | 3.5052mm | 12mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5.3A | 2000 hours | - | - | - | 5.3A @ 100kHz | 0.12 % | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RPA1C390MCN1GS Nichicon | 31 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RPA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 39μF | 16V | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | 2626 | - | 125μA | 2.5A | 2000 hours | 0.1 | - | 250mA @ 120Hz | 2.5A @ 100kHz | 0.1 % | - | - | - | 0.224 5.70mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APSA4R0ELL561MHB5S United Chemi-Con | 1447 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PSA | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 800 μm | - | 4V | - | 5.58A | 2000 hours | - | - | - | 5.58A @ 100kHz | 0.08 % | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1J560V Panasonic Electronic Components | 36 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 56μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6SEPC1500M T Panasonic Electronic Components | 30 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | - | 1500μF | 6.3V | - | - | - | - | - | 5mm | 10mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 6.3V | 1.89mA | 5.56A | 5000 hours | 0.1 | - | 278mA @ 120Hz | 5.56A @ 100kHz | 10 % | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1H330MCL1GS Nichicon | 58 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 33μF | 50V | - | - | - | - | - | 4.6mm | 49mOhm | Polar | - | - | 1.1 mm | 4141 | 50V | 330μA | 1.5A | 3000 hours | - | - | - | 1.5A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCF1C181MCL1GS Nichicon | 500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 180μF | 16V | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | 4141 | 16V | 576μA | 3.6A | 2000 hours | - | - | - | 3.6A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLS1C271MDO1 Nichicon | 39 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLS | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 270μF | 16V | - | - | - | - | - | 3.5mm | 9mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 16V | 80nA | 4.5A | 5000 hours | 0.08 | - | - | 4.5A @ 100kHz | - | - | 8mm | 12mm | 0.472 12.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD0G820XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 82μF | 4V | BULK | 4.3mm | - | - | - | - | 15mOhm | POLARIZED | - | 4V | - | - | - | 19.7μA | 2.7A | 1000 hours | - | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ESRD560M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 56μF | 4V | TR | - | unknown | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | - | 0.01344mA | 2.5A | 1000 hours | - | - | - | 2.5A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() HZA336M050X16T-F Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | Automotive, Bypass, Decoupling | - | 33μF | 50V | TR, 15 INCH | - | unknown | - | - | - | 40mOhm | POLARIZED | - | - | - | 2626 | - | 16.5μA | 160mA | 10000 hours | 0.1 | - | 160mA @ 120Hz | 1.6A @ 100kHz | 0.1 % | - | 6.3mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXF2R5ARA561MF80G United Chemi-Con | In Stock | - | - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | 560μF | 2.5V | - | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | - | - | 4.2A | 15000 hours | - | - | - | - | 0.12 % | 420μA | - | - | 8.001mm | 7.7mm | - | - | - | RoHS Compliant | - | - |