- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNE1C821MDN1 Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | FPCAP, RNE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | - | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 820μF | 16V | Tape | 5mm | - | - | - | - | - | 11mOhm | POLARIZED | 0.197 5.00mm | - | - | - | 2.624mA | 5.6A | - | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.08 % | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | RoHS Compliant | - | ||
![]() 4SXE100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2004 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 100μF | 4V | - | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | 0.016mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCV1J270MCL2GS Nichicon | 12 |
| Datasheet | 17 Weeks | PCB | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 27μF | 63V | - | - | - | - | - | - | - | 38mOhm | POLARIZED | - | - | 4141 | - | 340μA | 2.5A | - | 0.12 | - | 2.5A @ 100kHz | - | - | - | - | - | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | ||
![]() PCV1V820MCL2GS Nichicon | 46 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 82μF | 35V | - | - | - | - | - | - | - | 27mOhm | POLARIZED | - | - | 4141 | - | 574μA | 3A | 3000 hours | - | - | 3A @ 100kHz | 0.12 % | - | - | - | - | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | ||
![]() 16SEPG470M Panasonic Electronic Components | 1 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | OS-CON™, SEPG | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | General Purpose | - | - | 470μF | 16V | - | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 270mA @ 120Hz | 5.4A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCK0G471MCO1GS Nichicon | 389 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | - | 470μF | 4V | - | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | 3333 | 4V | 564μA | 4.5A | 2000 hours | - | - | 4.5A @ 100kHz | - | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() APXH6R3ARA101MF60G United Chemi-Con | 30 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2004 | NPCAP™-PXH | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | - | 100μF | 6.3V | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | 2.4A | 1000 hours | - | - | 2.4A @ 100kHz | - | - | - | - | 5.7mm | 0.224 5.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2R5SVPA180MAA Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | - | 180μF | 2.5V | TR | - | - | - | - | - | - | 20mOhm | POLARIZED | - | - | 2626 | - | 0.3mA | - | - | 0.12 | 134.5mA @ 120Hz | 2.69A @ 100kHz | - | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | ||
![]() RNU1D681MDN1 Nichicon | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 680μF | 20V | - | - | - | - | - | - | - | 12mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 540mA @ 120Hz | 5.4A @ 100kHz | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNL1C182MDS1 Nichicon | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2017 | FPCAP, RNL | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 1800μF | 16V | - | - | - | - | - | - | - | 8mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 810mA @ 120Hz | 8.1A @ 100kHz | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 476AVG100MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | 100V | -55°C~125°C | Bulk | 2014 | AVG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | - | 47μF | - | - | - | - | - | - | - | 5.0038mm | 38mOhm | Polar | 0.197 5.00mm | - | - | - | - | 2.1A | 2000 hours | - | 105mA @ 120Hz | 2.1A @ 100kHz | - | - | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SPSX101M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 100μF | 4V | TR | - | - | - | - | - | - | 9mOhm | POLARIZED | - | 4V | - | - | 0.04mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() SPSX181M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 180μF | 2V | TR | - | - | - | - | - | - | 9mOhm | POLARIZED | - | 2V | - | - | 0.036mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() SPCX471M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 470μF | 2V | TR, 13 INCH | - | - | - | - | - | - | 15mOhm | POLARIZED | - | 2V | - | - | 0.094mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() SPSX151M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 150μF | 2.5V | TR | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | - | - | 0.0375mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() 6SW120M Rubycon | 34598 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | - | 120μF | 6.3V | - | - | - | - | 7343 | 2917 | - | 9mOhm | - | - | - | - | - | - | 3.5A | 2000 hours | - | - | 3.5A @ 100kHz | - | - | 3.5A | - | 2.9mm | 0.114 2.90mm | 7.2898mm | 4.2926mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700D686M010AT KEMET | 14 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2016 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.29.00.40 | 68μF | - | TR, 7 INCH | - | - | - | - | - | - | - | POLARIZED | - | 10V | - | - | 0.0272mA | - | 2000 hours | 0.06 | - | 3.7A @ 100kHz | - | 15 mΩ | - | - | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() SPCX121M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 120μF | 6V | TR, 13 INCH | - | - | - | - | - | - | 15mOhm | POLARIZED | - | 6.3V | - | - | 0.0756mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() 6SXE100M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2010 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | 6.3V | - | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | - | 7.3mm | 4.3mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SPSX271M02R-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | ALUMINUM (DRY/SOLID) | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | - | 270μF | 2V | TR | - | - | unknown | - | - | - | 4.5mOhm | POLARIZED | - | 2V | - | - | - | 3.8A | 1000 hours | - | - | 3.8A @ 100kHz | - | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - |