- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APXE160ARA101MH70G United Chemi-Con | 99 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 100μF | 16V | - | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | - | - | 320μA | 3.01A | 2000 hours | - | - | 3.01A @ 100kHz | 0.12 % | - | - | 8.3mm | 0.264 6.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0J181ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 180μF | 6.3V | - | - | 4.3mm | - | - | - | - | 12mOhm | POLARIZED | - | - | - | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() EEF-SE0J181R Panasonic Electronic Components | 1180 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2007 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 180μF | 6.3V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 5mOhm | POLARIZED | - | - | - | - | 6.3V | 0.04536mA | 4A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD1B100R Panasonic Electronic Components | 2100 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 60mOhm | - | - | - | General Purpose | - | - | 10μF | 12.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 60mOhm | POLARIZED | - | - | - | - | - | 5μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | 1A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEF-HX0E331R4 Panasonic Electronic Components | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 330μF | - | - | - | - | - | - | - | - | 4.5mOhm | Polar | - | - | - | - | - | - | 8.5A | 1000 hours | - | - | 8.5A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 50SVPF18M Panasonic Electronic Components | 5824 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 18μF | 50V | - | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | 3333 | 50V | 180μA | 2.7A | 5000 hours | 0.12 | 135mA @ 120Hz | 2.7A @ 100kHz | 12 % | 2.7A | 8mm | 6.9mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A759MW157M1JAAE048 KEMET | 13 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.24.0060 | 150μF | 63V | - | - | - | - | - | - | - | 48mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 2000 hours | - | 130.5mA @ 120Hz | 2.61A @ 100kHz | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HZC277M035G24T-F Cornell Dubilier Electronics (CDE) | 421 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 270μF | 35V | - | - | - | unknown | - | - | - | 20mOhm | - | - | - | - | - | - | 94.5μA | 2A | 4000 hours | - | 200mA @ 120Hz | 2A @ 100kHz | 0.12 % | - | 10mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SEPF390M Panasonic Electronic Components | 2000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 390μF | 20V | - | - | - | - | - | - | 3.5mm | 14mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 20V | 1.56mA | 4.95A | 5000 hours | - | 247.5mA @ 120Hz | 4.95A @ 100kHz | 12 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1D560MCL2GS Nichicon | 8 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.248Dia 6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | 8532.22.00 | 56μF | 20V | - | - | - | - | - | - | 2.1mm | 48mOhm | Polar | - | - | - | 2626 | 20V | 224μA | 1.3A | 3000 hours | 0.12 | - | 1.3A @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RS80E331MDN1JT Nichicon | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 330μF | 2.5V | - | 2.5mm | - | - | - | - | 2.4892mm | 7mOhm | POLARIZED | 0.098 2.50mm | - | - | - | - | 500μA | 5.6A | 5000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-LX0D331R Panasonic Electronic Components | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 330μF | 2V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 6mOhm | POLARIZED | - | - | 2.4 mm | - | 2V | 66μA | 3.5A | 1000 hours | 0.06 | - | 7.5A @ 100kHz | - | 3.5A | - | 1.9mm | 0.083 2.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CX1C680R Panasonic Electronic Components | 106 |
| - | 11 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 68μF | 16V | TR, EMBOSSED, 7/13 INCH | - | 4.3mm | - | 7343 | 2917 | - | 40mOhm | POLARIZED | - | No | - | - | 16V | 326.4μA | 3A | 1000 hours | 0.06 | - | 3.2A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-CD0E101R Panasonic Electronic Components | 3300 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | - | - | 15μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A700D226M016ATE030 KEMET | 46 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 30mOhm | - | - | - | General Purpose | - | 8532.29.00.40 | 22μF | 16V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | 30mOhm | POLARIZED | - | - | - | - | - | 21.1μA | 2.9A | 2000 hours | 0.06 | - | 2.9A @ 100kHz | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J330P Panasonic Electronic Components | 29420 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | - | - | 33μF | 63V | TR, 15 INCH | - | - | - | - | - | 3.1mm | 40mOhm | POLARIZED | - | - | 900 μm | 3333 | 63V | 3μA | 1.1A | 4000 hours | 0.08 | 110mA @ 100Hz | 1.1A @ 100kHz | - | 1.1A | 8mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEH-ZK1V101XP Panasonic Electronic Components | 94500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 100μF | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.7A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2SEPC560MW Panasonic Electronic Components | 20000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 2.5V | Box | - | - | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | - | 500μA | 5.6A | 5000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXE160ARA390ME61G United Chemi-Con | 43 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 61 | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 39μF | 16V | - | - | - | - | - | - | 1.4mm | 35mOhm | Polar | - | - | 800 μm | - | 16V | 124μA | 2.07A | 2000 hours | - | - | 2.07A @ 100kHz | 0.12 % | - | 5mm | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 20SEPF180M Panasonic Electronic Components | 3200 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 180μF | 20V | - | - | - | - | - | - | 3.5mm | 25mOhm | Polar | 0.138 3.50mm | - | 500 μm | - | 20V | 720μA | 3.2A | 5000 hours | 0.12 | 160mA @ 120Hz | 3.2A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |