- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC160ETD271MHB5S United Chemi-Con | 31 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | NPCAP™-PSC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 16V | - | - | - | - | - | 3.5mm | - | 11mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5.08A | 2000 hours | - | - | 5.08A @ 100kHz | 0.1 % | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL80J471MDN1PX Nichicon | 5 |
| - | 18 Weeks | Through Hole | - | Radial | - | WIRE | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | 2009 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 470μF | 6.3V | TAPE | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | 600 μm | - | 6.3V | - | 5.7A | 2000 hours | - | - | - | 0.12 % | 592.2μA | - | 8mm | 8mm | 8.9916mm | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-SX0E331XR Panasonic Electronic Components | 41 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 6mOhm | Tin (Sn) | - | - | General Purpose | - | 330μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 6mOhm | POLARIZED | - | - | - | - | - | 49.5μA | 3.5A | 1000 hours | - | - | - | 0.06 % | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCX1V101MCS1GS Nichicon | 31 |
| Datasheet | 18 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | 3A001.E.2 | Polymer | - | TIN BISMUTH | - | - | General Purpose | 8532.22.00 | 100μF | 35V | - | - | - | - | - | 4.6mm | - | 25mOhm | POLARIZED | - | - | - | 4141 | 35V | 700μA | 2.4A | 3000 hours | - | - | 2.4A @ 100kHz | 0.12 % | - | - | 10mm | 10.5mm | 0.433 11.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL80J681MDN1PX Nichicon | 34 |
| - | 18 Weeks | Through Hole | - | Radial | - | WIRE | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | 2009 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 680μF | 6.3V | TAPE | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | 600 μm | - | 6.3V | - | 5.7A | 2000 hours | - | - | - | 0.12 % | 856.8μA | - | 8mm | 8mm | 8.9916mm | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() PLF0G681MDO1TD Nichicon | 41 |
| - | 17 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 680μF | - | - | 3.5mm | - | - | - | - | - | 6mOhm | POLARIZED | 0.138 3.50mm | 4V | - | - | - | 0.544mA | - | - | 0.08 | - | 6.2A @ 100kHz | - | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCF1D470MCL1GS Nichicon | 188 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 47μF | 20V | - | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | 3333 | - | 0.188mA | 2A | 2000 hours | 0.12 | - | 2A @ 100kHz | - | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APSE4R0ETD561MF08S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | NPCAP™-PSE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | 2.4892mm | - | 7mOhm | - | 0.098 2.50mm | - | - | - | - | - | 5A | 5000 hours | - | - | 5A @ 100kHz | 0.1 % | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLF1D560MCL2 Nichicon | 6 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 56μF | 20V | - | 5mm | - | - | - | 5.0038mm | - | 40mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 0.224mA | 2.4A | 2000 hours | 0.12 | - | 2.4A @ 100kHz | - | - | - | 10mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HHXC250ARA101MF80G United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 100μF | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.4A @ 100kHz | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEF-LX0E471R Panasonic Electronic Components | 3211 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 470μF | 2.5V | Tape, Embossed | - | 4.3mm | 7343 | 2917 | - | - | 6mOhm | Polar | - | - | - | - | 2.5V | 117.5μA | 3.5A | 1000 hours | 0.06 | - | 7.5A @ 100kHz | - | - | 3.5A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLS0J391MCL2 Nichicon | 48 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | PLS | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 390μF | 6.3V | - | - | - | - | - | 3.5mm | - | 15mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 491μA | 3.9A | 5000 hours | 0.08 | - | 3.9A @ 100kHz | - | - | - | 8mm | 7mm | 0.276 7.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 187ULR016MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | Decoupling | - | 180μF | - | - | - | - | - | - | 3.5052mm | - | 13mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 5A | 2000 hours | - | 250mA @ 120Hz | 5A @ 100kHz | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCV1J8R2MCL2GS Nichicon | 30 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 8.2μF | 63V | - | - | - | - | - | 2.1mm | - | 56mOhm | POLARIZED | - | - | - | 2626 | 63V | 103μA | 1.2A | 3000 hours | - | - | 1.2A @ 100kHz | 0.12 % | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0E471LR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Tin (Sn) | - | - | General Purpose | - | 470μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 7mOhm | POLARIZED | - | - | - | - | - | 0.0705mA | 3.7A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCJ0J821MCL4GS Nichicon | 20000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 820μF | 6.3V | - | - | - | - | - | - | - | 10mOhm | POLARIZED | - | - | - | 3333 | - | 1.033mA | 5.15A | 2000 hours | - | - | 5.15A @ 100kHz | 0.12 % | - | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCR0J181MCL1GS Nichicon | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.197Dia 5.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 6.3V | - | - | 5.3mm | - | - | 1.6mm | - | 55mOhm | - | - | - | - | - | 6.3V | 3μA | 900mA | 4000 hours | - | - | 900mA @ 100kHz | 0.1 % | - | - | 5mm | 6mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 187UVG016MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | Decoupling | - | 180μF | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 3.64A | 2000 hours | - | 182mA @ 120Hz | 3.64A @ 120kHz | - | - | - | - | - | 0.484 12.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 157XMPL6R3MG19X Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | Decoupling | - | 150μF | - | - | - | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 477XMPL002MG19A Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | Decoupling | - | 470μF | - | - | - | - | - | - | - | - | 4.5Ohm | Polar | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - |