- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNE0J271MDS1JT Nichicon | 34 |
| - | 18 Weeks | Through Hole | - | Radial | - | ALUMINUM (DRY/SOLID) | - | 6.3V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 270μF | - | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | 12mOhm | Polar | - | - | - | - | 3.6A | 2000 hours | - | - | - | - | - | - | - | 8.9916mm | - | - | RoHS Compliant | - | ||
![]() RNS1C101MDN1PX Nichicon | 24 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | 16V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 100μF | - | TAPE | 3.5mm | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 21mOhm | Polar | - | - | - | 0.24mA | 3.9A | 2000 hours | 0.06 | - | - | - | - | - | - | 13.0048mm | - | - | RoHS Compliant | - | ||
![]() RR50J391MDN1PX Nichicon | In Stock | - | - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | 6.3V | - | - | 2015 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 390μF | - | BULK | 5mm | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5mOhm | Polar | - | - | - | 0.614mA | 6.63A | 2000 hours | 0.15 | - | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | - | ||
![]() RR70J391MDN1KX Nichicon | 6 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | 6.3V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 390μF | - | TAPE | 3.5mm | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | 0.246mA | 5.6A | 2000 hours | 0.08 | - | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | - | ||
![]() RR71C151MDN1PH Nichicon | 36 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | 16V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 150μF | - | TAPE | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | 0.12mA | 6.1A | 2000 hours | 0.06 | - | - | - | - | 10mm | - | 13.9954mm | 12.5mm | - | RoHS Compliant | - | ||
![]() RNE1A221MDS1JX Nichicon | 6 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | 10V | - | - | 2015 | - | - | 20% | e3 | yes | Discontinued | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 220μF | - | BULK | 2.5mm | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm | Polar | - | - | - | 0.44mA | 2.5A | 2000 hours | 0.08 | - | - | - | - | 6.3mm | - | 10.9982mm | 10mm | - | RoHS Compliant | - | ||
![]() RFS0E181MCN1GS Nichicon | 31 |
| - | - | Surface Mount | - | Radial | FLAT | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 180μF | 2.5V | TAPE | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 21mOhm | Polar | - | - | 2121 | - | 2.67A | 2000 hours | - | - | - | 0.12 % | 300μA | 5mm | 5.3mm | 5.6896mm | 5.7mm | 5.3mm | RoHS Compliant | - | ||
![]() RHT1C271MDN1PH Nichicon | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Box (TB) | 2015 | FPCAP, RHT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 270μF | - | - | 5mm | unknown | 5.0038mm | - | 16mOhm | Polar | 0.197 5.00mm | 16V | - | 0.864mA | 4.75A | 1000 hours | 0.12 | 525mA @ 120Hz | 5.25A @ 100kHz | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() RNU0J821MDN1PX Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | - | - | 5mm | - | 3.5052mm | - | 7mOhm | Polar | 0.138 3.50mm | 6.3V | - | 1.033mA | 5.7A | 2000 hours | 0.08 | 570mA @ 120Hz | 5.7A @ 100kHz | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() RHT1A221MDN1KX Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 1000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Box (TB) | 2015 | FPCAP, RHT | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 220μF | - | - | 3.5mm | - | 3.5052mm | - | 17mOhm | Polar | 0.138 3.50mm | 10V | - | 0.44mA | 3.95A | 1000 hours | 0.12 | 395mA @ 120Hz | 3.95A @ 100kHz | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() RL80G561MDNASQPX Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (DRY/SOLID) | 5000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | - | - | 5mm | - | 3.5052mm | - | 6mOhm | Polar | 0.138 3.50mm | 4V | - | - | 6.1A | 5000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 8mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RL80E122MDN1PX Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1200μF | - | - | 5mm | - | 3.5052mm | - | 7mOhm | Polar | 0.138 3.50mm | 2.5V | - | 0.75mA | 6.1A | 2000 hours | 0.12 | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 8mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RL80E102MDN1PX Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1000μF | - | - | 5mm | - | 3.5052mm | - | 6mOhm | Polar | 0.138 3.50mm | 2.5V | - | 0.625mA | 6.1A | 2000 hours | 0.12 | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 8mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RS80G561MDNASQ Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 4V | Box | 2.5mm | - | 2.4892mm | - | 7mOhm | Polar | 0.098 2.50mm | 4V | - | 560μA | 5.6A | 5000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | 6.3mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RR70E152MDN1 Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1500μF | 2.5V | - | - | - | 5.0038mm | - | 7mOhm | POLARIZED | 0.197 5.00mm | - | - | 937.5μA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | ROHS3 Compliant | - | ||
![]() RNS0J681MDN1 Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | 6.3V | Box | 5mm | - | 5.0038mm | - | 10mOhm | Polar | 0.197 5.00mm | - | - | 642.6μA | 5.5A | 2000 hours | - | 550mA @ 120Hz | 5.5A @ 100kHz | 0.08 % | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() RR70G821MDN1 Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | 4V | TAPE | - | - | 5.0038mm | - | 7mOhm | POLARIZED | 0.197 5.00mm | 4V | - | 328μA | 6.1A | - | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | ROHS3 Compliant | - | ||
![]() RNU1E330MDN1 Nichicon | 6 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 33μF | 25V | - | 3.5mm | - | 3.5052mm | - | 24mOhm | Polar | 0.138 3.50mm | - | - | 412.5μA | 3.6A | 2000 hours | - | 360mA @ 120Hz | 3.6A @ 100kHz | 0.12 % | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() RL81V101MDN1PX Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | ALUMINUM (DRY/SOLID) | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | - | - | - | compliant | - | - | 25mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 300mA @ 120Hz | 3A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | RoHS Compliant | - | ||
![]() RR50G561MDN1 Nichicon | 1000 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | FPCAP, RR5 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 4V | Box | 3.5mm | - | 3.5052mm | - | 5mOhm | POLARIZED | 0.138 3.50mm | 4V | - | 560μA | 6.63A | 2000 hours | - | 663mA @ 120Hz | 6.63A @ 100kHz | 0.15 % | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | ROHS3 Compliant | Lead Free |