- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHS0E152MCN1GS Nichicon | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | 90mOhm | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 1500μF | 2.5V | - | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | - | 3333 | - | 1.125mA | 5.4A | 2000 hours | - | 540mA @ 120Hz | 5.4A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.461 11.70mm | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 10SEP560M Panasonic Electronic Components | 70000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 10V | - | - | - | - | - | 5mm | - | 13mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 10V | 840μA | 5.23A | 3000 hours | 0.15 | 261.5mA @ 120Hz | 5.23A @ 100kHz | 15 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCV1V101MCL1GS Nichicon | 240 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 35V | - | - | - | - | - | 4.6mm | - | 29mOhm | POLARIZED | - | - | 1.1 mm | 4141 | 35V | 700μA | 2.2A | 3000 hours | - | - | 2.2A @ 100kHz | 0.12 % | 2.2A | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 35SVPK22M Panasonic Electronic Components | 8700 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 35V | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25SVPF27MX Panasonic Electronic Components | 4782000 |
| - | 10 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVPF | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 27μF | 25V | TR | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | 2121 | 25V | 135μA | 2.45A | 5000 hours | 0.12 | 122.5mA @ 120Hz | 2.45A @ 100kHz | 12 % | 2.45A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCG1A331MCL1GS Nichicon | 41000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | - | 330μF | 10V | - | - | - | - | - | - | - | 23mOhm | POLARIZED | - | - | - | 3333 | 10V | 660μA | 3.1A | 2000 hours | - | - | 3.1A @ 100kHz | 0.12 % | - | 8mm | 6mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCF1D680MCL1GS Nichicon | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 68μF | 20V | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | 4141 | 20V | 272μA | 2.6A | 2000 hours | - | - | 2.6A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | ||
![]() APXE160ARA121MH70G United Chemi-Con | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 24mOhm | - | - | - | General Purpose | - | - | 120μF | 16V | - | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | - | - | 384μA | 3.01A | 2000 hours | - | - | 3.01A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.264 6.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4SVPS33M Panasonic Electronic Components | 1999 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 33μF | 4V | TR | - | - | - | - | - | - | 200mOhm | Polar | - | 4V | - | 1717 | - | 0.066mA | 37mA | 5000 hours | - | 37mA @ 120Hz | 740mA @ 100kHz | - | - | - | - | 0.217 5.50mm | 5mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-SX0J121E7 Panasonic Electronic Components | 12000 |
| Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 120μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | 1.3mm | - | 7mOhm | Polar | - | - | 2.4 mm | - | 6.3V | 75.6μA | 3.5A | 1000 hours | - | - | 7A @ 100kHz | 0.06 % | 3.5A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-GX0D561L Panasonic Electronic Components | 6501 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 2V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | - | - | 3mOhm | POLARIZED | - | - | - | - | 2V | 112μA | 4A | 1000 hours | - | - | 10.2A @ 100kHz | - | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4SEPC820M Panasonic Electronic Components | 30 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 820μF | 4V | - | - | - | - | - | 5mm | - | 7mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 4V | 656μA | 6.64A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APXA4R0ARA681MJ80G United Chemi-Con | 809 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 680μF | 4V | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 4.13A | 2000 hours | - | - | 4.13A @ 100kHz | - | - | 10mm | 7.7mm | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A765MU157M1ELAE050 KEMET | 1770 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 150μF | 25V | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 190mA @ 120Hz | 3.8A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700V686M006ATE018 KEMET | 6811 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2010 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 68μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 7.3mm | 18mOhm | POLARIZED | - | - | - | - | 6.3V | 17.1μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | 3.9mA | - | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4SVPC560M Panasonic Electronic Components | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 7 | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 4V | TR | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | 3333 | 4V | 500μA | 3.22A | 2000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | 3.22A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6SEPC560MX Panasonic Electronic Components | 6800 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 6.3V | - | - | - | - | - | 3.5mm | - | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 705μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700V336M010ATE028 KEMET | 25 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 33μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1.3mm | 28mOhm | POLARIZED | - | - | - | - | 10V | 13.2μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | 3.1A | - | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CD0E820R Panasonic Electronic Components | 10500 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | 18mOhm | - | 105°C | -40°C | General Purpose | - | - | 82μF | 2.5V | - | 4.3mm | 82V | 7343 | 2917 | - | - | 18mOhm | - | - | - | - | - | - | 12.3μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94SVP157X0010E7 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | 94SVP | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 150μF | - | TR | - | - | - | - | - | - | 35mOhm | Polar | - | 10V | - | 3533 | - | 0.3mA | 2.56A | 2000 hours | 0.12 | - | 2.56A @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - |