- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCV1E820MCL2GS Nichicon | 4000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 82μF | 25V | - | - | 3.2mm | 47mOhm | POLARIZED | - | - | - | - | 3333 | 25V | 410μA | 1.4A | 3000 hours | - | - | 1.4A @ 100kHz | 0.12 % | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCS0G561MCL1GS Nichicon | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 560μF | 4V | - | - | - | 18mOhm | POLARIZED | - | - | - | - | 3333 | 4V | 448μA | 3.6A | 5000 hours | 0.12 | - | 3.6A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() PLV1H680MDL1TD Nichicon | 511 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | PLV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 8532.22.00 | 68μF | 50V | 5mm | - | 5.0038mm | 28mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | - | 680μA | 2.6A | 3000 hours | - | - | 2.6A @ 100kHz | 0.12 % | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNE1C471MDN1PX Nichicon | 51 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2000 | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 470μF | 16V | 5mm | - | 5.0038mm | 12mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 1.504mA | 5A | 2000 hours | - | 540mA @ 120Hz | 5.4A @ 100kHz | 0.08 % | - | - | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APSE2R5ELL681MH06S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | NPCAP™-PSE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | - | 680μF | 2.5V | - | - | 3.5052mm | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 4.9A | 5000 hours | - | - | 4.9A @ 100kHz | 0.1 % | - | - | - | 0.295 7.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLG0G272MDO1TD Nichicon | 39 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | PLG | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 2700μF | - | - | - | 5.0038mm | 8mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | - | 6.9A | 2000 hours | - | - | 6.9A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCS1A560MCL9GS Nichicon | 298 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 56μF | 10V | - | - | - | 27mOhm | POLARIZED | - | - | - | - | 2626 | 10V | 112μA | 2.3A | 5000 hours | 0.12 | - | 2.3A @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCF1C330MCL1GS Nichicon | 14 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 33μF | 16V | - | - | - | 31mOhm | Polar | - | - | - | - | 2626 | 16V | 106μA | 2.4A | 2000 hours | - | - | 2.4A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCJ1C330MCL1GS Nichicon | 4514 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCJ | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 33μF | 16V | - | - | - | 35mOhm | Polar | - | - | - | - | 2121 | - | 105μA | 2.07A | 2000 hours | 0.12 | - | 2.07A @ 100kHz | - | 1.9A | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCF1A331MCL4GS Nichicon | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | 8532.22.00 | 330μF | 10V | - | - | - | 14mOhm | Polar | - | - | - | - | 3333 | - | 0.66mA | 4A | 2000 hours | 0.12 | - | 4A @ 100kHz | - | - | - | - | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCF1D220MCL1GS Nichicon | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 22μF | 20V | - | - | - | 50mOhm | Polar | - | - | - | - | - | 20V | 88μA | 1.7A | 2000 hours | - | - | 1.7A @ 100kHz | 0.12 % | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RNS1E330MDN1PH Nichicon | 39 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8532.22.00 | 33μF | 25V | - | - | 5mm | 20mOhm | Polar | 0.197 5.00mm | No | - | 600 μm | - | 25V | 165μA | 3.8A | 2000 hours | - | 380mA @ 120Hz | 3.8A @ 100kHz | 0.06 % | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL81C271MDNASQPX Nichicon | 48 |
| - | 18 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | General Purpose | - | 270μF | - | - | - | - | 10mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | - | - | - | ||
![]() RPS0G221MCN1GS Nichicon | 39 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | 8532.22.00 | 220μF | 4V | - | - | 1.1mm | 30mOhm | POLARIZED | - | - | - | - | 3333 | 4V | 176μA | 2.7A | 2000 hours | - | 270mA @ 120Hz | 2.7A @ 100kHz | 0.12 % | - | 8mm | 6.7mm | 0.264 6.70mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() APSC6R3ELL471MH08S United Chemi-Con | 46 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NPCAP™-PSC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | General Purpose | - | 470μF | 6.3V | - | - | 3.5mm | 8mOhm | - | 0.138 3.50mm | - | - | 600 μm | - | - | - | 5.7A | 2000 hours | - | - | 5.7A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APXF100ARA271MF61G United Chemi-Con | 8769 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | NPCAP™-PXF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 270μF | 10V | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 540μA | 2.8A | 15000 hours | - | - | 2.8A @ 100kHz | 0.12 % | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RR70J151MDN1 Nichicon | 30 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | FPCAP, RR7 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | 7MOhm | Tin (Sn) | General Purpose | 8532.22.00 | 150μF | 6.3V | 3.5mm | - | 3.5052mm | 7mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 47.2μA | 5.6A | 2000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.07 % | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 337XMPL2R5MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | Decoupling | - | 330μF | - | - | unknown | - | 301.4mOhm | Polar | - | - | - | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APS-160ELL331MJC5S United Chemi-Con | 1747 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PS | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | General Purpose | - | 330μF | 16V | - | - | 5mm | 14mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | 16V | - | 5.05A | 2000 hours | - | - | 5.05A @ 100kHz | 0.12 % | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 35PZF150M8X9 Rubycon | 2000 | - | - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (SOLID POLYMER) | - | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2015 | PZF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | Automotive | - | 150μF | - | 3.5mm | - | 3.5052mm | 27mOhm | Polar | 0.138 3.50mm | - | 35V | - | - | - | - | 80mA | 4000 hours | - | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | 8mm | - | 0.433 11.00mm | 9mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |