- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Diameter (mm) | Product Status | Terminal Pitch (mm) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | Current - Leakage | Size(mm) | Ripple Current (AC) | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 227ALG035MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Bulk | 2016 | ALG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | Automotive | - | 220μF | - | - | - | - | - | unknown | - | - | - | 3.5052mm | - | 23mOhm | Polar | 0.138 3.50mm | - | - | - | - | 3.4A | 1500 hours | - | 170mA @ 120Hz | 3.4A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.532 13.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GYA1V680MCQ1GS Nichicon | 1800 |
| Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | GYA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | General Purpose | - | 68μF | - | 35V | - | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 1.4A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6SLE47M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 47μF | - | 6V | - | - | - | unknown | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 6.3V | - | - | 0.011844mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | - | - | 3A | - | - | - | 1.4mm | 0.055 1.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLF0E152MDO1TD Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | 1500μF | - | 2.5V | - | - | - | - | - | - | - | 5.0038mm | - | 8mOhm | Polar | 0.197 5.00mm | - | - | - | 750μA | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLE0G681MDO1TD Nichicon | 13 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLE | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 680μF | - | - | - | 3.5mm | - | - | - | - | - | 3.5052mm | - | 5mOhm | Polar | 0.138 3.50mm | 4V | - | - | 0.544mA | 6.5A | 2000 hours | 0.08 | - | 6.5A @ 100kHz | - | - | - | - | - | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RF80E331MDN1 Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | FPCAP, RF8 | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | - | 4V | - | 2mm | - | - | - | - | - | 2.0066mm | - | 7mOhm | Polar | 0.079 2.00mm | 2.5V | - | - | 500μA | 4.2A | 2000 hours | - | 420mA @ 120Hz | 4.2A @ 100kHz | 0.1 % | - | - | - | - | - | - | 5mm | - | 0.354 9.00mm | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLS0E152MDO1TD Nichicon | 13 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | 1500μF | - | 2.5V | - | - | - | - | - | - | - | 5.0038mm | - | 8mOhm | Polar | 0.197 5.00mm | - | - | - | 750μA | 5.5A | 5000 hours | - | - | 5.5A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSA0E391MCN1GS Nichicon | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.256Lx0.256W 6.50mmx6.50mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 390μF | - | 2.5V | - | - | - | - | - | - | - | - | - | 14mOhm | POLARIZED | - | - | 2626 | - | 700μA | 3.16A | 2000 hours | - | 316mA @ 120Hz | 3.16A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() PLF1E220MCL7TD Nichicon | 41 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 22μF | - | - | - | - | - | - | - | - | - | 3.5052mm | - | 50mOhm | Polar | 0.138 3.50mm | - | - | - | - | 1.8A | 2000 hours | - | - | 1.8A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 63PFV56M10X10.5 Rubycon | 500 | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | Automotive | - | 56μF | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | 70mA | 4000 hours | - | 70mA @ 120Hz | 1.4A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() APXS6R3ARA101ME61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXS | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 100μF | - | 6.3V | - | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 2.15A | 5000 hours | - | - | 2.15A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | 5.3mm | 0.240 6.10mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL81C331MDN1 Nichicon | 96800 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | ALUMINUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Bulk | - | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | - | - | - | - | - | compliant | - | - | - | - | - | 12mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RNU0G182MDN1 Nichicon | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1800μF | - | 4V | - | 5mm | - | - | - | - | - | 5.0038mm | - | 7mOhm | Polar | 0.197 5.00mm | 4V | - | - | 1.44mA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | - | - | - | - | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RF80J331MDN1 Nichicon | 33 |
| - | - | - | Through Hole | Radial, Can | - | - | 2 | -- | Nichicon | 330uF | EAR99 | Low | 0.011 | 200 | 8532.22.00.20 | 500@2Min | 3700 | 0.6 | 2000 | 2000 Hrs @ 105°C | Nichicon | + 105 C | 105 | Nichicon | - 55 C | -55 | Through Hole | Bulk | Can | 5 | Active | 2 | - | 6.3V | 6.3 VDC | Long Lead | -55°C ~ 105°C | Bulk | - | FPCAP, RF8 | 0.197 Dia (5.00mm) | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 330µF | Capacitors | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | - | 11 mOhm | Polar | 0.079 (2.00mm) | - | - | 6.3VDC | - | - | - | - | 370mA @ 120Hz | 3.7A @ 100kHz | - | Electrolytic Capacitors | - | 5 X 8 | - | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 0.354 (9.00mm) | - | - | 8 | - | - | RoHS Compliant | -- | ||
![]() RNU1A821MDN1 Nichicon | 32 |
| - | - | - | Through Hole | Radial, Can | - | - | 2 | - | Nichicon | 820uF | EAR99 | Low | 0.01 | 100 | 8532.22.00.20 | 1640@2Min | 5800 | 0.6 | 2000|5000 | 2000 Hrs @ 105°C | Nichicon | + 105 C | 105 | Nichicon | - 55 C | -55 | Through Hole | Bulk | Can | 8 | Active | 3.5 | - | 10 V | 10 VDC | Long Lead | -55°C ~ 105°C | Bulk | - | RNU | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 820 uF | Capacitors | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | - | 10mOhm | Polar | 0.138 (3.50mm) | - | - | 10VDC | - | - | - | - | 580 mA @ 120 Hz | 5.8 A @ 100 kHz | - | Electrolytic Capacitors | - | 8 X 11.5 | - | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 0.512 (13.00mm) | - | - | 11.5 | - | - | RoHS Compliant | - | ||
![]() RPS0J181MCN1GS Nichicon | 11 |
| - | - | Surface Mount | - | Radial | FLAT | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 180μF | - | 6.3V | TAPE | - | - | - | - | - | - | 1.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm | Polar | - | - | 3333 | 6.3V | - | 2.6A | 2000 hours | - | - | - | 0.12 % | - | 227μA | - | - | - | - | 8mm | 6.7mm | 6.7056mm | 6.7mm | 8.3mm | - | No | - | RoHS Compliant | - | ||
![]() RL81C101MDN1 Nichicon | 6 |
| - | - | - | Through Hole | Radial, Can | - | - | 2 | - | Nichicon | 100uF | EAR99 | Low | 0.012 | 200 | 8532.22.00.20 | 320@2Min | 5000 | 0.6 | 2000 | 2000 Hrs @ 105°C | Nichicon | + 105 C | 105 | Nichicon | - 55 C | -55 | Through Hole | Bulk | Can | 8 | Active | 3.5 | FPCAP | 16 V | 16 VDC | Long Lead | -55°C ~ 105°C | Bulk | - | RL8 | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 100 uF | Capacitors | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | - | 12mOhm | Polar | 0.138 (3.50mm) | - | - | 16VDC | - | - | - | - | 500 mA @ 120 Hz | 5 A @ 100 kHz | - | Electrolytic Capacitors | - | 8 X 8 | - | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 0.354 (9.00mm) | - | - | 8 | - | - | RoHS Compliant | - | ||
![]() PLF0E391MDL4TD Nichicon | 12 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | 390μF | - | 2.5V | - | - | - | - | - | - | - | 2.4892mm | - | 20mOhm | Polar | 0.098 2.50mm | - | - | - | 195μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLF0E391MDL4 Nichicon | 39 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | PLF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 390μF | - | 2.5V | - | 2.5mm | - | - | - | - | - | 2.4892mm | - | 20mOhm | Polar | 0.098 2.50mm | - | - | - | 195μA | 3.2A | 2000 hours | 0.08 | - | 3.2A @ 100kHz | - | - | - | - | - | - | - | 6.3mm | - | 0.413 10.50mm | 10.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNU0J221MDS1PX Nichicon | 50 |
| - | - | - | Through Hole | Radial, Can | - | - | 2 | - | - | 220uF | EAR99 | Low | 0.02 | - | 8532.22.00.20 | 277@2Min | 3200 | 0.5 | 2000 | 2000 Hrs @ 105°C | - | + 105 C | 105 | Nichicon | - 55 C | -55 | Through Hole | Tape & Reel (TR) | Can | 6.3 | Active | 2.5 | - | 6.3 V | 6.3 VDC | Long Lead | -55°C ~ 105°C | Tape | - | FPCAP, RNU | 0.248 Dia (6.30mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | - | General Purpose | - | 220 µF | Capacitors | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | - | 20mOhm | Polar | 0.098 (2.50mm) | - | - | 6.3VDC | - | - | - | - | 320 mA @ 120 Hz | 3.2 A @ 100 kHz | - | Electrolytic Capacitors | - | 6.3 X 10 | - | Aluminum Polymer Capacitors | - | - | - | 0.433 (11.00mm) | - | - | 10 | - | - | RoHS Compliant | - |