- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Diameter (mm) | Product Status | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | Size(mm) | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0G471MCL1GS Nichicon | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | 8532.22.00 | 470μF | - | 4V | - | - | - | - | - | - | - | 17mOhm | POLARIZED | - | - | 4141 | 4V | 376μA | 4.2A | 2000 hours | - | - | 4.2A @ 100kHz | 0.12 % | - | - | - | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXS160ARA390MF61G United Chemi-Con | 840 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | 39μF | - | 16V | - | - | - | - | - | - | - | 37mOhm | - | - | - | - | - | - | 2.05A | 5000 hours | - | - | 2.05A @ 100kHz | 0.12 % | - | - | - | - | - | 6.6mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RNU1C681MDN1 Nichicon | 48 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 680μF | - | - | - | - | - | compliant | - | - | - | 10mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCF0G821MCL1GS Nichicon | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | 8532.22.00 | 820μF | - | 4V | - | - | - | - | - | - | - | 13mOhm | POLARIZED | - | 4V | 4141 | - | 656μA | 4.8A | 2000 hours | - | - | 4.8A @ 100kHz | 0.12 % | - | - | - | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLX1C391MDL1TD Nichicon | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | General Purpose | - | 390μF | - | 16V | TR | - | - | - | AEC-Q200 | - | 5mm | 23mOhm | Polar | 0.197 5.00mm | - | - | - | 1.248mA | 1.13A | 3000 hours | 0.12 | - | 2.9A @ 100kHz | - | - | - | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLF1D390MCL2TD Nichicon | 31 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 39μF | - | - | - | - | - | - | - | - | 3.5052mm | 45mOhm | Polar | 0.138 3.50mm | - | - | - | - | 2A | 2000 hours | - | - | 2A @ 100kHz | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1E560MDO2TD Nichicon | 14 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 56μF | - | - | - | - | - | - | - | - | 5.0038mm | 28mOhm | Polar | 0.197 5.00mm | - | - | - | - | 3.8A | 2000 hours | - | - | 3.8A @ 100kHz | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1D820MCL2 Nichicon | 6 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | General Purpose | 8532.22.00 | 82μF | - | 20V | - | 5mm | - | - | - | - | 5.0038mm | 40mOhm | Polar | 0.197 5.00mm | - | - | - | 328μA | 2.6A | 2000 hours | 0.12 | - | 2.6A @ 100kHz | - | - | - | - | - | 10mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RNU1V470MDN1 Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | - | - | Active | - | 2 | - | EAR99 | Polymer | - | General Purpose | 8532.22.00 | 47μF | - | - | - | - | - | - | - | - | - | 24mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 360mA @ 120Hz | 3.6A @ 100kHz | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RNU1E181MDN1 Nichicon | 5000 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 180μF | - | - | - | - | - | compliant | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 465mA @ 120Hz | 4.65A @ 100kHz | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RNU1H680MDN1 Nichicon | 5000 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 68μF | - | - | - | - | - | compliant | - | - | - | 24mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 270mA @ 120Hz | 2.7A @ 100kHz | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RNU0J221MDS1PX Nichicon | 50 |
| - | - | - | Through Hole | Radial, Can | - | - | 2 | - | - | 220uF | EAR99 | Low | 0.02 | - | 8532.22.00.20 | 277@2Min | 3200 | 0.5 | 2000 | 2000 Hrs @ 105°C | - | + 105 C | 105 | Nichicon | - 55 C | -55 | Through Hole | Tape & Reel (TR) | Can | 6.3 | Active | 2.5 | 6.3 V | 6.3 VDC | Long Lead | -55°C ~ 105°C | Tape | - | FPCAP, RNU | 0.248 Dia (6.30mm) | 20% | - | - | - | - | - | - | - | Polymer | - | General Purpose | - | 220 µF | Capacitors | - | - | - | Aluminum Cylindrical Can | - | - | Radial | - | 20mOhm | Polar | 0.098 (2.50mm) | - | - | 6.3VDC | - | - | - | - | 320 mA @ 120 Hz | 3.2 A @ 100 kHz | - | Electrolytic Capacitors | 6.3 X 10 | Aluminum Polymer Capacitors | - | - | - | 0.433 (11.00mm) | - | - | 10 | - | RoHS Compliant | - | - | ||
![]() RNU0J221MDS1 Nichicon | 6 |
| - | - | - | Through Hole | Radial, Can | - | - | 2 | - | Nichicon | 220uF | EAR99 | Low | 0.02 | 200 | 8532.22.00.20 | 277@2Min | 3200 | 0.5 | 2000 | 2000 Hrs @ 105°C | Nichicon | + 105 C | 105 | Nichicon | - 55 C | -55 | Through Hole | Bulk | Can | 6.3 | Active | 2.5 | 6.3V | 6.3 VDC | Long Lead | -55°C ~ 105°C | Bulk | - | FPCAP, RNU | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | - | - | - | Polymer | - | General Purpose | - | 220µF | Capacitors | - | - | - | Aluminum Cylindrical Can | - | - | Radial | - | 20 mOhm | Polar | 0.098 (2.50mm) | - | - | 6.3VDC | - | - | - | - | 320mA @ 120Hz | 3.2A @ 100kHz | - | Electrolytic Capacitors | 6.3 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 0.433 (11.00mm) | - | - | 10 | - | RoHS Compliant | - | - | ||
![]() RL81C331MDN1PX Nichicon | 49 |
| - | - | - | Through Hole | Radial, Can | - | - | 2 | - | - | 330uF | EAR99 | Ultra Low | 0.012 | - | 8532.22.00.20 | 1056@2Min | 5000 | 0.6 | 2000 | 2000 Hrs @ 105°C | - | + 105 C | 105 | Nichicon | - 55 C | -55 | Through Hole | Tape & Reel (TR) | Can | 8 | Active | 3.5 | 16V | 16 VDC | Long Lead | -55°C ~ 105°C | Tape | - | FPCAP, RL8 | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | General Purpose | - | 330µF | Capacitors | - | - | - | Aluminum Cylindrical Can | - | - | Radial | - | 12 mOhm | Polar | 0.138 (3.50mm) | - | - | 16VDC | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | Electrolytic Capacitors | 8 X 8 | Aluminum Polymer Capacitors | - | - | - | 0.354 (9.00mm) | - | - | 8 | - | RoHS Compliant | - | - | ||
![]() APXA160ARA221MJC0G United Chemi-Con | 30 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | 220μF | - | 16V | - | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | 5.05A | 2000 hours | - | - | 5.05A @ 100kHz | - | - | - | - | - | - | - | 0.480 12.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLV1D151MCL1TD Nichicon | 13 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | PLV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | General Purpose | 8532.22.00 | 150μF | - | 20V | - | 3.5mm | - | - | - | - | 3.5052mm | 27mOhm | Polar | 0.138 3.50mm | - | - | - | 600μA | 2A | 3000 hours | - | - | 2A @ 100kHz | 0.12 % | - | - | - | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL80E122MDN1KX Nichicon | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Matte Tin (Sn) | General Purpose | 8532.22.00 | 1200μF | - | 2.5V | - | 3.5mm | - | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | - | - | 750μA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.12 % | - | - | - | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXG160ARA680MF45G United Chemi-Con | 57 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 68μF | - | - | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | 2.45A | 3000 hours | - | - | 2.45A @ 100kHz | - | - | - | - | - | - | - | 0.185 4.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 35PFV47M6.3X6.1 Rubycon | 1000 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | Automotive | - | 47μF | - | - | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCF0E101MCL1GS Nichicon | 483000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | 8532.22.00 | 100μF | - | 2.5V | - | - | - | - | - | - | - | 22mOhm | POLARIZED | - | - | 2626 | - | 100μA | 2.6A | 2000 hours | - | - | 2.6A @ 100kHz | 0.12 % | - | - | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - |