- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLG1C331MCO1 Nichicon | 39 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | General Purpose | - | - | 330μF | 16V | - | - | - | - | - | - | 3.5mm | 19mm | 13mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 16V | 1.056mA | 4.7A | 2000 hours | - | - | 4.7A @ 100kHz | 0.08 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXE2R5ARA821MH80G United Chemi-Con | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | - | 820μF | 2.5V | - | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | 410μA | 4.26A | 2000 hours | - | - | 4.26A @ 100kHz | 0.12 % | - | - | 8.3mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HHXB350ARA271MJA0G United Chemi-Con | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | HXB | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | Automotive | - | - | 270μF | 35V | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 2.5A | 5000 hours | - | - | 2.5A @ 100kHz | 0.12 % | - | 10mm | 10mm | 0.406 10.30mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RNE0J271MDS1 Nichicon | 31 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | FPCAP, RNE | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | General Purpose | - | 8532.22.00 | 270μF | 6.3V | - | - | - | - | - | - | 2mm | - | 11mOhm | - | 0.079 2.00mm | - | - | - | - | 500μA | 5.6A | 2000 hours | - | 360mA @ 120Hz | 3.6A @ 100kHz | 0.1 % | - | 5mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCV1D470MCL1GS Nichicon | 4000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | - | - | 47μF | 20V | - | - | - | - | - | - | 2.1mm | - | 55mOhm | POLARIZED | - | - | - | - | 20V | 188μA | 1A | 3000 hours | - | - | 1A @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLV1C271MDL1 Nichicon | 51 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 3000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2015 | PLV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | - | 8532.22.00 | 270μF | - | - | 3.5mm | - | - | - | - | 3.5052mm | - | 24mOhm | Polar | 0.138 3.50mm | 16V | - | - | - | 0.864mA | 2.5A | 3000 hours | 0.12 | - | 2.5A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL80J471MDN1 Nichicon | 30 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | General Purpose | - | 8532.22.00 | 470μF | 6.3V | Box | 3.5mm | - | - | - | - | 3.5052mm | - | 8mOhm | Polar | 0.138 3.50mm | - | - | - | - | 592.2μA | 5.7A | 2000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.12 % | - | 8mm | - | 0.354 9.00mm | 8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNE1C102MDN1PH Nichicon | 30 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNE | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | - | 8532.22.00 | 1000μF | - | - | - | - | - | - | - | 5.0038mm | - | 10mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLE0J471MDO1 Nichicon | 323 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLE | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | General Purpose | - | - | 470μF | 6.3V | - | - | - | - | - | - | 3.5mm | 19mm | 5mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 6.3V | 592μA | 6.4A | 2000 hours | - | - | 6.4A @ 100kHz | 0.08 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RS61C101MDS1JT Nichicon | 12 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RS6 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | General Purpose | - | 8532.22.00 | 100μF | 16V | - | - | - | - | - | - | 2.5mm | - | 24mOhm | Polar | 0.098 2.50mm | - | - | - | - | 500μA | 2.49A | 2000 hours | 0.1 | 249mA @ 120Hz | 2.49A @ 100kHz | 0.1 % | - | 6.3mm | 6mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APS-160ELL181MHB5S United Chemi-Con | 915 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | General Purpose | - | - | 180μF | 16V | - | - | - | - | - | - | 3.5mm | - | 16mOhm | - | 0.138 3.50mm | - | 600 μm | - | 16V | - | 4.36A | 2000 hours | - | - | 4.36A @ 100kHz | 0.12 % | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() APSG160ELL271MH06S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 20000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | NPCAP™-PSG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | General Purpose | - | - | 270μF | 16V | - | - | - | - | - | - | 3.5mm | - | 22mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | - | - | 3.3A | 5000 hours | - | - | 3.3A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RPS1A470MCN1GS Nichicon | 24030 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 47μF | 10V | - | - | - | - | - | - | 900μm | - | 40mOhm | POLARIZED | - | - | - | 2626 | 10V | 94μA | 2.1A | 2000 hours | - | 210mA @ 120Hz | 2.1A @ 100kHz | 0.12 % | - | 6.3mm | 5.7mm | 0.224 5.70mm | 7.2mm | 6.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() A750BG337M0JAAE020 KEMET | 30 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | - | 330μF | 6.3V | - | - | - | - | - | - | - | - | 20mOhm | - | 0.079 2.00mm | - | - | - | - | - | - | 2000 hours | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | 5mm | 7mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APMA160ARA680MF30S United Chemi-Con | 60625 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard SMD | - | - | - | 0.286Lx0.276W 7.20mmx7.00mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PMA | 0.276Diax0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | - | 68μF | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP477X06R3F8 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Silver | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | 94SVP | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 470μF | - | TR | - | - | - | - | - | - | - | 25mOhm | Polar | - | 6.3V | - | 4341 | - | 0.592mA | 3.7A | 2000 hours | 0.12 | - | 3.7A @ 100kHz | - | - | - | - | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD0G820ER Panasonic Electronic Components | 33576 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | - | - | 82μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 18mOhm | POLARIZED | - | 4V | - | - | - | 32.8μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 6SXE68M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 68μF | 6.3V | - | - | - | unknown | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.017136mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCR1C221MCL4GS Nichicon | In Stock | - | Datasheet | - | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | - | 220μF | 16V | - | - | 6.6mm | - | - | - | 2.1mm | - | 23mOhm | - | - | - | - | - | 16V | 3μA | 1.7A | 4000 hours | - | - | 1.7A @ 100kHz | - | - | 6.3mm | 7.9mm | 8.1026mm | 6.6mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 827UVR2R5MFE Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | UVR | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Decoupling | - | - | 820μF | - | - | - | - | - | - | - | - | - | 12mOhm | Polar | - | - | - | - | - | - | 4.21A | 2000 hours | - | 210.5mA @ 120Hz | 4.21A @ 120kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - |