- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Terminal Pitch (mm) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCJ1C121MCL1GS Nichicon | 27744 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 120μF | - | 16V | - | - | - | - | - | - | - | - | - | - | - | 24mOhm | - | - | - | - | 16V | 384μA | 3.01A | 2000 hours | - | - | 3.01A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 8mm | 6mm | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SR0J680R Panasonic Electronic Components | 3530 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | Aluminium | 130.010913mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 68μF | - | 6.3V | - | - | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 9mOhm | Polar | - | - | - | 6.3V | 42.8μA | 6.3A | 2000 hours | - | - | 6.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLX1E181MDL1TD Nichicon | 39 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | - | - | General Purpose | - | 180μF | - | 25V | TR | - | - | - | - | AEC-Q200 | - | - | - | 5mm | - | 25mOhm | POLARIZED | 0.197 5.00mm | - | - | - | 900μA | 1.08A | 3000 hours | 0.12 | - | 2.8A @ 100kHz | - | - | - | - | - | - | - | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CD0E101ER Panasonic Electronic Components | 3500 | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 100μF | - | - | BULK | - | - | - | compliant | - | - | - | - | - | - | 18mOhm | POLARIZED | - | 2.5V | - | - | 0.025mA | - | - | 0.06 | - | 2.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-CS1D220R Panasonic Electronic Components | 24500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 22μF | - | - | - | - | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 40mOhm | Polar | - | - | - | 20V | 132μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.1mm | 0.047 1.20mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() RNU0J102MDN1KX Nichicon | 39 |
| - | 18 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1000μF | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | 7mOhm | POLARIZED | 0.138 3.50mm | 6.3V | - | - | 1.26mA | - | - | 0.08 | 570mA @ 120Hz | 5.7A @ 100kHz | - | - | - | - | - | - | - | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF0E561MC01 Nichicon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Bulk | 2012 | PLF | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Polymer | - | 105°C | -55°C | General Purpose | - | 560μF | - | 2.5V | - | - | - | - | - | - | - | - | - | 3.5052mm | - | 6mOhm | - | 0.138 3.50mm | - | - | - | - | 4.8A | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.374 9.50mm | 9mm | - | - | - | RoHS Compliant | - | - | ||
![]() APSA2R5ELL391MFA5G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PSA | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | 105°C | -55°C | General Purpose | - | 390μF | - | 2.5V | - | - | - | - | - | - | - | - | - | 2.5mm | - | 20mOhm | - | 0.098 2.50mm | - | - | - | - | 3.16A | 2000 hours | - | - | 3.16A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 6.3mm | 10.5mm | 0.413 10.50mm | 10.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RNE0E681MDN1PX Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | - | 2.5V | - | 5mm | - | - | - | - | - | - | - | 5.0038mm | - | 8mOhm | Polar | 0.197 5.00mm | - | - | - | 500μA | 4.9A | 2000 hours | - | 490mA @ 120Hz | 4.9A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | 8mm | 6mm | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXG250ARA221MJA0G United Chemi-Con | 5 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | 3.8A | 15000 hours | - | - | 3.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.406 10.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() A700D227M004ATE010 KEMET Corporation | 49 |
| - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | 2 | - | 0.19658 | - | KEMET | 220uF | 6 % | EAR99 | Very Low | 0.01 | 500 | 8532.29.00.40 | KEMET ELECTRONICS CORP | 53@5Min | 5000 | - | 2000 | - | KEMET | A700D227M004ATE010 | + 125 C | 125 | KEMET | - 55 C | -55 | Yes | Surface Mount | 125 °C | -55 °C | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | Active | 4.3 | - | Active | 5.51 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | 0.006934 oz | - | 4 VDC | - | - | Tape and Reel | - | * | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | Organic | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.40 | 220 uF | Capacitors | - | TR, 7 INCH | - | - | Flat | compliant | - | SMD/SMT | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 4 V | 2917 | 4VDC | 52.8 uA | 5000 mA | - | 0.06 | - | - | - | 20% | 20% | Electrolytic Capacitors | 10 mOhms | 7.3 X 4.3 X 2.8 | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3 | - | 2.8 mm | - | 7.3 mm | 4.3 mm | 2.8 | - | RoHS Compliant | - | - | ||
![]() RS60E391MCN1 Nichicon | 7 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2 | - | - | - | Nichicon | 390uF | - | EAR99 | Low | 0.012 | 200 | 8532.22.00.20 | - | 500@2Min | 3500 | 0.5 | 2000 | 2000 Hrs @ 105°C | Nichicon | - | + 105 C | 125 | Nichicon | - 55 C | -55 | - | Through Hole | - | - | Bulk | - | - | - | Can | - | - | 6.3 | Active | - | - | - | - | 2.5 | FPCAP | - | 2.5V | 2.5 VDC | Long Lead | -55°C ~ 125°C | Bulk | - | FPCAP, RS6 | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 390µF | Capacitors | - | - | - | - | Aluminum Cylindrical Can | - | - | Radial | - | - | - | - | 12 mOhm | Polar | 0.098 (2.50mm) | - | - | 2.5VDC | - | - | - | - | 350mA @ 120Hz | 3.5A @ 100kHz | - | - | - | Electrolytic Capacitors | - | 6.3 X 5 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 0.236 (6.00mm) | - | - | 5 | - | RoHS Compliant | - | - | ||
![]() A700V157M004ATE016 KEMET Corporation | 43 |
| - | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.13272 | - | KEMET | 150uF | 6 % | EAR99 | Very Low | 0.016 | 1000 | 8532.29.00.40 | - | 36@5Min | 4100 | - | 2000 | - | KEMET | - | + 125 C | 125 | KEMET | - 55 C | -55 | Yes | Surface Mount | - | - | Tape & Reel (TR) | - | - | - | Molded | - | 4.3 | - | Active | - | Details | - | - | - | - | 0.004682 oz | - | 4 VDC | - | - | Tape and Reel | - | * | - | 20% | - | - | Active | - | - | - | - | Organic | - | - | - | - | - | 150 uF | Capacitors | - | - | - | - | Flat | - | - | SMD/SMT | - | - | - | - | - | Polar | - | - | - | 4VDC | 36 uA | 4.1 A | - | - | - | - | - | - | - | Electrolytic Capacitors | 16 mOhms | 7.3 X 4.3 X 2 | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3 | - | 2 mm | - | 7.3 mm | 4.3 mm | 2(Max) | - | RoHS Compliant | - | - | ||
![]() RHS0E821MCN1GS Nichicon | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 820μF | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | 700μA | 5.4A | 2000 hours | - | 540mA @ 120Hz | 5.4A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 8mm | 8.3mm | 0.461 11.70mm | 11.7mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCV1C271MCL1GS Nichicon | 112 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 270μF | - | 16V | - | - | - | - | - | - | - | - | - | 3.2mm | - | 26mOhm | - | - | - | - | 16V | 864μA | 2.3A | 3000 hours | - | - | 2.3A @ 100kHz | - | - | - | - | - | - | - | - | - | 8mm | 12mm | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APSE6R3ETD471MF08S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -55°C~105°C | Bulk | 2008 | NPCAP™-PSE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 470μF | - | - | - | - | - | - | - | - | - | - | - | 2.4892mm | - | 8mOhm | - | 0.098 2.50mm | - | - | - | - | 4.7A | 5000 hours | - | - | 4.7A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() APS-100ETD271MHB5S United Chemi-Con | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | 270μF | - | 10V | - | - | - | - | - | - | - | - | - | 3.5052mm | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 4.42A | 2000 hours | - | - | 4.42A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() HHXC350ARA151MHA0G United Chemi-Con | 500 | - | Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 150μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() A700D157M006ATE012 KEMET Corporation | 41 |
| - | - | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | SURFACE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | 2 | - | 0.19658 | A700D | KEMET | 150uF | 6 % | EAR99 | Very Low | 0.012 | 500 | 8532.29.00.40 | KEMET ELECTRONICS CORP | 38@5Min | 4600 | - | 2000 | 2000 Hrs @ 125°C | KEMET | A700D157M006ATE012 | + 125 C | 125 | KEMET | - 55 C | -55 | Yes | Surface Mount | 125 °C | -55 °C | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | Active | 4.3 | - | Active | 5.11 | Details | Yes | - | - | - | 0.006934 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 125°C | Tape and Reel | - | A700 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20% | e3 | Yes | Active | - | - | - | EAR99 | Organic | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.29.00.40 | 150 uF | Capacitors | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Flat | compliant | - | SMD/SMT | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 12mOhm | Polar | - | 6.3 V | 2917 | 6.3VDC | 37.8 uA | 4600 mA | - | 0.06 | - | 4.6 A @ 100 kHz | - | 20% | 20% | Electrolytic Capacitors | 12 mOhms | 7.3 X 4.3 X 2.8 | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3 | - | 2.8 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.8 | - | RoHS Compliant | - | - | ||
![]() PCG0J181MCO1GS Nichicon | 46 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | ALUMINUM (DRY/SOLID) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCG | 0.197Dia 5.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | 8532.22.00 | 180μF | - | 6.3V | - | - | - | - | - | - | - | - | - | - | - | 17mOhm | Polar | - | - | 2121 | - | 500μA | 3A | 2000 hours | - | - | 3A @ 100kHz | - | - | - | - | - | - | - | - | - | 5mm | 6mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - |