- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-LR0D221R Panasonic Electronic Components | 3785 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, LR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 220μF | 2V | - | - | 4.3mm | 7343 | 2917 | - | 4.5mOhm | Polar | - | - | - | 2V | 44μA | 8.5A | 2000 hours | - | - | 7.5A @ 100kHz | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() RS80E561MDNASQJT Nichicon | 14 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 2.5V | - | 2.5mm | - | - | - | 2.4892mm | 7mOhm | POLARIZED | 0.098 2.50mm | - | - | - | 500μA | 5.6A | 5000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCJ1A470MCL1GS Nichicon | 40 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 47μF | 10V | - | - | - | - | - | - | 28mOhm | Polar | - | - | 2121 | - | 94μA | 2.31A | 2000 hours | 0.12 | - | 2.31A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() A765EB187M0JLAE020 KEMET | 528 | - | Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 6.3V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 2000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SEQP820M Panasonic Electronic Components | 58 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 820μF | 6.3V | - | 5mm | - | - | - | - | 12mOhm | POLARIZED | 0.197 5.00mm | - | - | - | 0.775mA | - | 1000 hours | 0.15 | 272mA @ 120Hz | 5.44A @ 100kHz | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ESRD4R7M12B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 4.7μF | 12.5V | - | - | 4.3mm | 7343 | 2917 | - | 80mOhm | POLARIZED | - | - | - | - | 0.003mA | 1A | 1000 hours | 0.06 | - | 1A @ 100kHz | - | 1A | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PCV1K120MCL1GS Nichicon | 362 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 12μF | 80V | - | - | - | - | - | - | 41mOhm | POLARIZED | - | - | 3333 | - | 192μA | 1.8A | 3000 hours | 0.12 | - | 1.8A @ 100kHz | - | - | - | - | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RSL0E331MCN1GB Nichicon | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RSL | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 2.5V | - | - | - | - | - | - | 16mOhm | POLARIZED | - | - | 2626 | - | 412.5μA | 3.5A | 2000 hours | - | 350mA @ 120Hz | 3.5A @ 100kHz | 0.12 % | - | 6.3mm | 4.2mm | 0.165 4.20mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() HHXC250ARA151MHA0G United Chemi-Con | 35 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 150μF | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 25PZE220M8X9 Rubycon | 1755 | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | 2015 | PZE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 220μF | - | - | 3.5mm | - | - | - | 3.5052mm | 27mOhm | Polar | 0.138 3.50mm | 25V | - | - | - | 115mA | 10000 hours | - | 115mA @ 120Hz | 2.3A @ 100kHz | - | - | 8mm | - | 0.433 11.00mm | 9mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXG200ARA561MJA0G United Chemi-Con | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | - | - | - | - | - | - | - | 18mOhm | Polar | - | - | - | - | - | 4.1A | 15000 hours | - | - | 4.1A @ 100kHz | - | - | - | - | 0.406 10.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCF1A6R8MCL1GB Nichicon | 25 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCF | 0.157Dia 4.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | SILVER OVER COPPER | - | - | General Purpose | 8532.22.00 | 6.8μF | 10V | - | - | - | - | - | - | 240mOhm | Polar | - | - | 1717 | - | 100μA | 670mA | 2000 hours | 0.12 | - | 670mA @ 100kHz | - | - | - | - | 0.217 5.50mm | 5mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD4R7M12R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 4.7μF | 12.5V | TR | - | - | 7343 | 2917 | - | 80mOhm | POLARIZED | - | - | - | - | - | 1A | 1000 hours | 0.06 | - | 1A @ 100kHz | - | 1A | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-UD0D471LE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 470μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 0.094mA | 3.4A | 1000 hours | 0.1 | - | 3.4A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() APXE2R5ARA272MJC0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXE | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 2700μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | 5.6A | 15000 hours | - | - | 5.6A @ 100kHz | - | - | - | - | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCR1C561MCL1GS Nichicon | 400 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 900.012311mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0020 | 560μF | 16V | - | - | 8.3mm | - | - | 3.2mm | 16mOhm | POLARIZED | - | - | 3333 | 16V | 3μA | 3.8A | 4000 hours | - | - | 3.8A @ 100kHz | 0.08 % | - | 8mm | 12mm | 0.500 12.70mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXB160ARA151MF80G United Chemi-Con | 50 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | HXB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 150μF | 16V | - | - | - | - | - | - | 27mOhm | Polar | - | - | - | - | - | 2.2A | 5000 hours | - | - | 2.2A @ 100kHz | 0.16 % | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PLG1A122MDO1 Nichicon | 6831 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 1200μF | 10V | - | 5mm | - | - | - | 5.0038mm | 9mOhm | POLARIZED | 0.197 5.00mm | - | - | - | 2.4mA | 6.2A | 2000 hours | - | - | 6.2A @ 100kHz | 0.08 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0E151ER Panasonic Electronic Components | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 150μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | 2.5V | 37.5μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A758KK157M1CAAE015 KEMET | 359 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | - | - | 15mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5000 hours | - | - | 4.1A @ 100kHz | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |