- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HHXC160ARA470ME61G United Chemi-Con | 3191 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 47μF | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | 550mA @ 100kHz | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HHXC500ARA330MF80G United Chemi-Con | 35 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 33μF | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.1A @ 100kHz | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() APXA100ARA471MJC0G United Chemi-Con | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 12mOhm | - | - | - | General Purpose | - | 470μF | 10V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 5.3A | 2000 hours | - | - | 5.3A @ 100kHz | - | - | - | - | - | 0.480 12.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A765MU187M1ELAE050 KEMET | 460 |
| Datasheet | 44 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 25V | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 190mA @ 120Hz | 3.8A @ 100kHz | - | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A759MS826M1JAAE050 KEMET | 1362 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0060 | 82μF | 63V | - | - | - | - | - | - | 50mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 2000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCF1A470MCL6GS Nichicon | 40 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 47μF | 10V | - | - | - | - | - | - | 26mOhm | Polar | - | - | - | 2121 | - | 0.235mA | 2.6A | 2000 hours | 0.12 | - | 2.6A @ 100kHz | - | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HHXC350ARA220ME61G United Chemi-Con | 18 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 22μF | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | 550mA @ 100kHz | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 63PZF56M10X9 Rubycon | 3000 | - | - | 22 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM (SOLID POLYMER) | - | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | 2015 | PZF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 56μF | - | - | 19mm | - | - | - | 5.0038mm | 30mOhm | Polar | 0.197 5.00mm | 63V | - | - | - | - | 70mA | 4000 hours | - | 70mA @ 120Hz | 1.4A @ 100kHz | - | - | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXF6R3ARA151ME46G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 6.3V | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | - | - | 700μA | 2.1A | 3000 hours | - | - | 2.1A @ 100kHz | 0.12 % | - | - | - | - | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXA250ARA101MF80G United Chemi-Con | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 100μF | 25V | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 1.4A | 4000 hours | - | - | 1.4A @ 100kHz | 0.14 % | - | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() PCX1H220MCL1GS Nichicon | 46 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Polymer | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 22μF | 50V | - | - | - | - | - | 4.6mm | 56mOhm | - | - | - | 1.1 mm | - | 50V | 220μA | 1.4A | 3000 hours | - | - | 1.4A @ 100kHz | 0.12 % | - | 1.4A | 10mm | 8mm | 0.315 8.00mm | 8mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25PEV330M10X10.5 Rubycon | 1000 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (SOLID POLYMER) | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 330μF | - | TR | - | - | - | - | - | 20mOhm | Polar | - | 25V | - | 4141 | - | - | 125mA | 10000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | 10.3mm | 10.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCS0G331MCL1GS Nichicon | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 330μF | 4V | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | 2626 | 4V | 264μA | 2.8A | 5000 hours | 0.12 | - | 2.8A @ 100kHz | - | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RPS1C820MCN1GS Nichicon | 1634 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 82μF | 16V | - | - | - | - | - | 1.1mm | 40mOhm | POLARIZED | - | - | - | 3333 | 16V | 262μA | 2.3A | 2000 hours | 0.1 | 230mA @ 120Hz | 2.3A @ 100kHz | 0.1 % | - | - | 8mm | 6.7mm | 0.264 6.70mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCF1E220MCL1GS Nichicon | 1500 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 22μF | 25V | - | - | - | - | - | - | 50mOhm | Polar | - | - | - | 4141 | 25V | 275μA | 2.2A | 2000 hours | - | - | 2.2A @ 100kHz | 0.12 % | - | 2.2A | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCG0E821MCL1GS Nichicon | 4782000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCG | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 820μF | 2.5V | - | - | - | - | - | - | 20mOhm | POLARIZED | - | - | - | 3333 | - | 410μA | 3.3A | 2000 hours | - | - | 3.3A @ 100kHz | 0.12 % | - | - | - | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 94SVP337X0016F12 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Silver | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2012 | 94SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 2 (1 Year) | - | SMD/SMT | - | Polymer | 17mOhm | - | 105°C | -55°C | General Purpose | - | 330μF | 4V | - | - | - | - | - | 4.6mm | 17mOhm | - | - | - | - | - | - | 792μA | 4.58A | 2000 hours | - | - | 4.58A @ 100kHz | 0.15 % | - | - | 10mm | 12.7mm | 0.500 12.70mm | - | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-UD0D221R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | - | - | - | General Purpose | - | 220μF | 2.5V | - | - | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 3μA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | - | 3.1mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() APXK2R5ARA561MF61G United Chemi-Con | 837 |
| - | - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 20% | - | yes | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | 560μF | 2.5V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | 3.5A | 1000 hours | - | - | - | - | 700μA | - | - | - | 5.7912mm | 5.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() RFS0J121MCN1GS Nichicon | 14441 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RFS | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 120μF | 6.3V | - | - | - | - | - | - | 24mOhm | POLARIZED | - | - | - | 2121 | - | 300μA | 2.5A | - | - | 250mA @ 120Hz | 2.5A @ 100kHz | 0.12 % | - | - | 5mm | 5.3mm | 0.224 5.70mm | 5.9mm | - | - | - | ROHS3 Compliant | - | - |